L-com, Inc. Enet Cord, Cat6A, Rj45 Plug-Plug, 0.5 ; Lan Category L-Com TRD632ASFLAT-BLK-05F

Description
ENET CORD, CAT6A, RJ45 PLUG-PLUG, 0.5 ; LAN Category:Cat6a; Cable Length - Metric:152.4mm; Cable Length - Imperial:6"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRD632ASFLAT Series
Datasheet
Description
ENET CORD, CAT6A, RJ45 PLUG-PLUG, 0.5 ; LAN Category:Cat6a; Cable Length - Metric:152.4mm; Cable Length - Imperial:6"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRD632ASFLAT Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enet Cord, Cat6A, Rj45 Plug-Plug, 0.5 ; Lan Category L-Com - 60AK3294 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat6A, Rj45 Plug-Plug, 0.5 ; Lan Category L-Com
60AK3294
Enet Cord, Cat6A, Rj45 Plug-Plug, 0.5 ; Lan Category L-Com 60AK3294
ENET CORD, CAT6A, RJ45 PLUG-PLUG, 0.5 ; LAN Category:Cat6a; Cable Length - Metric:152.4mm; Cable Length - Imperial:6"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRD632ASFLAT Series

ENET CORD, CAT6A, RJ45 PLUG-PLUG, 0.5 ; LAN Category:Cat6a; Cable Length - Metric:152.4mm; Cable Length - Imperial:6"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRD632ASFLAT Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AK3294
Product Name Enet Cord, Cat6A, Rj45 Plug-Plug, 0.5 ; Lan Category L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details