L-com, Inc. Industrial Cat5e Shielded Patch Cord, 1.0 meter TRD3115M-1M

Description
Innovative design brings Category 5E Ethernet connectivity to your equipment regardless of the operating environment. A gasket seal provides optimum protection from moisture and other contaminants with an IP67 rating. A simple design allows quick jobsite cable termination to keep your project moving forward. Using the standards-based RJ45 connection system insures compatibility with existing hardware. The shielded connector offers protection from EMI/RFI interference. Prevent cable failures by selecting the IP67 Ethernet solution for your project. Features Watertight Category 5E Ethernet connectivity for industrial environments Molded backshell seals out moisture and prevents cable failure Gasket Seal for up to an IP67 rating Shielded connection system for protection from EMI/RFI Designed to mate to the WJ style of jacks and the WJ670301 protective cap Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications
Description
Innovative design brings Category 5E Ethernet connectivity to your equipment regardless of the operating environment. A gasket seal provides optimum protection from moisture and other contaminants with an IP67 rating. A simple design allows quick jobsite cable termination to keep your project moving forward. Using the standards-based RJ45 connection system insures compatibility with existing hardware. The shielded connector offers protection from EMI/RFI interference. Prevent cable failures by selecting the IP67 Ethernet solution for your project. Features Watertight Category 5E Ethernet connectivity for industrial environments Molded backshell seals out moisture and prevents cable failure Gasket Seal for up to an IP67 rating Shielded connection system for protection from EMI/RFI Designed to mate to the WJ style of jacks and the WJ670301 protective cap Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications

Suppliers

Company
Product
Description
Supplier Links
Industrial Cat5e Shielded Patch Cord, 1.0 meter - TRD3115M-1M - L-com, Inc.
North Andover, MA, United States
Industrial Cat5e Shielded Patch Cord, 1.0 meter
TRD3115M-1M
Industrial Cat5e Shielded Patch Cord, 1.0 meter TRD3115M-1M
Innovative design brings Category 5E Ethernet connectivity to your equipment regardless of the operating environment. A gasket seal provides optimum protection from moisture and other contaminants with an IP67 rating. A simple design allows quick jobsite cable termination to keep your project moving forward. Using the standards-based RJ45 connection system insures compatibility with existing hardware. The shielded connector offers protection from EMI/RFI interference. Prevent cable failures by selecting the IP67 Ethernet solution for your project. Features Watertight Category 5E Ethernet connectivity for industrial environments Molded backshell seals out moisture and prevents cable failure Gasket Seal for up to an IP67 rating Shielded connection system for protection from EMI/RFI Designed to mate to the WJ style of jacks and the WJ670301 protective cap Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications

Innovative design brings Category 5E Ethernet connectivity to your equipment regardless of the operating environment. A gasket seal provides optimum protection from moisture and other contaminants with an IP67 rating. A simple design allows quick jobsite cable termination to keep your project moving forward. Using the standards-based RJ45 connection system insures compatibility with existing hardware. The shielded connector offers protection from EMI/RFI interference. Prevent cable failures by selecting the IP67 Ethernet solution for your project.

Features

  • Watertight Category 5E Ethernet connectivity for industrial environments
  • Molded backshell seals out moisture and prevents cable failure
  • Gasket Seal for up to an IP67 rating
  • Shielded connection system for protection from EMI/RFI
  • Designed to mate to the WJ style of jacks and the WJ670301 protective cap

Application

  • Industrial Ethernet
  • 10/100BASE-TX
  • Factory Automation
  • Process Industry applications
  • Harsh Environment applications
Supplier's Site
Cbl Ind Cat5 568B Shld 1M L-Com - 90M1593 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Ind Cat5 568B Shld 1M L-Com
90M1593
Cbl Ind Cat5 568B Shld 1M L-Com 90M1593
CBL IND CAT5 568B SHLD 1M

CBL IND CAT5 568B SHLD 1M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD3115M-1M 90M1593
Product Name Industrial Cat5e Shielded Patch Cord, 1.0 meter Cbl Ind Cat5 568B Shld 1M L-Com
Application LAN / Ethernet; Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male-Female DIL 28 AWG Cable Assembly, 700mm, no Latches - G125-MC22605L0-0700F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - Q986-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details