L-com, Inc. Category 5E UTP Plenum Rated 24 AWG 4-Pair Solid Conductor Gray, 1KFT TPC2644

Description
Maximize performance in your next cabling project with L-com's Category 5E twisted pair cabling. This plenum-jacketed cable is EIA568 color-coded for compatibility with standard installations. Category 5E cabling is perfect for high-speed Ethernet data applications. Solid conductors terminate easily into standard IDC connectors and panels. Order online today! Features Category 5E Rated 24-AWG Solid Conductor Bulk Cable with a Plenum Jacket Plenum CMP rated jacket for building code compliance Solid conductors terminate easily into standard IDC connectors and panels EIA568 color-coded for compatibility with standard installations Same day shipping on most items; Order online today! Application LAN Ethernet 10/100TX Premise wiring
Description
Maximize performance in your next cabling project with L-com's Category 5E twisted pair cabling. This plenum-jacketed cable is EIA568 color-coded for compatibility with standard installations. Category 5E cabling is perfect for high-speed Ethernet data applications. Solid conductors terminate easily into standard IDC connectors and panels. Order online today! Features Category 5E Rated 24-AWG Solid Conductor Bulk Cable with a Plenum Jacket Plenum CMP rated jacket for building code compliance Solid conductors terminate easily into standard IDC connectors and panels EIA568 color-coded for compatibility with standard installations Same day shipping on most items; Order online today! Application LAN Ethernet 10/100TX Premise wiring

Suppliers

Company
Product
Description
Supplier Links
Category 5E UTP Plenum Rated 24 AWG 4-Pair Solid Conductor Gray, 1KFT - TPC2644 - L-com, Inc.
North Andover, MA, United States
Category 5E UTP Plenum Rated 24 AWG 4-Pair Solid Conductor Gray, 1KFT
TPC2644
Category 5E UTP Plenum Rated 24 AWG 4-Pair Solid Conductor Gray, 1KFT TPC2644
Maximize performance in your next cabling project with L-com's Category 5E twisted pair cabling. This plenum-jacketed cable is EIA568 color-coded for compatibility with standard installations. Category 5E cabling is perfect for high-speed Ethernet data applications. Solid conductors terminate easily into standard IDC connectors and panels. Order online today! Features Category 5E Rated 24-AWG Solid Conductor Bulk Cable with a Plenum Jacket Plenum CMP rated jacket for building code compliance Solid conductors terminate easily into standard IDC connectors and panels EIA568 color-coded for compatibility with standard installations Same day shipping on most items; Order online today! Application LAN Ethernet 10/100TX Premise wiring

Maximize performance in your next cabling project with L-com's Category 5E twisted pair cabling. This plenum-jacketed cable is EIA568 color-coded for compatibility with standard installations. Category 5E cabling is perfect for high-speed Ethernet data applications. Solid conductors terminate easily into standard IDC connectors and panels. Order online today!

Features

  • Category 5E Rated 24-AWG Solid Conductor Bulk Cable with a Plenum Jacket
  • Plenum CMP rated jacket for building code compliance
  • Solid conductors terminate easily into standard IDC connectors and panels
  • EIA568 color-coded for compatibility with standard installations
  • Same day shipping on most items; Order online today!

Application

  • LAN
  • Ethernet
  • 10/100TX
  • Premise wiring
Supplier's Site
C5E Utp 4Pr/24 Sld Cmp Gry 1K L-Com - 17X2319 - Newark, An Avnet Company
Chicago, IL, United States
C5E Utp 4Pr/24 Sld Cmp Gry 1K L-Com
17X2319
C5E Utp 4Pr/24 Sld Cmp Gry 1K L-Com 17X2319
C5E UTP 4PR/24 SLD CMP GRY 1K

C5E UTP 4PR/24 SLD CMP GRY 1K

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TPC2644 17X2319
Product Name Category 5E UTP Plenum Rated 24 AWG 4-Pair Solid Conductor Gray, 1KFT C5E Utp 4Pr/24 Sld Cmp Gry 1K L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Triaxial Piezoelectric Acceleration Sensors, HV connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Connector Type Lemo Redel male connector with orange kink predection sleeve and black predecting cap, 8 pole, C coded 1000 V AC tension proof – IP 67 plugged
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NAM1-62-P - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 165 C (-40 to 329 F)
View Details