L-com, Inc. Toslink Male/Male Cable 2.2mm Jacket 12.0 feet TOS-CBL-MM-12

Description
These premium L-com Toslink cables feature the popular Toslink style connectors and provide optimal digital audio connectivity. These cables are perfect for connecting Toslink enabled devices such as DVD players, CD players and MP3 and DAT recorders that are equipped with standard Toslink style jacks. L-com's Toslink cables carry digital audio data in the form of light pulses, rather than using electricity thus eliminating the distortion caused by capacitance and resistance of traditional wire cables. The cables feature a 2.2mm outside cable diameter. Order online today! Features Used to connect Toslink interfaces on audio equipment such as DVD players, receivers and MP3 players Quality construction offers durability and long life Fiber cable eliminates distortion caused by capacitance and resistance of traditional wire cables Works with all standard Toslink enabled devices ensuring multi vendor interoperability Contact us today for large project volume discounts! Application Digital audio Control interfaces DAT recorders CD applications
Description
These premium L-com Toslink cables feature the popular Toslink style connectors and provide optimal digital audio connectivity. These cables are perfect for connecting Toslink enabled devices such as DVD players, CD players and MP3 and DAT recorders that are equipped with standard Toslink style jacks. L-com's Toslink cables carry digital audio data in the form of light pulses, rather than using electricity thus eliminating the distortion caused by capacitance and resistance of traditional wire cables. The cables feature a 2.2mm outside cable diameter. Order online today! Features Used to connect Toslink interfaces on audio equipment such as DVD players, receivers and MP3 players Quality construction offers durability and long life Fiber cable eliminates distortion caused by capacitance and resistance of traditional wire cables Works with all standard Toslink enabled devices ensuring multi vendor interoperability Contact us today for large project volume discounts! Application Digital audio Control interfaces DAT recorders CD applications

Suppliers

Company
Product
Description
Supplier Links
Toslink Male/Male Cable 2.2mm Jacket 12.0 feet - TOS-CBL-MM-12 - L-com, Inc.
North Andover, MA, United States
Toslink Male/Male Cable 2.2mm Jacket 12.0 feet
TOS-CBL-MM-12
Toslink Male/Male Cable 2.2mm Jacket 12.0 feet TOS-CBL-MM-12
These premium L-com Toslink cables feature the popular Toslink style connectors and provide optimal digital audio connectivity. These cables are perfect for connecting Toslink enabled devices such as DVD players, CD players and MP3 and DAT recorders that are equipped with standard Toslink style jacks. L-com's Toslink cables carry digital audio data in the form of light pulses, rather than using electricity thus eliminating the distortion caused by capacitance and resistance of traditional wire cables. The cables feature a 2.2mm outside cable diameter. Order online today! Features Used to connect Toslink interfaces on audio equipment such as DVD players, receivers and MP3 players Quality construction offers durability and long life Fiber cable eliminates distortion caused by capacitance and resistance of traditional wire cables Works with all standard Toslink enabled devices ensuring multi vendor interoperability Contact us today for large project volume discounts! Application Digital audio Control interfaces DAT recorders CD applications

These premium L-com Toslink cables feature the popular Toslink style connectors and provide optimal digital audio connectivity. These cables are perfect for connecting Toslink enabled devices such as DVD players, CD players and MP3 and DAT recorders that are equipped with standard Toslink style jacks. L-com's Toslink cables carry digital audio data in the form of light pulses, rather than using electricity thus eliminating the distortion caused by capacitance and resistance of traditional wire cables. The cables feature a 2.2mm outside cable diameter. Order online today!

Features

  • Used to connect Toslink interfaces on audio equipment such as DVD players, receivers and MP3 players
  • Quality construction offers durability and long life
  • Fiber cable eliminates distortion caused by capacitance and resistance of traditional wire cables
  • Works with all standard Toslink enabled devices ensuring multi vendor interoperability
  • Contact us today for large project volume discounts!

Application

  • Digital audio
  • Control interfaces
  • DAT recorders
  • CD applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number TOS-CBL-MM-12
Product Name Toslink Male/Male Cable 2.2mm Jacket 12.0 feet
Cable Length 12 ft (36.58 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NA830 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details