L-com, Inc. Category 6a Shielded PE Outdoor Direct Burial 23 AWG Solid, 1,000ft, Black TOFC6A-BLK

Description
The TOFC6A-BLK is designed for outdoor applications. The jacket is water proof and UV resistant jacket with a CMX burn rating. A foil shield and drain wire help filter unwanted EMI/RFI interference. Cable is rated for Category 6A applications. Additional features include 23 AWG solid conductors which are excellent for punch-down applications, standard TIA/EIA wiring and an operating temperature up to 70°C. Available in 1,000 ft reels. Order online today! Features LLDPE (linear low density polyethylene) jacket is UV protected to prevent damage from sunlight exposure Cable is excellent for outdoor environments and is suitable for direct burial applications Foil shielded for reducing EMI/RFI noise in high-speed Ethernet networks Temperature range: -40°C to +70°C; nominal jacket OD: 0.335"; nominal conductor OD: 0.046" Application Industrial or harsh environment Ethernet Outdoor applications Direct burial applications Manufacturing Punch-down applications
Description
The TOFC6A-BLK is designed for outdoor applications. The jacket is water proof and UV resistant jacket with a CMX burn rating. A foil shield and drain wire help filter unwanted EMI/RFI interference. Cable is rated for Category 6A applications. Additional features include 23 AWG solid conductors which are excellent for punch-down applications, standard TIA/EIA wiring and an operating temperature up to 70°C. Available in 1,000 ft reels. Order online today! Features LLDPE (linear low density polyethylene) jacket is UV protected to prevent damage from sunlight exposure Cable is excellent for outdoor environments and is suitable for direct burial applications Foil shielded for reducing EMI/RFI noise in high-speed Ethernet networks Temperature range: -40°C to +70°C; nominal jacket OD: 0.335"; nominal conductor OD: 0.046" Application Industrial or harsh environment Ethernet Outdoor applications Direct burial applications Manufacturing Punch-down applications

Suppliers

Company
Product
Description
Supplier Links
Category 6a Shielded PE Outdoor Direct Burial 23 AWG Solid, 1,000ft, Black - TOFC6A-BLK - L-com, Inc.
North Andover, MA, United States
Category 6a Shielded PE Outdoor Direct Burial 23 AWG Solid, 1,000ft, Black
TOFC6A-BLK
Category 6a Shielded PE Outdoor Direct Burial 23 AWG Solid, 1,000ft, Black TOFC6A-BLK
The TOFC6A-BLK is designed for outdoor applications. The jacket is water proof and UV resistant jacket with a CMX burn rating. A foil shield and drain wire help filter unwanted EMI/RFI interference. Cable is rated for Category 6A applications. Additional features include 23 AWG solid conductors which are excellent for punch-down applications, standard TIA/EIA wiring and an operating temperature up to 70°C. Available in 1,000 ft reels. Order online today! Features LLDPE (linear low density polyethylene) jacket is UV protected to prevent damage from sunlight exposure Cable is excellent for outdoor environments and is suitable for direct burial applications Foil shielded for reducing EMI/RFI noise in high-speed Ethernet networks Temperature range: -40°C to +70°C; nominal jacket OD: 0.335"; nominal conductor OD: 0.046" Application Industrial or harsh environment Ethernet Outdoor applications Direct burial applications Manufacturing Punch-down applications

The TOFC6A-BLK is designed for outdoor applications. The jacket is water proof and UV resistant jacket with a CMX burn rating. A foil shield and drain wire help filter unwanted EMI/RFI interference. Cable is rated for Category 6A applications. Additional features include 23 AWG solid conductors which are excellent for punch-down applications, standard TIA/EIA wiring and an operating temperature up to 70°C. Available in 1,000 ft reels. Order online today!

Features

  • LLDPE (linear low density polyethylene) jacket is UV protected to prevent damage from sunlight exposure
  • Cable is excellent for outdoor environments and is suitable for direct burial applications
  • Foil shielded for reducing EMI/RFI noise in high-speed Ethernet networks
  • Temperature range: -40°C to +70°C; nominal jacket OD: 0.335"; nominal conductor OD: 0.046"

Application

  • Industrial or harsh environment Ethernet
  • Outdoor applications
  • Direct burial applications
  • Manufacturing
  • Punch-down applications
Supplier's Site
C6A F/utp 23Sld Pe Blk 1Kft L-Com - 23AK8885 - Newark, An Avnet Company
Chicago, IL, United States
C6A F/utp 23Sld Pe Blk 1Kft L-Com
23AK8885
C6A F/utp 23Sld Pe Blk 1Kft L-Com 23AK8885
C6a F/UTP 23SLD PE BLK 1KFT

C6a F/UTP 23SLD PE BLK 1KFT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TOFC6A-BLK 23AK8885
Product Name Category 6a Shielded PE Outdoor Direct Burial 23 AWG Solid, 1,000ft, Black C6A F/utp 23Sld Pe Blk 1Kft L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-2000-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-1,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
BNC Female RG59/U Coaxial Test Cable - 7524 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details