L-com, Inc. Category 6 Shielded PE Outdoor Direct Burial 23 AWG Solid, 1,000ft, Black TOFC6-BLK

Description
The L-com's shielded outdoor Ethernet cables are designed for outdoor applications. The jackets are water proof and UV resistant with a CMX burn rating. A foil shield and drain wire help filter unwanted EMI/RFI interference. Cables are rated for Category 5e applications. Additional features include 23AWG solid conductors which are excellent for punch-down and PoE/PoE+ applications, standard TIA/EIA wiring and an operating temperature of up to 70°C. Available in 1,000 ft reels. Two versions available: Round Direct Burial capable and Figure-8 style Aerial Messenger. Choose the best for your application and order online today! Features LLDPE (linear low density polyethylene) jacket is UV protected to prevent damage from sunlight exposure The cable excellent for outdoor environments and is suitable for direct burial applications Foil shielded with drain wire for reducing EMI/RFI noise in high-speed Ethernet networks Temperature range: -40°C to +70°C; nominal jacket OD: 0.311"; nominal conductor OD: 0.047" Application Industrial, harsh or outdoor Ethernet Punch-down applications Direct burial applications Manufacturing PoE
Description
The L-com's shielded outdoor Ethernet cables are designed for outdoor applications. The jackets are water proof and UV resistant with a CMX burn rating. A foil shield and drain wire help filter unwanted EMI/RFI interference. Cables are rated for Category 5e applications. Additional features include 23AWG solid conductors which are excellent for punch-down and PoE/PoE+ applications, standard TIA/EIA wiring and an operating temperature of up to 70°C. Available in 1,000 ft reels. Two versions available: Round Direct Burial capable and Figure-8 style Aerial Messenger. Choose the best for your application and order online today! Features LLDPE (linear low density polyethylene) jacket is UV protected to prevent damage from sunlight exposure The cable excellent for outdoor environments and is suitable for direct burial applications Foil shielded with drain wire for reducing EMI/RFI noise in high-speed Ethernet networks Temperature range: -40°C to +70°C; nominal jacket OD: 0.311"; nominal conductor OD: 0.047" Application Industrial, harsh or outdoor Ethernet Punch-down applications Direct burial applications Manufacturing PoE

Suppliers

Company
Product
Description
Supplier Links
Category 6 Shielded PE Outdoor Direct Burial 23 AWG Solid, 1,000ft, Black - TOFC6-BLK - L-com, Inc.
North Andover, MA, United States
Category 6 Shielded PE Outdoor Direct Burial 23 AWG Solid, 1,000ft, Black
TOFC6-BLK
Category 6 Shielded PE Outdoor Direct Burial 23 AWG Solid, 1,000ft, Black TOFC6-BLK
The L-com's shielded outdoor Ethernet cables are designed for outdoor applications. The jackets are water proof and UV resistant with a CMX burn rating. A foil shield and drain wire help filter unwanted EMI/RFI interference. Cables are rated for Category 5e applications. Additional features include 23AWG solid conductors which are excellent for punch-down and PoE/PoE+ applications, standard TIA/EIA wiring and an operating temperature of up to 70°C. Available in 1,000 ft reels. Two versions available: Round Direct Burial capable and Figure-8 style Aerial Messenger. Choose the best for your application and order online today! Features LLDPE (linear low density polyethylene) jacket is UV protected to prevent damage from sunlight exposure The cable excellent for outdoor environments and is suitable for direct burial applications Foil shielded with drain wire for reducing EMI/RFI noise in high-speed Ethernet networks Temperature range: -40°C to +70°C; nominal jacket OD: 0.311"; nominal conductor OD: 0.047" Application Industrial, harsh or outdoor Ethernet Punch-down applications Direct burial applications Manufacturing PoE

The L-com's shielded outdoor Ethernet cables are designed for outdoor applications. The jackets are water proof and UV resistant with a CMX burn rating. A foil shield and drain wire help filter unwanted EMI/RFI interference. Cables are rated for Category 5e applications. Additional features include 23AWG solid conductors which are excellent for punch-down and PoE/PoE+ applications, standard TIA/EIA wiring and an operating temperature of up to 70°C. Available in 1,000 ft reels. Two versions available: Round Direct Burial capable and Figure-8 style Aerial Messenger. Choose the best for your application and order online today!

Features

  • LLDPE (linear low density polyethylene) jacket is UV protected to prevent damage from sunlight exposure
  • The cable excellent for outdoor environments and is suitable for direct burial applications
  • Foil shielded with drain wire for reducing EMI/RFI noise in high-speed Ethernet networks
  • Temperature range: -40°C to +70°C; nominal jacket OD: 0.311"; nominal conductor OD: 0.047"

Application

  • Industrial, harsh or outdoor Ethernet
  • Punch-down applications
  • Direct burial applications
  • Manufacturing
  • PoE
Supplier's Site
C6 F/utp 23Sld Pe Blk 1Kft L-Com - 28AH1576 - Newark, An Avnet Company
Chicago, IL, United States
C6 F/utp 23Sld Pe Blk 1Kft L-Com
28AH1576
C6 F/utp 23Sld Pe Blk 1Kft L-Com 28AH1576
C6 F/UTP 23SLD PE BLK 1KFT

C6 F/UTP 23SLD PE BLK 1KFT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TOFC6-BLK 28AH1576
Product Name Category 6 Shielded PE Outdoor Direct Burial 23 AWG Solid, 1,000ft, Black C6 F/utp 23Sld Pe Blk 1Kft L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details