L-com, Inc. Category 5e Bulk Ethernet Cable, 4-Pair 24AWG Stranded 300V PoE, UTP Outdoor Industrial CMR-CMX PVC Jacket, Black, 1000 ft TOCISC5E-BLK-1000F

Description
In stock and ready to ship same day, L-com's Category 5e TOCISC5E-BLK line of outdoor, industrial bulk Ethernet cable is designed for extreme applications where rugged cables are required. This made in the USA family of cables features oil, moisture and ultra-violet (UV) resistant PVC jackets. With economical 4-pair, UTP construction and flexible 24AWG stranded conductors, TOCISC5E cables are well suited for PoE applications while maintaining good flexibility when compared to solid core cables. TOCISC5E-BLK-1000F will not break down when exposed to oil based lubricants such as those normally found in an industrial automation environment. The cable is also UL CMR (Riser) and CMX rated as well as FT4-IEEE 1202 and UL 1666 compliant so you don't need to choose between having a verified burn rating and rugged performance. TOCISC5E-1000F is a 1,000 foot increment of unterminated bulk cable and the jacket color is black. It is fit to be terminated with large OD RJ45, field termination and M12 connectors. TOCISC5E-BLK style cables are an excellent fit for outdoor networks, industrial and factory settings, transportation, mass transit, Mil-Tec, alarm systems and harsh environments like oil and gas. The CMR-CMX rating also means this cable can move freely between environments without having to be changed over as it is burn verified both indoors and out. This simplifies installations and keeps loss to a minimum as extra connections can be minimized or eliminated in your application. Contact the technical experts at L-com with your cable needs and make your purchase online today. Features USA made bulk Cat5e Ethernet cable with specialty 24AWG stranded conductors suitable for industrial and outdoor applications; 1,000ft length 4 pair UTP construction with Category 5e Ethernet compliancy that is suitable for PoE usage Outdoor and Industrial PVC jacket is resistant to oils, chemicals, moisture and UV (sun light) Cable maintains UL CMR Riser and CMX approvals as well as meets UL 1666 and FT4-IEEE 1202 burn ratings Overall cable OD: 0.234"; overall conductor OD: 0.039"; overall temp range: -40° to +75°C; overall voltage rating: 300V Application Outdoor or Industrial networks PoE use Harsh Environments such as Oil and Gas Between environments such as outside plant to inside plant Transportation
Description
In stock and ready to ship same day, L-com's Category 5e TOCISC5E-BLK line of outdoor, industrial bulk Ethernet cable is designed for extreme applications where rugged cables are required. This made in the USA family of cables features oil, moisture and ultra-violet (UV) resistant PVC jackets. With economical 4-pair, UTP construction and flexible 24AWG stranded conductors, TOCISC5E cables are well suited for PoE applications while maintaining good flexibility when compared to solid core cables. TOCISC5E-BLK-1000F will not break down when exposed to oil based lubricants such as those normally found in an industrial automation environment. The cable is also UL CMR (Riser) and CMX rated as well as FT4-IEEE 1202 and UL 1666 compliant so you don't need to choose between having a verified burn rating and rugged performance. TOCISC5E-1000F is a 1,000 foot increment of unterminated bulk cable and the jacket color is black. It is fit to be terminated with large OD RJ45, field termination and M12 connectors. TOCISC5E-BLK style cables are an excellent fit for outdoor networks, industrial and factory settings, transportation, mass transit, Mil-Tec, alarm systems and harsh environments like oil and gas. The CMR-CMX rating also means this cable can move freely between environments without having to be changed over as it is burn verified both indoors and out. This simplifies installations and keeps loss to a minimum as extra connections can be minimized or eliminated in your application. Contact the technical experts at L-com with your cable needs and make your purchase online today. Features USA made bulk Cat5e Ethernet cable with specialty 24AWG stranded conductors suitable for industrial and outdoor applications; 1,000ft length 4 pair UTP construction with Category 5e Ethernet compliancy that is suitable for PoE usage Outdoor and Industrial PVC jacket is resistant to oils, chemicals, moisture and UV (sun light) Cable maintains UL CMR Riser and CMX approvals as well as meets UL 1666 and FT4-IEEE 1202 burn ratings Overall cable OD: 0.234"; overall conductor OD: 0.039"; overall temp range: -40° to +75°C; overall voltage rating: 300V Application Outdoor or Industrial networks PoE use Harsh Environments such as Oil and Gas Between environments such as outside plant to inside plant Transportation

Suppliers

Company
Product
Description
Supplier Links
Category 5e Bulk Ethernet Cable, 4-Pair 24AWG Stranded 300V PoE, UTP Outdoor Industrial CMR-CMX PVC Jacket, Black, 1000 ft - TOCISC5E-BLK-1000F - L-com, Inc.
North Andover, MA, United States
Category 5e Bulk Ethernet Cable, 4-Pair 24AWG Stranded 300V PoE, UTP Outdoor Industrial CMR-CMX PVC Jacket, Black, 1000 ft
TOCISC5E-BLK-1000F
Category 5e Bulk Ethernet Cable, 4-Pair 24AWG Stranded 300V PoE, UTP Outdoor Industrial CMR-CMX PVC Jacket, Black, 1000 ft TOCISC5E-BLK-1000F
In stock and ready to ship same day, L-com's Category 5e TOCISC5E-BLK line of outdoor, industrial bulk Ethernet cable is designed for extreme applications where rugged cables are required. This made in the USA family of cables features oil, moisture and ultra-violet (UV) resistant PVC jackets. With economical 4-pair, UTP construction and flexible 24AWG stranded conductors, TOCISC5E cables are well suited for PoE applications while maintaining good flexibility when compared to solid core cables. TOCISC5E-BLK-1000F will not break down when exposed to oil based lubricants such as those normally found in an industrial automation environment. The cable is also UL CMR (Riser) and CMX rated as well as FT4-IEEE 1202 and UL 1666 compliant so you don't need to choose between having a verified burn rating and rugged performance. TOCISC5E-1000F is a 1,000 foot increment of unterminated bulk cable and the jacket color is black. It is fit to be terminated with large OD RJ45, field termination and M12 connectors. TOCISC5E-BLK style cables are an excellent fit for outdoor networks, industrial and factory settings, transportation, mass transit, Mil-Tec, alarm systems and harsh environments like oil and gas. The CMR-CMX rating also means this cable can move freely between environments without having to be changed over as it is burn verified both indoors and out. This simplifies installations and keeps loss to a minimum as extra connections can be minimized or eliminated in your application. Contact the technical experts at L-com with your cable needs and make your purchase online today. Features USA made bulk Cat5e Ethernet cable with specialty 24AWG stranded conductors suitable for industrial and outdoor applications; 1,000ft length 4 pair UTP construction with Category 5e Ethernet compliancy that is suitable for PoE usage Outdoor and Industrial PVC jacket is resistant to oils, chemicals, moisture and UV (sun light) Cable maintains UL CMR Riser and CMX approvals as well as meets UL 1666 and FT4-IEEE 1202 burn ratings Overall cable OD: 0.234"; overall conductor OD: 0.039"; overall temp range: -40° to +75°C; overall voltage rating: 300V Application Outdoor or Industrial networks PoE use Harsh Environments such as Oil and Gas Between environments such as outside plant to inside plant Transportation

In stock and ready to ship same day, L-com's Category 5e TOCISC5E-BLK line of outdoor, industrial bulk Ethernet cable is designed for extreme applications where rugged cables are required. This made in the USA family of cables features oil, moisture and ultra-violet (UV) resistant PVC jackets. With economical 4-pair, UTP construction and flexible 24AWG stranded conductors, TOCISC5E cables are well suited for PoE applications while maintaining good flexibility when compared to solid core cables. TOCISC5E-BLK-1000F will not break down when exposed to oil based lubricants such as those normally found in an industrial automation environment. The cable is also UL CMR (Riser) and CMX rated as well as FT4-IEEE 1202 and UL 1666 compliant so you don't need to choose between having a verified burn rating and rugged performance. TOCISC5E-1000F is a 1,000 foot increment of unterminated bulk cable and the jacket color is black. It is fit to be terminated with large OD RJ45, field termination and M12 connectors. TOCISC5E-BLK style cables are an excellent fit for outdoor networks, industrial and factory settings, transportation, mass transit, Mil-Tec, alarm systems and harsh environments like oil and gas. The CMR-CMX rating also means this cable can move freely between environments without having to be changed over as it is burn verified both indoors and out. This simplifies installations and keeps loss to a minimum as extra connections can be minimized or eliminated in your application. Contact the technical experts at L-com with your cable needs and make your purchase online today.

Features

  • USA made bulk Cat5e Ethernet cable with specialty 24AWG stranded conductors suitable for industrial and outdoor applications; 1,000ft length
  • 4 pair UTP construction with Category 5e Ethernet compliancy that is suitable for PoE usage
  • Outdoor and Industrial PVC jacket is resistant to oils, chemicals, moisture and UV (sun light)
  • Cable maintains UL CMR Riser and CMX approvals as well as meets UL 1666 and FT4-IEEE 1202 burn ratings
  • Overall cable OD: 0.234"; overall conductor OD: 0.039"; overall temp range: -40° to +75°C; overall voltage rating: 300V

Application

  • Outdoor or Industrial networks
  • PoE use
  • Harsh Environments such as Oil and Gas
  • Between environments such as outside plant to inside plant
  • Transportation
Supplier's Site
Bulk C5E 4P Utp Poe 24Str Cmr-Cmx Pvc Blk 1Kft L-Com - 23AK8882 - Newark, An Avnet Company
Chicago, IL, United States
Bulk C5E 4P Utp Poe 24Str Cmr-Cmx Pvc Blk 1Kft L-Com
23AK8882
Bulk C5E 4P Utp Poe 24Str Cmr-Cmx Pvc Blk 1Kft L-Com 23AK8882
BULK C5E 4P UTP POE 24STR CMR-CMX PVC BLK 1KFT

BULK C5E 4P UTP POE 24STR CMR-CMX PVC BLK 1KFT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Ethernet Cables Cable Assemblies
Product Number TOCISC5E-BLK-1000F 23AK8882
Product Name Category 5e Bulk Ethernet Cable, 4-Pair 24AWG Stranded 300V PoE, UTP Outdoor Industrial CMR-CMX PVC Jacket, Black, 1000 ft Bulk C5E 4P Utp Poe 24Str Cmr-Cmx Pvc Blk 1Kft L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug to XH Macro-Hook and Alligator, Twisted Pair Test Cable - 3051XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6066A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,silicone rubber jacket,white,flexible
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details