L-com, Inc. Category 5E Bulk Cable, SF/UTP Double Shielded 4-Pair 24AWG Solid Conductor PVC Gray, 500FT TFSC2004-500

Description
For Protection against EMI/RFI interference, L-com's High-Performance Double Shielded Category rated bulk cable is the perfect choice. Featuring an aluminized polyester shield plus a braid and drain wire, this cable is designed to protect from EMI/RFI while maintaining high performance data transmission characteristics. Solid conductors are excellent for IDC jacks and premise wiring and are also suitable to be connectorized. Ensure the protection of your investment by utilizing this L-com exclusive cable. Talk to us about your project today! Features Double shielded (foil plus braid) Cat5e bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks EIA568 color-coded for compatibility with standard installations Solid conductors terminate easily into standard IDC connectors and panels Nominal cable diameter of 0.256" (6.5mm); Nominal conductor insulation OD of 0.043" (1.09mm) Application LAN Premise wiring Patch Cord Assembly Voice/Video/Data IEE 802.3an
Description
For Protection against EMI/RFI interference, L-com's High-Performance Double Shielded Category rated bulk cable is the perfect choice. Featuring an aluminized polyester shield plus a braid and drain wire, this cable is designed to protect from EMI/RFI while maintaining high performance data transmission characteristics. Solid conductors are excellent for IDC jacks and premise wiring and are also suitable to be connectorized. Ensure the protection of your investment by utilizing this L-com exclusive cable. Talk to us about your project today! Features Double shielded (foil plus braid) Cat5e bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks EIA568 color-coded for compatibility with standard installations Solid conductors terminate easily into standard IDC connectors and panels Nominal cable diameter of 0.256" (6.5mm); Nominal conductor insulation OD of 0.043" (1.09mm) Application LAN Premise wiring Patch Cord Assembly Voice/Video/Data IEE 802.3an

Suppliers

Company
Product
Description
Supplier Links
Category 5E Bulk Cable, SF/UTP Double Shielded 4-Pair 24AWG Solid Conductor PVC Gray, 500FT - TFSC2004-500 - L-com, Inc.
North Andover, MA, United States
Category 5E Bulk Cable, SF/UTP Double Shielded 4-Pair 24AWG Solid Conductor PVC Gray, 500FT
TFSC2004-500
Category 5E Bulk Cable, SF/UTP Double Shielded 4-Pair 24AWG Solid Conductor PVC Gray, 500FT TFSC2004-500
For Protection against EMI/RFI interference, L-com's High-Performance Double Shielded Category rated bulk cable is the perfect choice. Featuring an aluminized polyester shield plus a braid and drain wire, this cable is designed to protect from EMI/RFI while maintaining high performance data transmission characteristics. Solid conductors are excellent for IDC jacks and premise wiring and are also suitable to be connectorized. Ensure the protection of your investment by utilizing this L-com exclusive cable. Talk to us about your project today! Features Double shielded (foil plus braid) Cat5e bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks EIA568 color-coded for compatibility with standard installations Solid conductors terminate easily into standard IDC connectors and panels Nominal cable diameter of 0.256" (6.5mm); Nominal conductor insulation OD of 0.043" (1.09mm) Application LAN Premise wiring Patch Cord Assembly Voice/Video/Data IEE 802.3an

For Protection against EMI/RFI interference, L-com's High-Performance Double Shielded Category rated bulk cable is the perfect choice. Featuring an aluminized polyester shield plus a braid and drain wire, this cable is designed to protect from EMI/RFI while maintaining high performance data transmission characteristics. Solid conductors are excellent for IDC jacks and premise wiring and are also suitable to be connectorized. Ensure the protection of your investment by utilizing this L-com exclusive cable. Talk to us about your project today!

Features

  • Double shielded (foil plus braid) Cat5e bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks
  • EIA568 color-coded for compatibility with standard installations
  • Solid conductors terminate easily into standard IDC connectors and panels
  • Nominal cable diameter of 0.256" (6.5mm); Nominal conductor insulation OD of 0.043" (1.09mm)

Application

  • LAN
  • Premise wiring
  • Patch Cord Assembly
  • Voice/Video/Data
  • IEE 802.3an
Supplier's Site
C5E Sf/utp 24Sld Pvc Gry 500Ft L-Com - 23AK8830 - Newark, An Avnet Company
Chicago, IL, United States
C5E Sf/utp 24Sld Pvc Gry 500Ft L-Com
23AK8830
C5E Sf/utp 24Sld Pvc Gry 500Ft L-Com 23AK8830
C5E SF/UTP 24SLD PVC GRY 500FT

C5E SF/UTP 24SLD PVC GRY 500FT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number TFSC2004-500 23AK8830
Product Name Category 5E Bulk Cable, SF/UTP Double Shielded 4-Pair 24AWG Solid Conductor PVC Gray, 500FT C5E Sf/utp 24Sld Pvc Gry 500Ft L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB 3.0 Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB
Gender Male-Male
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details