Qualtek Electronics Corp. Power, Line Cables and Extension Cords 377003-E01

Description
8.20' (2.50m) Power Cord Black SEV 1011, 3 pos To Cable H05VV-F
Request a Quote Datasheet
Description
8.20' (2.50m) Power Cord Black SEV 1011, 3 pos To Cable H05VV-F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q409-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q409-ND
Power, Line Cables and Extension Cords Q409-ND
8.20' (2.50m) Power Cord Black SEV 1011, 3 pos To Cable H05VV-F

8.20' (2.50m) Power Cord Black SEV 1011, 3 pos To Cable H05VV-F

Buy Now Datasheet
Power Cord, Sev 1011 Plug-Free End, 2.5M; Connector To Connector Qualtek Electronics - 17B6737 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Sev 1011 Plug-Free End, 2.5M; Connector To Connector Qualtek Electronics
17B6737
Power Cord, Sev 1011 Plug-Free End, 2.5M; Connector To Connector Qualtek Electronics 17B6737
POWER CORD, SEV 1011 PLUG-FREE END, 2.5M; Connector to Connector:SEV 1011 Plug to Free End; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:98.43" RoHS Compliant: Yes

POWER CORD, SEV 1011 PLUG-FREE END, 2.5M; Connector to Connector:SEV 1011 Plug to Free End; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:98.43" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number Q409-ND 17B6737
Product Name Power, Line Cables and Extension Cords Power Cord, Sev 1011 Plug-Free End, 2.5M; Connector To Connector Qualtek Electronics
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm) 8.2 ft (25 dm)
Connector Type SEV 1011, 3 pos SEV 1011 Plug to Free End
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 24.61 ft (75 dm)
View Details
Male BNC Coaxial Test Cable RG58C/U to X100W Mini-Hook and Alligator Clip - 1021 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Safety-Fieldboxes - SFB Pre-wired cable and connecting cables - M12-IE Pre-wired cable - M12-IE - AIE-S4P-M12/RJ45-S-G-5M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details