L-com, Inc. Cat6A F/UTP CMR 28AWG 4-Pair Stranded Slim-Line Blue, 1KFT TFC628A-BL

Description
L-com's slim-line Ethernet bulk cables are the ideal solution for high density patching applications. These cables feature a patent-pending spline-free design to reduce their diameter and 28AWG stranded conductors making them a perfect solution for applications that require a smaller, more flexible cable than a standard patch cord. A performance rating of Category 6A allows these cables to support data rates of up to 10Gbps for demanding high-speed voice, video and data applications. Available with either a Riser (CMR) rated PVC jacket, a dual rated CM-LSZH (low smoke zero halogen) jacket or a high temperature +105°C CMP Plenum rated jacket. Order online today. Features 38% smaller cross sectional area and a 33% reduction in weight compared to standard patch cable is smaller, more flexible to improve cable density and provide less cross-section area promoting air flow and rack ventilation Meets Category 6A plug to plug electrical and transmission parameters up to 56 meters (184 ft) Foil Shielded (F/UTP) with drain wire design for EMI/RFI protection Nominal cable OD of 0.186"; Nominal conductor/insulation OD of 0.031"; The recommended RJ45 plug for this C6A F/UTP 28AWG slim-line cable is TSP8028C6A Application Data centers and enterprise communications High-density patching Confined space patching High-speed Ethernet transmission 10Gbps high-speed voice, video and data applications
Description
L-com's slim-line Ethernet bulk cables are the ideal solution for high density patching applications. These cables feature a patent-pending spline-free design to reduce their diameter and 28AWG stranded conductors making them a perfect solution for applications that require a smaller, more flexible cable than a standard patch cord. A performance rating of Category 6A allows these cables to support data rates of up to 10Gbps for demanding high-speed voice, video and data applications. Available with either a Riser (CMR) rated PVC jacket, a dual rated CM-LSZH (low smoke zero halogen) jacket or a high temperature +105°C CMP Plenum rated jacket. Order online today. Features 38% smaller cross sectional area and a 33% reduction in weight compared to standard patch cable is smaller, more flexible to improve cable density and provide less cross-section area promoting air flow and rack ventilation Meets Category 6A plug to plug electrical and transmission parameters up to 56 meters (184 ft) Foil Shielded (F/UTP) with drain wire design for EMI/RFI protection Nominal cable OD of 0.186"; Nominal conductor/insulation OD of 0.031"; The recommended RJ45 plug for this C6A F/UTP 28AWG slim-line cable is TSP8028C6A Application Data centers and enterprise communications High-density patching Confined space patching High-speed Ethernet transmission 10Gbps high-speed voice, video and data applications

Suppliers

Company
Product
Description
Supplier Links
Cat6A F/UTP CMR 28AWG 4-Pair Stranded Slim-Line Blue, 1KFT - TFC628A-BL - L-com, Inc.
North Andover, MA, United States
Cat6A F/UTP CMR 28AWG 4-Pair Stranded Slim-Line Blue, 1KFT
TFC628A-BL
Cat6A F/UTP CMR 28AWG 4-Pair Stranded Slim-Line Blue, 1KFT TFC628A-BL
L-com's slim-line Ethernet bulk cables are the ideal solution for high density patching applications. These cables feature a patent-pending spline-free design to reduce their diameter and 28AWG stranded conductors making them a perfect solution for applications that require a smaller, more flexible cable than a standard patch cord. A performance rating of Category 6A allows these cables to support data rates of up to 10Gbps for demanding high-speed voice, video and data applications. Available with either a Riser (CMR) rated PVC jacket, a dual rated CM-LSZH (low smoke zero halogen) jacket or a high temperature +105°C CMP Plenum rated jacket. Order online today. Features 38% smaller cross sectional area and a 33% reduction in weight compared to standard patch cable is smaller, more flexible to improve cable density and provide less cross-section area promoting air flow and rack ventilation Meets Category 6A plug to plug electrical and transmission parameters up to 56 meters (184 ft) Foil Shielded (F/UTP) with drain wire design for EMI/RFI protection Nominal cable OD of 0.186"; Nominal conductor/insulation OD of 0.031"; The recommended RJ45 plug for this C6A F/UTP 28AWG slim-line cable is TSP8028C6A Application Data centers and enterprise communications High-density patching Confined space patching High-speed Ethernet transmission 10Gbps high-speed voice, video and data applications

L-com's slim-line Ethernet bulk cables are the ideal solution for high density patching applications. These cables feature a patent-pending spline-free design to reduce their diameter and 28AWG stranded conductors making them a perfect solution for applications that require a smaller, more flexible cable than a standard patch cord. A performance rating of Category 6A allows these cables to support data rates of up to 10Gbps for demanding high-speed voice, video and data applications. Available with either a Riser (CMR) rated PVC jacket, a dual rated CM-LSZH (low smoke zero halogen) jacket or a high temperature +105°C CMP Plenum rated jacket. Order online today.

Features

  • 38% smaller cross sectional area and a 33% reduction in weight compared to standard patch cable is smaller, more flexible to improve cable density and provide less cross-section area promoting air flow and rack ventilation
  • Meets Category 6A plug to plug electrical and transmission parameters up to 56 meters (184 ft)
  • Foil Shielded (F/UTP) with drain wire design for EMI/RFI protection
  • Nominal cable OD of 0.186"; Nominal conductor/insulation OD of 0.031"; The recommended RJ45 plug for this C6A F/UTP 28AWG slim-line cable is TSP8028C6A

Application

  • Data centers and enterprise communications
  • High-density patching
  • Confined space patching
  • High-speed Ethernet transmission
  • 10Gbps high-speed voice, video and data applications
Supplier's Site
C6A F/utp 4Pr/28 Str Pvc Bl 1Kft L-Com - 23AK8802 - Newark, An Avnet Company
Chicago, IL, United States
C6A F/utp 4Pr/28 Str Pvc Bl 1Kft L-Com
23AK8802
C6A F/utp 4Pr/28 Str Pvc Bl 1Kft L-Com 23AK8802
C6A F/UTP 4PR/28 STR PVC BL 1KFT

C6A F/UTP 4PR/28 STR PVC BL 1KFT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TFC628A-BL 23AK8802
Product Name Cat6A F/UTP CMR 28AWG 4-Pair Stranded Slim-Line Blue, 1KFT C6A F/utp 4Pr/28 Str Pvc Bl 1Kft L-Com
Application LAN / Ethernet; Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details