L-com, Inc. Category 5e Shielded PE Outdoor Aerial Messenger Fig8 24 AWG 4-Pair Solid, 1,000ft, Black TFAC5-BLK

Description
The L-com's shielded outdoor Ethernet cables are designed for outdoor applications. The jackets are water proof and UV resistant with a CMX burn rating. A foil shield and drain wire help filter unwanted EMI/RFI interference. Cables are rated for Category 5e applications. Additional features include 24 AWG solid conductors which are excellent for punch-down and PoE/PoE+ applications, standard TIA/EIA wiring and an operating temperature up to 70°C. Available in 1,000 ft reels. Two versions available: Round Direct Burial capable and Figure-8 style Aerial Messenger. Choose the best for your application and order online today! Features Foil Shielded (F/UTP) Category 5e Outdoor Ethernet Cable, Figure 8 style Aerial with Galvanized steel messenger PE jacket material is UV and moisture protected against damage due to sunlight (UV) exposure and water Foil shielded with drain wire for reducing EMI/RFI noise in high-speed Ethernet networks CMX and IEC-332-1 Flame Rating; Temp range: -40° to +70°C EIA568 color-coded for compatibility with standard installations Application Outdoor Ethernet Networks Harsh environment Campus networking PoE and PoE+ Aerial applications
Datasheet
Description
The L-com's shielded outdoor Ethernet cables are designed for outdoor applications. The jackets are water proof and UV resistant with a CMX burn rating. A foil shield and drain wire help filter unwanted EMI/RFI interference. Cables are rated for Category 5e applications. Additional features include 24 AWG solid conductors which are excellent for punch-down and PoE/PoE+ applications, standard TIA/EIA wiring and an operating temperature up to 70°C. Available in 1,000 ft reels. Two versions available: Round Direct Burial capable and Figure-8 style Aerial Messenger. Choose the best for your application and order online today! Features Foil Shielded (F/UTP) Category 5e Outdoor Ethernet Cable, Figure 8 style Aerial with Galvanized steel messenger PE jacket material is UV and moisture protected against damage due to sunlight (UV) exposure and water Foil shielded with drain wire for reducing EMI/RFI noise in high-speed Ethernet networks CMX and IEC-332-1 Flame Rating; Temp range: -40° to +70°C EIA568 color-coded for compatibility with standard installations Application Outdoor Ethernet Networks Harsh environment Campus networking PoE and PoE+ Aerial applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Category 5e Shielded PE Outdoor Aerial Messenger Fig8 24 AWG 4-Pair Solid, 1,000ft, Black - TFAC5-BLK - L-com, Inc.
North Andover, MA, United States
Category 5e Shielded PE Outdoor Aerial Messenger Fig8 24 AWG 4-Pair Solid, 1,000ft, Black
TFAC5-BLK
Category 5e Shielded PE Outdoor Aerial Messenger Fig8 24 AWG 4-Pair Solid, 1,000ft, Black TFAC5-BLK
The L-com's shielded outdoor Ethernet cables are designed for outdoor applications. The jackets are water proof and UV resistant with a CMX burn rating. A foil shield and drain wire help filter unwanted EMI/RFI interference. Cables are rated for Category 5e applications. Additional features include 24 AWG solid conductors which are excellent for punch-down and PoE/PoE+ applications, standard TIA/EIA wiring and an operating temperature up to 70°C. Available in 1,000 ft reels. Two versions available: Round Direct Burial capable and Figure-8 style Aerial Messenger. Choose the best for your application and order online today! Features Foil Shielded (F/UTP) Category 5e Outdoor Ethernet Cable, Figure 8 style Aerial with Galvanized steel messenger PE jacket material is UV and moisture protected against damage due to sunlight (UV) exposure and water Foil shielded with drain wire for reducing EMI/RFI noise in high-speed Ethernet networks CMX and IEC-332-1 Flame Rating; Temp range: -40° to +70°C EIA568 color-coded for compatibility with standard installations Application Outdoor Ethernet Networks Harsh environment Campus networking PoE and PoE+ Aerial applications

The L-com's shielded outdoor Ethernet cables are designed for outdoor applications. The jackets are water proof and UV resistant with a CMX burn rating. A foil shield and drain wire help filter unwanted EMI/RFI interference. Cables are rated for Category 5e applications. Additional features include 24 AWG solid conductors which are excellent for punch-down and PoE/PoE+ applications, standard TIA/EIA wiring and an operating temperature up to 70°C. Available in 1,000 ft reels. Two versions available: Round Direct Burial capable and Figure-8 style Aerial Messenger. Choose the best for your application and order online today!

Features

  • Foil Shielded (F/UTP) Category 5e Outdoor Ethernet Cable, Figure 8 style Aerial with Galvanized steel messenger
  • PE jacket material is UV and moisture protected against damage due to sunlight (UV) exposure and water
  • Foil shielded with drain wire for reducing EMI/RFI noise in high-speed Ethernet networks
  • CMX and IEC-332-1 Flame Rating; Temp range: -40° to +70°C
  • EIA568 color-coded for compatibility with standard installations

Application

  • Outdoor Ethernet Networks
  • Harsh environment
  • Campus networking
  • PoE and PoE+
  • Aerial applications
Supplier's Site
Category 5E Shielded Pe Outdoor Aerial Messenger Fig8 24 Awg 4-Pair Solid, 1,000Ft, Black Rohs Compliant L-Com - 02AH4074 - Newark, An Avnet Company
Chicago, IL, United States
Category 5E Shielded Pe Outdoor Aerial Messenger Fig8 24 Awg 4-Pair Solid, 1,000Ft, Black Rohs Compliant L-Com
02AH4074
Category 5E Shielded Pe Outdoor Aerial Messenger Fig8 24 Awg 4-Pair Solid, 1,000Ft, Black Rohs Compliant L-Com 02AH4074
CATEGORY 5E SHIELDED PE OUTDOOR AERIAL MESSENGER FIG8 24 AWG 4-PAIR SOLID, 1,000FT, BLACK ROHS COMPLIANT: YES

CATEGORY 5E SHIELDED PE OUTDOOR AERIAL MESSENGER FIG8 24 AWG 4-PAIR SOLID, 1,000FT, BLACK ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TFAC5-BLK 02AH4074
Product Name Category 5e Shielded PE Outdoor Aerial Messenger Fig8 24 AWG 4-Pair Solid, 1,000ft, Black Category 5E Shielded Pe Outdoor Aerial Messenger Fig8 24 Awg 4-Pair Solid, 1,000Ft, Black Rohs Compliant L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details