L-com, Inc. Cat 6 UTP CMR 28AWG 4-Pair Stranded Slim-Line Blue, 1KFT TC628-BL

Description
L-com's slim-line Ethernet bulk cables are the ideal solution for high density patching applications. These cables feature a patent-pending spline-free design to reduce their diameter and 28AWG stranded conductors making them a perfect solution for applications that require a smaller, more flexible cable than a standard patch cord. A performance rating of Category 6 allows these cables to support data rates for demanding high-speed voice, video and data applications. Available with either a Riser (CMR) rated PVC jacket or a dual rated CM-LSZH (low smoke zero halogen) jacket. Order online today. Features 38% smaller cross sectional area and a 33% reduction in weight compared to standard patch cable is smaller, more flexible to improve cable density and provide less cross-section area promoting air flow and rack ventilation CMR (riser) rated PVC jacket with temp range of -20° to 75°C Meets Category 6 plug to plug electrical and transmission parameters up to 53 meters (174 ft) Unshielded (UTP) construction Nominal cable OD of 0.155"; Nominal conductor/insulation OD of 0.0245"; The recommended RJ45 plug for this C6 UTP 28AWG slim-line cable is TSP8028C6 Application Data centers and enterprise communications High-density patching Confined space patching High-speed Ethernet transmission High-speed voice, video and data applications
Description
L-com's slim-line Ethernet bulk cables are the ideal solution for high density patching applications. These cables feature a patent-pending spline-free design to reduce their diameter and 28AWG stranded conductors making them a perfect solution for applications that require a smaller, more flexible cable than a standard patch cord. A performance rating of Category 6 allows these cables to support data rates for demanding high-speed voice, video and data applications. Available with either a Riser (CMR) rated PVC jacket or a dual rated CM-LSZH (low smoke zero halogen) jacket. Order online today. Features 38% smaller cross sectional area and a 33% reduction in weight compared to standard patch cable is smaller, more flexible to improve cable density and provide less cross-section area promoting air flow and rack ventilation CMR (riser) rated PVC jacket with temp range of -20° to 75°C Meets Category 6 plug to plug electrical and transmission parameters up to 53 meters (174 ft) Unshielded (UTP) construction Nominal cable OD of 0.155"; Nominal conductor/insulation OD of 0.0245"; The recommended RJ45 plug for this C6 UTP 28AWG slim-line cable is TSP8028C6 Application Data centers and enterprise communications High-density patching Confined space patching High-speed Ethernet transmission High-speed voice, video and data applications

Suppliers

Company
Product
Description
Supplier Links
Cat 6 UTP CMR 28AWG 4-Pair Stranded Slim-Line Blue, 1KFT - TC628-BL - L-com, Inc.
North Andover, MA, United States
Cat 6 UTP CMR 28AWG 4-Pair Stranded Slim-Line Blue, 1KFT
TC628-BL
Cat 6 UTP CMR 28AWG 4-Pair Stranded Slim-Line Blue, 1KFT TC628-BL
L-com's slim-line Ethernet bulk cables are the ideal solution for high density patching applications. These cables feature a patent-pending spline-free design to reduce their diameter and 28AWG stranded conductors making them a perfect solution for applications that require a smaller, more flexible cable than a standard patch cord. A performance rating of Category 6 allows these cables to support data rates for demanding high-speed voice, video and data applications. Available with either a Riser (CMR) rated PVC jacket or a dual rated CM-LSZH (low smoke zero halogen) jacket. Order online today. Features 38% smaller cross sectional area and a 33% reduction in weight compared to standard patch cable is smaller, more flexible to improve cable density and provide less cross-section area promoting air flow and rack ventilation CMR (riser) rated PVC jacket with temp range of -20° to 75°C Meets Category 6 plug to plug electrical and transmission parameters up to 53 meters (174 ft) Unshielded (UTP) construction Nominal cable OD of 0.155"; Nominal conductor/insulation OD of 0.0245"; The recommended RJ45 plug for this C6 UTP 28AWG slim-line cable is TSP8028C6 Application Data centers and enterprise communications High-density patching Confined space patching High-speed Ethernet transmission High-speed voice, video and data applications

L-com's slim-line Ethernet bulk cables are the ideal solution for high density patching applications. These cables feature a patent-pending spline-free design to reduce their diameter and 28AWG stranded conductors making them a perfect solution for applications that require a smaller, more flexible cable than a standard patch cord. A performance rating of Category 6 allows these cables to support data rates for demanding high-speed voice, video and data applications. Available with either a Riser (CMR) rated PVC jacket or a dual rated CM-LSZH (low smoke zero halogen) jacket. Order online today.

Features

  • 38% smaller cross sectional area and a 33% reduction in weight compared to standard patch cable is smaller, more flexible to improve cable density and provide less cross-section area promoting air flow and rack ventilation
  • CMR (riser) rated PVC jacket with temp range of -20° to 75°C
  • Meets Category 6 plug to plug electrical and transmission parameters up to 53 meters (174 ft)
  • Unshielded (UTP) construction
  • Nominal cable OD of 0.155"; Nominal conductor/insulation OD of 0.0245"; The recommended RJ45 plug for this C6 UTP 28AWG slim-line cable is TSP8028C6

Application

  • Data centers and enterprise communications
  • High-density patching
  • Confined space patching
  • High-speed Ethernet transmission
  • High-speed voice, video and data applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number TC628-BL
Product Name Cat 6 UTP CMR 28AWG 4-Pair Stranded Slim-Line Blue, 1KFT
Application LAN / Ethernet; Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details