L-com, Inc. 2.2-5 Female Low PIM Connector Solder Attachment for TFT-402, TFT-402-LF TC-402-225F-LP-LC

Description
L-com's 2.2-5 Female Low PIM Connector Solder Attachment for TFT-402, TFT-402-LF uses a solder/solder attachment method. This 2.2-5 connector is one of the many RF coaxial connectors available in L-com's product line and like all our products, ships the same day of purchase. Our 2.2-5 Female connector operates up to a maximum frequency of 6 GHz. The specifications and a basic dimensional drawing for TC-402-225F-LP-LC 2.2-5 Female can be found in this datasheet PDF. L-com's portfolio of RF and microwave connectors allows users to choose from a large number of options when building connectorized cable assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, to connectivity with test equipment or as part of a system installation. In addition to our offering of RF connectors and coaxial cable, L-com also offers both standard and custom cable assemblies to fit your specific needs. Features Operating Frequency up to 6 GHz VSWR Rating of 1.3:1 PIM levels better than -160 dBc Beryllium Copper Contact with 200 µin Silver Plating Application General Purpose Test Wireless Communications Custom Cable Assemblies Low PIM Applications Distributed Antenna Systems (DAS)
Datasheet
Description
L-com's 2.2-5 Female Low PIM Connector Solder Attachment for TFT-402, TFT-402-LF uses a solder/solder attachment method. This 2.2-5 connector is one of the many RF coaxial connectors available in L-com's product line and like all our products, ships the same day of purchase. Our 2.2-5 Female connector operates up to a maximum frequency of 6 GHz. The specifications and a basic dimensional drawing for TC-402-225F-LP-LC 2.2-5 Female can be found in this datasheet PDF. L-com's portfolio of RF and microwave connectors allows users to choose from a large number of options when building connectorized cable assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, to connectivity with test equipment or as part of a system installation. In addition to our offering of RF connectors and coaxial cable, L-com also offers both standard and custom cable assemblies to fit your specific needs. Features Operating Frequency up to 6 GHz VSWR Rating of 1.3:1 PIM levels better than -160 dBc Beryllium Copper Contact with 200 µin Silver Plating Application General Purpose Test Wireless Communications Custom Cable Assemblies Low PIM Applications Distributed Antenna Systems (DAS)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2-5 Female Low PIM Connector Solder Attachment for TFT-402, TFT-402-LF - TC-402-225F-LP-LC - L-com, Inc.
North Andover, MA, United States
2.2-5 Female Low PIM Connector Solder Attachment for TFT-402, TFT-402-LF
TC-402-225F-LP-LC
2.2-5 Female Low PIM Connector Solder Attachment for TFT-402, TFT-402-LF TC-402-225F-LP-LC
L-com's 2.2-5 Female Low PIM Connector Solder Attachment for TFT-402, TFT-402-LF uses a solder/solder attachment method. This 2.2-5 connector is one of the many RF coaxial connectors available in L-com's product line and like all our products, ships the same day of purchase. Our 2.2-5 Female connector operates up to a maximum frequency of 6 GHz. The specifications and a basic dimensional drawing for TC-402-225F-LP-LC 2.2-5 Female can be found in this datasheet PDF. L-com's portfolio of RF and microwave connectors allows users to choose from a large number of options when building connectorized cable assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, to connectivity with test equipment or as part of a system installation. In addition to our offering of RF connectors and coaxial cable, L-com also offers both standard and custom cable assemblies to fit your specific needs. Features Operating Frequency up to 6 GHz VSWR Rating of 1.3:1 PIM levels better than -160 dBc Beryllium Copper Contact with 200 µin Silver Plating Application General Purpose Test Wireless Communications Custom Cable Assemblies Low PIM Applications Distributed Antenna Systems (DAS)

L-com's 2.2-5 Female Low PIM Connector Solder Attachment for TFT-402, TFT-402-LF uses a solder/solder attachment method. This 2.2-5 connector is one of the many RF coaxial connectors available in L-com's product line and like all our products, ships the same day of purchase. Our 2.2-5 Female connector operates up to a maximum frequency of 6 GHz.

The specifications and a basic dimensional drawing for TC-402-225F-LP-LC 2.2-5 Female can be found in this datasheet PDF. L-com's portfolio of RF and microwave connectors allows users to choose from a large number of options when building connectorized cable assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, to connectivity with test equipment or as part of a system installation. In addition to our offering of RF connectors and coaxial cable, L-com also offers both standard and custom cable assemblies to fit your specific needs.

Features

  • Operating Frequency up to 6 GHz
  • VSWR Rating of 1.3:1
  • PIM levels better than -160 dBc
  • Beryllium Copper Contact with 200 µin Silver Plating

Application

  • General Purpose Test
  • Wireless Communications
  • Custom Cable Assemblies
  • Low PIM Applications
  • Distributed Antenna Systems (DAS)
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number TC-402-225F-LP-LC
Product Name 2.2-5 Female Low PIM Connector Solder Attachment for TFT-402, TFT-402-LF
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Interconnect Input/Output Connectors - Circular Connectors Type 849-01 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190005 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
C55 Connectors: High Density Micro Circular -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
View Details