L-com, Inc. Telebyte RS232 to Current Loop Converter (Includes Power Supply) TB65A

Description
The TB65A is a small, versatile, RS232 to current loop converter for use with teletypes or computers providing local terminal input via a 20mA (or 60mA) current loop. The TB65A includes a wall-mounted transformer and internal power supply circutry. Additionally the TB65A provides switch selection of all RS232 operating modes including: Half Duplex - Passive Loop, Half Duplex - Active Loop, Full Duplex - Passive Loop, and Full Duplex - Active Loop. This product will drive 20mA and accept 20mA or 60mA loop currents and operates from DC to 9.6 Kbps. Features Will accept 20mA or 60mA loop currents. Operates in any of the standard RS232 settings. Includes wall mounted transformer. Application Serial connections Industrial networking RS232 applications
Description
The TB65A is a small, versatile, RS232 to current loop converter for use with teletypes or computers providing local terminal input via a 20mA (or 60mA) current loop. The TB65A includes a wall-mounted transformer and internal power supply circutry. Additionally the TB65A provides switch selection of all RS232 operating modes including: Half Duplex - Passive Loop, Half Duplex - Active Loop, Full Duplex - Passive Loop, and Full Duplex - Active Loop. This product will drive 20mA and accept 20mA or 60mA loop currents and operates from DC to 9.6 Kbps. Features Will accept 20mA or 60mA loop currents. Operates in any of the standard RS232 settings. Includes wall mounted transformer. Application Serial connections Industrial networking RS232 applications

Suppliers

Company
Product
Description
Supplier Links
Telebyte RS232 to Current Loop Converter (Includes Power Supply) - TB65A - L-com, Inc.
North Andover, MA, United States
Telebyte RS232 to Current Loop Converter (Includes Power Supply)
TB65A
Telebyte RS232 to Current Loop Converter (Includes Power Supply) TB65A
The TB65A is a small, versatile, RS232 to current loop converter for use with teletypes or computers providing local terminal input via a 20mA (or 60mA) current loop. The TB65A includes a wall-mounted transformer and internal power supply circutry. Additionally the TB65A provides switch selection of all RS232 operating modes including: Half Duplex - Passive Loop, Half Duplex - Active Loop, Full Duplex - Passive Loop, and Full Duplex - Active Loop. This product will drive 20mA and accept 20mA or 60mA loop currents and operates from DC to 9.6 Kbps. Features Will accept 20mA or 60mA loop currents. Operates in any of the standard RS232 settings. Includes wall mounted transformer. Application Serial connections Industrial networking RS232 applications

The TB65A is a small, versatile, RS232 to current loop converter for use with teletypes or computers providing local terminal input via a 20mA (or 60mA) current loop. The TB65A includes a wall-mounted transformer and internal power supply circutry. Additionally the TB65A provides switch selection of all RS232 operating modes including: Half Duplex - Passive Loop, Half Duplex - Active Loop, Full Duplex - Passive Loop, and Full Duplex - Active Loop. This product will drive 20mA and accept 20mA or 60mA loop currents and operates from DC to 9.6 Kbps.

Features

  • Will accept 20mA or 60mA loop currents.
  • Operates in any of the standard RS232 settings.
  • Includes wall mounted transformer.

Application

  • Serial connections
  • Industrial networking
  • RS232 applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Media Converters
Product Number TB65A
Product Name Telebyte RS232 to Current Loop Converter (Includes Power Supply)
Network RS-232/422/485
Unlock Full Specs
to access all available technical data

Similar Products

Serial to Fiber Media Converters - IRF-631 - Volktek Corporation
Specs
Form Factor Module
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network Multimode Fiber
View Details
Ethernet / LWL P-P-Coupler - ethernet-lwl-p-p-coupler - BARTEC
Specs
Operating Temperature -31.67 to 15.56 C (-25 to 60 F)
View Details
Displayport Male To HDMI Male 4K Converter -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Form Factor Module
Network HDMI Male 4K
View Details
Ethernet Media Converters - 7898144 - RS Components, Ltd.
Specs
Operating Temperature 60 C (140 F)
Connector Ethernet 10 Baset, 100 BaseTX
View Details