L-com, Inc. RJ45 (8x8) Surface Mount Jack, PCB Solder Post 90° Version, 30um Contact Plating, Black SMJ-RJ4590

Description
RJ45 (8x8) surface mount jacks are available in Category 5e, Category 6 and unrated versions. Surface mount jacks come with PCB style solder posts in either 90° or 180° orientations. Additional options include plated shielding and embedded LED lights. Surface mount jacks are packaged individually and are available with no minimum order quantity. Order online today. Features RJ45 (8x8) Surface Mount Jack with 30um contact plating PCB solder post style 90° Orientation UL 94V-0 flame rating Individually packaged with no purchase minimum Application Voice or data networking Telecommunications Ethernet Prototype and test builds PCB work
Description
RJ45 (8x8) surface mount jacks are available in Category 5e, Category 6 and unrated versions. Surface mount jacks come with PCB style solder posts in either 90° or 180° orientations. Additional options include plated shielding and embedded LED lights. Surface mount jacks are packaged individually and are available with no minimum order quantity. Order online today. Features RJ45 (8x8) Surface Mount Jack with 30um contact plating PCB solder post style 90° Orientation UL 94V-0 flame rating Individually packaged with no purchase minimum Application Voice or data networking Telecommunications Ethernet Prototype and test builds PCB work

Suppliers

Company
Product
Description
Supplier Links
RJ45 (8x8) Surface Mount Jack, PCB Solder Post 90° Version, 30um Contact Plating, Black - SMJ-RJ4590 - L-com, Inc.
North Andover, MA, United States
RJ45 (8x8) Surface Mount Jack, PCB Solder Post 90° Version, 30um Contact Plating, Black
SMJ-RJ4590
RJ45 (8x8) Surface Mount Jack, PCB Solder Post 90° Version, 30um Contact Plating, Black SMJ-RJ4590
RJ45 (8x8) surface mount jacks are available in Category 5e, Category 6 and unrated versions. Surface mount jacks come with PCB style solder posts in either 90° or 180° orientations. Additional options include plated shielding and embedded LED lights. Surface mount jacks are packaged individually and are available with no minimum order quantity. Order online today. Features RJ45 (8x8) Surface Mount Jack with 30um contact plating PCB solder post style 90° Orientation UL 94V-0 flame rating Individually packaged with no purchase minimum Application Voice or data networking Telecommunications Ethernet Prototype and test builds PCB work

RJ45 (8x8) surface mount jacks are available in Category 5e, Category 6 and unrated versions. Surface mount jacks come with PCB style solder posts in either 90° or 180° orientations. Additional options include plated shielding and embedded LED lights. Surface mount jacks are packaged individually and are available with no minimum order quantity. Order online today.

Features

  • RJ45 (8x8) Surface Mount Jack with 30um contact plating
  • PCB solder post style
  • 90° Orientation
  • UL 94V-0 flame rating
  • Individually packaged with no purchase minimum

Application

  • Voice or data networking
  • Telecommunications
  • Ethernet
  • Prototype and test builds
  • PCB work
Supplier's Site
Rj45 Conn, R/a, Jack, 8P8C, 1Port; Modular Connector Type L-Com - 78AH1109 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, R/a, Jack, 8P8C, 1Port; Modular Connector Type L-Com
78AH1109
Rj45 Conn, R/a, Jack, 8P8C, 1Port; Modular Connector Type L-Com 78AH1109
RJ45 CONN, R/A, JACK, 8P8C, 1PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount

RJ45 CONN, R/A, JACK, 8P8C, 1PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SMJ-RJ4590 78AH1109
Product Name RJ45 (8x8) Surface Mount Jack, PCB Solder Post 90° Version, 30um Contact Plating, Black Rj45 Conn, R/a, Jack, 8P8C, 1Port; Modular Connector Type L-Com
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Green - 1327G5-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - Magnetic Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details