L-com, Inc. Category 5e Rated RJ45 (8x8) Surface Mount Jack, PCB Solder Post 180° Version, 15um Contact Plating, Black SMJ-RJ45180-C5E

Description
RJ45 (8x8) surface mount jacks are available in Category 5e, Category 6 and unrated versions. Surface mount jacks come with PCB style solder posts in either 90° or 180° orientations. Additional options include plated shielding and embedded LED lights. Surface mount jacks are packaged individually and are available with no minimum order quantity. Order online today. Features Category 5e rated RJ45 (8x8) Surface Mount Jack with 15um contact plating PCB solder post style 180° Orientation UL 94V-0 flame rating Individually packaged with no purchase minimum Application Voice or data networking Telecommunications Ethernet Prototype and test builds PCB work
Description
RJ45 (8x8) surface mount jacks are available in Category 5e, Category 6 and unrated versions. Surface mount jacks come with PCB style solder posts in either 90° or 180° orientations. Additional options include plated shielding and embedded LED lights. Surface mount jacks are packaged individually and are available with no minimum order quantity. Order online today. Features Category 5e rated RJ45 (8x8) Surface Mount Jack with 15um contact plating PCB solder post style 180° Orientation UL 94V-0 flame rating Individually packaged with no purchase minimum Application Voice or data networking Telecommunications Ethernet Prototype and test builds PCB work

Suppliers

Company
Product
Description
Supplier Links
Category 5e Rated RJ45 (8x8) Surface Mount Jack, PCB Solder Post 180° Version, 15um Contact Plating, Black - SMJ-RJ45180-C5E - L-com, Inc.
North Andover, MA, United States
Category 5e Rated RJ45 (8x8) Surface Mount Jack, PCB Solder Post 180° Version, 15um Contact Plating, Black
SMJ-RJ45180-C5E
Category 5e Rated RJ45 (8x8) Surface Mount Jack, PCB Solder Post 180° Version, 15um Contact Plating, Black SMJ-RJ45180-C5E
RJ45 (8x8) surface mount jacks are available in Category 5e, Category 6 and unrated versions. Surface mount jacks come with PCB style solder posts in either 90° or 180° orientations. Additional options include plated shielding and embedded LED lights. Surface mount jacks are packaged individually and are available with no minimum order quantity. Order online today. Features Category 5e rated RJ45 (8x8) Surface Mount Jack with 15um contact plating PCB solder post style 180° Orientation UL 94V-0 flame rating Individually packaged with no purchase minimum Application Voice or data networking Telecommunications Ethernet Prototype and test builds PCB work

RJ45 (8x8) surface mount jacks are available in Category 5e, Category 6 and unrated versions. Surface mount jacks come with PCB style solder posts in either 90° or 180° orientations. Additional options include plated shielding and embedded LED lights. Surface mount jacks are packaged individually and are available with no minimum order quantity. Order online today.

Features

  • Category 5e rated RJ45 (8x8) Surface Mount Jack with 15um contact plating
  • PCB solder post style
  • 180° Orientation
  • UL 94V-0 flame rating
  • Individually packaged with no purchase minimum

Application

  • Voice or data networking
  • Telecommunications
  • Ethernet
  • Prototype and test builds
  • PCB work
Supplier's Site
Rj45 Conn, Jack, 8P8C, 1Port, Cat5E; Modular Connector Type L-Com - 78AH1107 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, Jack, 8P8C, 1Port, Cat5E; Modular Connector Type L-Com
78AH1107
Rj45 Conn, Jack, 8P8C, 1Port, Cat5E; Modular Connector Type L-Com 78AH1107
RJ45 CONN, JACK, 8P8C, 1PORT, CAT5E; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount

RJ45 CONN, JACK, 8P8C, 1PORT, CAT5E; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SMJ-RJ45180-C5E 78AH1107
Product Name Category 5e Rated RJ45 (8x8) Surface Mount Jack, PCB Solder Post 180° Version, 15um Contact Plating, Black Rj45 Conn, Jack, 8P8C, 1Port, Cat5E; Modular Connector Type L-Com
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details