L-com, Inc. 9/125, Singlemode Fiber Cable, LC / LC, 5.0m SFOLC-05

Description
L-com's 9/125 Simplex Singlemode fiber optic cables are constructed of the highest quality components and are covered by a one-year warranty. These fiber optic patch cables feature OFNR (Riser rated) jackets along with LC style connectors. Our fiber optic cables are functionally tested to guarantee top performance upon delivery. By utilizing L-com's fiber optic patch cables, critical network uptime is assured. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Connectors utilize a PC polish Ceramic ferrules provide precise alignment OFNR (Riser rated) jacket complies with stringent building codes Stringent functional testing ensures optimal cable performance Used to connect patch panels and/or network devices that utilize LC style connectors and require 9/125 Singlemode cabling Application FTTX 10 Gig Ethernet Network Backbones Server Farms WAN
Description
L-com's 9/125 Simplex Singlemode fiber optic cables are constructed of the highest quality components and are covered by a one-year warranty. These fiber optic patch cables feature OFNR (Riser rated) jackets along with LC style connectors. Our fiber optic cables are functionally tested to guarantee top performance upon delivery. By utilizing L-com's fiber optic patch cables, critical network uptime is assured. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Connectors utilize a PC polish Ceramic ferrules provide precise alignment OFNR (Riser rated) jacket complies with stringent building codes Stringent functional testing ensures optimal cable performance Used to connect patch panels and/or network devices that utilize LC style connectors and require 9/125 Singlemode cabling Application FTTX 10 Gig Ethernet Network Backbones Server Farms WAN

Suppliers

Company
Product
Description
Supplier Links
9/125, Singlemode Fiber Cable, LC / LC, 5.0m - SFOLC-05 - L-com, Inc.
North Andover, MA, United States
9/125, Singlemode Fiber Cable, LC / LC, 5.0m
SFOLC-05
9/125, Singlemode Fiber Cable, LC / LC, 5.0m SFOLC-05
L-com's 9/125 Simplex Singlemode fiber optic cables are constructed of the highest quality components and are covered by a one-year warranty. These fiber optic patch cables feature OFNR (Riser rated) jackets along with LC style connectors. Our fiber optic cables are functionally tested to guarantee top performance upon delivery. By utilizing L-com's fiber optic patch cables, critical network uptime is assured. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Connectors utilize a PC polish Ceramic ferrules provide precise alignment OFNR (Riser rated) jacket complies with stringent building codes Stringent functional testing ensures optimal cable performance Used to connect patch panels and/or network devices that utilize LC style connectors and require 9/125 Singlemode cabling Application FTTX 10 Gig Ethernet Network Backbones Server Farms WAN

L-com's 9/125 Simplex Singlemode fiber optic cables are constructed of the highest quality components and are covered by a one-year warranty. These fiber optic patch cables feature OFNR (Riser rated) jackets along with LC style connectors. Our fiber optic cables are functionally tested to guarantee top performance upon delivery. By utilizing L-com's fiber optic patch cables, critical network uptime is assured. Custom lengths, connector combinations and polishes are available. Contact us today for details.

Features

  • Connectors utilize a PC polish
  • Ceramic ferrules provide precise alignment
  • OFNR (Riser rated) jacket complies with stringent building codes
  • Stringent functional testing ensures optimal cable performance
  • Used to connect patch panels and/or network devices that utilize LC style connectors and require 9/125 Singlemode cabling

Application

  • FTTX
  • 10 Gig Ethernet
  • Network Backbones
  • Server Farms
  • WAN
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number SFOLC-05
Product Name 9/125, Singlemode Fiber Cable, LC / LC, 5.0m
Cable Type Simplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 5366541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type SC; Sc
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 7201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details
PM Fiber Patch Cable, Panda, F-PM480, 480 nm, 5 m, FC/APC - F-PM480-C-5FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 480 nm (4800 Å)
View Details