L-com, Inc. Fiber Loopback MTRJ Connector With Pins, 9/125 SFOL-MTRJ

Description
L-com’s 9/125 Singlemode fiber loop back cables provide an economical solution for a number of fiber optic test applications. These loop back cables offer a generous yet manageable fiber loop virtually eliminating bend loss. Each cable is functionally tested before shipping and is covered by a lifetime warranty. This series features FC, MU, LC, and MTRJ connector types. If you require a custom connector configuration or special polish, call us today for a price quote. Features Connectors utilize a PC polish Duplex clips hold connectors together for ease and accuracy of insertion 100% functionally tested guaranteeing performance and integrity Includes Pins (Male) Used in testing applications where 50/125 fiber is required Application Fiber labs FTTX testing Telecom testing R&D
Description
L-com’s 9/125 Singlemode fiber loop back cables provide an economical solution for a number of fiber optic test applications. These loop back cables offer a generous yet manageable fiber loop virtually eliminating bend loss. Each cable is functionally tested before shipping and is covered by a lifetime warranty. This series features FC, MU, LC, and MTRJ connector types. If you require a custom connector configuration or special polish, call us today for a price quote. Features Connectors utilize a PC polish Duplex clips hold connectors together for ease and accuracy of insertion 100% functionally tested guaranteeing performance and integrity Includes Pins (Male) Used in testing applications where 50/125 fiber is required Application Fiber labs FTTX testing Telecom testing R&D

Suppliers

Company
Product
Description
Supplier Links
Fiber Loopback MTRJ Connector With Pins, 9/125 - SFOL-MTRJ - L-com, Inc.
North Andover, MA, United States
Fiber Loopback MTRJ Connector With Pins, 9/125
SFOL-MTRJ
Fiber Loopback MTRJ Connector With Pins, 9/125 SFOL-MTRJ
L-com’s 9/125 Singlemode fiber loop back cables provide an economical solution for a number of fiber optic test applications. These loop back cables offer a generous yet manageable fiber loop virtually eliminating bend loss. Each cable is functionally tested before shipping and is covered by a lifetime warranty. This series features FC, MU, LC, and MTRJ connector types. If you require a custom connector configuration or special polish, call us today for a price quote. Features Connectors utilize a PC polish Duplex clips hold connectors together for ease and accuracy of insertion 100% functionally tested guaranteeing performance and integrity Includes Pins (Male) Used in testing applications where 50/125 fiber is required Application Fiber labs FTTX testing Telecom testing R&D

L-com’s 9/125 Singlemode fiber loop back cables provide an economical solution for a number of fiber optic test applications. These loop back cables offer a generous yet manageable fiber loop virtually eliminating bend loss. Each cable is functionally tested before shipping and is covered by a lifetime warranty. This series features FC, MU, LC, and MTRJ connector types. If you require a custom connector configuration or special polish, call us today for a price quote.

Features

  • Connectors utilize a PC polish
  • Duplex clips hold connectors together for ease and accuracy of insertion
  • 100% functionally tested guaranteeing performance and integrity
  • Includes Pins (Male)
  • Used in testing applications where 50/125 fiber is required

Application

  • Fiber labs
  • FTTX testing
  • Telecom testing
  • R&D
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number SFOL-MTRJ
Product Name Fiber Loopback MTRJ Connector With Pins, 9/125
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 5367005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.5000 µm (0.0197 mils)
Connector Type LC; SC; Sc
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 7201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details
Fiber Patch Cord, Multi-mode Step Index, 500-1100 nm, F-MBE, 1 m, FC. - F-MBE-1FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 1000 µm (39.37 mils)
Connector Type FC; FC/UPC
View Details