L-com, Inc. 9/125, Single Mode Fiber Cable, Dual ST / Dual ST, Red 3.0m SFODST-RD-03

Description
L-com's colored fiber optic cable series provide an easy way to identify ports and equipment in crowded IT closets. By utilizing color codes, ports can be segmented by usage. For example, red could denote VoIP services and blue could represent server connections. Each cable undergoes a double ended loss test before shipping ensuring the highest quality. Color choices are red, green, and blue. Order online today! Features Cable Jacket OD: 3.0mm Multiple colors to choose from adds to design flexibility OFNR (Riser rated) jacket complies with stringent building codes Used to connect Single Mode 9/125 duplex fiber ports on communications equipment and patch panels RoHS Compliant Application 10 Gig Ethernet Network Backbones Server Farms WAN FTTX
Description
L-com's colored fiber optic cable series provide an easy way to identify ports and equipment in crowded IT closets. By utilizing color codes, ports can be segmented by usage. For example, red could denote VoIP services and blue could represent server connections. Each cable undergoes a double ended loss test before shipping ensuring the highest quality. Color choices are red, green, and blue. Order online today! Features Cable Jacket OD: 3.0mm Multiple colors to choose from adds to design flexibility OFNR (Riser rated) jacket complies with stringent building codes Used to connect Single Mode 9/125 duplex fiber ports on communications equipment and patch panels RoHS Compliant Application 10 Gig Ethernet Network Backbones Server Farms WAN FTTX

Suppliers

Company
Product
Description
Supplier Links
9/125, Single Mode Fiber Cable, Dual ST / Dual ST, Red 3.0m - SFODST-RD-03 - L-com, Inc.
North Andover, MA, United States
9/125, Single Mode Fiber Cable, Dual ST / Dual ST, Red 3.0m
SFODST-RD-03
9/125, Single Mode Fiber Cable, Dual ST / Dual ST, Red 3.0m SFODST-RD-03
L-com's colored fiber optic cable series provide an easy way to identify ports and equipment in crowded IT closets. By utilizing color codes, ports can be segmented by usage. For example, red could denote VoIP services and blue could represent server connections. Each cable undergoes a double ended loss test before shipping ensuring the highest quality. Color choices are red, green, and blue. Order online today! Features Cable Jacket OD: 3.0mm Multiple colors to choose from adds to design flexibility OFNR (Riser rated) jacket complies with stringent building codes Used to connect Single Mode 9/125 duplex fiber ports on communications equipment and patch panels RoHS Compliant Application 10 Gig Ethernet Network Backbones Server Farms WAN FTTX

L-com's colored fiber optic cable series provide an easy way to identify ports and equipment in crowded IT closets. By utilizing color codes, ports can be segmented by usage. For example, red could denote VoIP services and blue could represent server connections. Each cable undergoes a double ended loss test before shipping ensuring the highest quality. Color choices are red, green, and blue. Order online today!

Features

  • Cable Jacket OD: 3.0mm
  • Multiple colors to choose from adds to design flexibility
  • OFNR (Riser rated) jacket complies with stringent building codes
  • Used to connect Single Mode 9/125 duplex fiber ports on communications equipment and patch panels
  • RoHS Compliant

Application

  • 10 Gig Ethernet
  • Network Backbones
  • Server Farms
  • WAN
  • FTTX
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number SFODST-RD-03
Product Name 9/125, Single Mode Fiber Cable, Dual ST / Dual ST, Red 3.0m
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 9202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-TB-H-M4-2-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fibre Optic Cable - 2847001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM4
View Details
Multimode Fiber, Step Index, 500-2100 nm, 0.22 NA, 550 µm Core, High Power - F-MFC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 550 µm (21.65 mils)
Wavelength 500 to 2100 nm (5000 to 21000 Å)
View Details