L-com, Inc. 9/125, Single Mode Fiber Cable, Dual ST / Dual ST, Red 1.0m SFODST-RD-01

Description
L-com's colored fiber optic cable series provide an easy way to identify ports and equipment in crowded IT closets. By utilizing color codes, ports can be segmented by usage. For example, red could denote VoIP services and blue could represent server connections. Each cable undergoes a double ended loss test before shipping ensuring the highest quality. Color choices are red, green, and blue. Order online today! Features Cable Jacket OD: 3.0mm Multiple colors to choose from adds to design flexibility OFNR (Riser rated) jacket complies with stringent building codes Used to connect Single Mode 9/125 duplex fiber ports on communications equipment and patch panels RoHS Compliant Application Server Farms WAN 10 Gig Ethernet FTTX Network Backbones
Description
L-com's colored fiber optic cable series provide an easy way to identify ports and equipment in crowded IT closets. By utilizing color codes, ports can be segmented by usage. For example, red could denote VoIP services and blue could represent server connections. Each cable undergoes a double ended loss test before shipping ensuring the highest quality. Color choices are red, green, and blue. Order online today! Features Cable Jacket OD: 3.0mm Multiple colors to choose from adds to design flexibility OFNR (Riser rated) jacket complies with stringent building codes Used to connect Single Mode 9/125 duplex fiber ports on communications equipment and patch panels RoHS Compliant Application Server Farms WAN 10 Gig Ethernet FTTX Network Backbones

Suppliers

Company
Product
Description
Supplier Links
9/125, Single Mode Fiber Cable, Dual ST / Dual ST, Red 1.0m - SFODST-RD-01 - L-com, Inc.
North Andover, MA, United States
9/125, Single Mode Fiber Cable, Dual ST / Dual ST, Red 1.0m
SFODST-RD-01
9/125, Single Mode Fiber Cable, Dual ST / Dual ST, Red 1.0m SFODST-RD-01
L-com's colored fiber optic cable series provide an easy way to identify ports and equipment in crowded IT closets. By utilizing color codes, ports can be segmented by usage. For example, red could denote VoIP services and blue could represent server connections. Each cable undergoes a double ended loss test before shipping ensuring the highest quality. Color choices are red, green, and blue. Order online today! Features Cable Jacket OD: 3.0mm Multiple colors to choose from adds to design flexibility OFNR (Riser rated) jacket complies with stringent building codes Used to connect Single Mode 9/125 duplex fiber ports on communications equipment and patch panels RoHS Compliant Application Server Farms WAN 10 Gig Ethernet FTTX Network Backbones

L-com's colored fiber optic cable series provide an easy way to identify ports and equipment in crowded IT closets. By utilizing color codes, ports can be segmented by usage. For example, red could denote VoIP services and blue could represent server connections. Each cable undergoes a double ended loss test before shipping ensuring the highest quality. Color choices are red, green, and blue. Order online today!

Features

  • Cable Jacket OD: 3.0mm
  • Multiple colors to choose from adds to design flexibility
  • OFNR (Riser rated) jacket complies with stringent building codes
  • Used to connect Single Mode 9/125 duplex fiber ports on communications equipment and patch panels
  • RoHS Compliant

Application

  • Server Farms
  • WAN
  • 10 Gig Ethernet
  • FTTX
  • Network Backbones
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number SFODST-RD-01
Product Name 9/125, Single Mode Fiber Cable, Dual ST / Dual ST, Red 1.0m
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-M4-1-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Fibre Optic Cable - 5366456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type ST; St
View Details