L-com, Inc. 9/125, Single Mode Fiber Cable, Dual ST / Dual ST, Green 1.0m SFODST-GR-01

Description
L-com's colored fiber optic cable series provide an easy way to identify ports and equipment in crowded IT closets. By utilizing color codes, ports can be segmented by usage. For example, red could denote VoIP services and blue could represent server connections. Each cable undergoes a double ended loss test before shipping ensuring the highest quality. Color choices are red, green, and blue. Order online today! Features OFNR (Riser rated) jacket complies with stringent building codes RoHS Compliant Cable Jacket OD: 3.0mm Multiple colors to choose from adds to design flexibility Used to connect Single Mode 9/125 duplex fiber ports on communications equipment and patch panels Application FTTX 10 Gig Ethernet Network Backbones Server Farms WAN
Description
L-com's colored fiber optic cable series provide an easy way to identify ports and equipment in crowded IT closets. By utilizing color codes, ports can be segmented by usage. For example, red could denote VoIP services and blue could represent server connections. Each cable undergoes a double ended loss test before shipping ensuring the highest quality. Color choices are red, green, and blue. Order online today! Features OFNR (Riser rated) jacket complies with stringent building codes RoHS Compliant Cable Jacket OD: 3.0mm Multiple colors to choose from adds to design flexibility Used to connect Single Mode 9/125 duplex fiber ports on communications equipment and patch panels Application FTTX 10 Gig Ethernet Network Backbones Server Farms WAN

Suppliers

Company
Product
Description
Supplier Links
9/125, Single Mode Fiber Cable, Dual ST / Dual ST, Green 1.0m - SFODST-GR-01 - L-com, Inc.
North Andover, MA, United States
9/125, Single Mode Fiber Cable, Dual ST / Dual ST, Green 1.0m
SFODST-GR-01
9/125, Single Mode Fiber Cable, Dual ST / Dual ST, Green 1.0m SFODST-GR-01
L-com's colored fiber optic cable series provide an easy way to identify ports and equipment in crowded IT closets. By utilizing color codes, ports can be segmented by usage. For example, red could denote VoIP services and blue could represent server connections. Each cable undergoes a double ended loss test before shipping ensuring the highest quality. Color choices are red, green, and blue. Order online today! Features OFNR (Riser rated) jacket complies with stringent building codes RoHS Compliant Cable Jacket OD: 3.0mm Multiple colors to choose from adds to design flexibility Used to connect Single Mode 9/125 duplex fiber ports on communications equipment and patch panels Application FTTX 10 Gig Ethernet Network Backbones Server Farms WAN

L-com's colored fiber optic cable series provide an easy way to identify ports and equipment in crowded IT closets. By utilizing color codes, ports can be segmented by usage. For example, red could denote VoIP services and blue could represent server connections. Each cable undergoes a double ended loss test before shipping ensuring the highest quality. Color choices are red, green, and blue. Order online today!

Features

  • OFNR (Riser rated) jacket complies with stringent building codes
  • RoHS Compliant
  • Cable Jacket OD: 3.0mm
  • Multiple colors to choose from adds to design flexibility
  • Used to connect Single Mode 9/125 duplex fiber ports on communications equipment and patch panels

Application

  • FTTX
  • 10 Gig Ethernet
  • Network Backbones
  • Server Farms
  • WAN
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number SFODST-GR-01
Product Name 9/125, Single Mode Fiber Cable, Dual ST / Dual ST, Green 1.0m
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 2846898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM2
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 9202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Polarization Maintaining Optical Fiber, Panda, 480 nm, 0.10-0.13 NA - F-PM480 - Newport MKS
Specs
Wavelength 480 nm (4800 Å)
Numerical Aperture 0.1000 to 0.1300
Maximum Attenuation 30 dB/km (9.14 dB/1000 ft)
View Details