L-com, Inc. 9/125, Single Mode Fiber Cable, Dual ST / Dual ST, Blue 3.0m SFODST-BL-03

Description
L-com's colored fiber optic cable series provide an easy way to identify ports and equipment in crowded IT closets. By utilizing color codes, ports can be segmented by usage. For example, red could denote VoIP services and blue could represent server connections. Each cable undergoes a double ended loss test before shipping ensuring the highest quality. Color choices are red, green, and blue. Order online today! Features OFNR (Riser rated) jacket complies with stringent building codes RoHS Compliant Cable Jacket OD: 3.0mm Multiple colors to choose from adds to design flexibility Used to connect Single Mode 9/125 duplex fiber ports on communications equipment and patch panels Application FTTX 10 Gig Ethernet Network Backbones Server Farms WAN
Description
L-com's colored fiber optic cable series provide an easy way to identify ports and equipment in crowded IT closets. By utilizing color codes, ports can be segmented by usage. For example, red could denote VoIP services and blue could represent server connections. Each cable undergoes a double ended loss test before shipping ensuring the highest quality. Color choices are red, green, and blue. Order online today! Features OFNR (Riser rated) jacket complies with stringent building codes RoHS Compliant Cable Jacket OD: 3.0mm Multiple colors to choose from adds to design flexibility Used to connect Single Mode 9/125 duplex fiber ports on communications equipment and patch panels Application FTTX 10 Gig Ethernet Network Backbones Server Farms WAN

Suppliers

Company
Product
Description
Supplier Links
9/125, Single Mode Fiber Cable, Dual ST / Dual ST, Blue 3.0m - SFODST-BL-03 - L-com, Inc.
North Andover, MA, United States
9/125, Single Mode Fiber Cable, Dual ST / Dual ST, Blue 3.0m
SFODST-BL-03
9/125, Single Mode Fiber Cable, Dual ST / Dual ST, Blue 3.0m SFODST-BL-03
L-com's colored fiber optic cable series provide an easy way to identify ports and equipment in crowded IT closets. By utilizing color codes, ports can be segmented by usage. For example, red could denote VoIP services and blue could represent server connections. Each cable undergoes a double ended loss test before shipping ensuring the highest quality. Color choices are red, green, and blue. Order online today! Features OFNR (Riser rated) jacket complies with stringent building codes RoHS Compliant Cable Jacket OD: 3.0mm Multiple colors to choose from adds to design flexibility Used to connect Single Mode 9/125 duplex fiber ports on communications equipment and patch panels Application FTTX 10 Gig Ethernet Network Backbones Server Farms WAN

L-com's colored fiber optic cable series provide an easy way to identify ports and equipment in crowded IT closets. By utilizing color codes, ports can be segmented by usage. For example, red could denote VoIP services and blue could represent server connections. Each cable undergoes a double ended loss test before shipping ensuring the highest quality. Color choices are red, green, and blue. Order online today!

Features

  • OFNR (Riser rated) jacket complies with stringent building codes
  • RoHS Compliant
  • Cable Jacket OD: 3.0mm
  • Multiple colors to choose from adds to design flexibility
  • Used to connect Single Mode 9/125 duplex fiber ports on communications equipment and patch panels

Application

  • FTTX
  • 10 Gig Ethernet
  • Network Backbones
  • Server Farms
  • WAN
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number SFODST-BL-03
Product Name 9/125, Single Mode Fiber Cable, Dual ST / Dual ST, Blue 3.0m
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Multimode Fiber, Graded Index, 850/1300 nm, 0.29 NA, 100 µm Core - F-MLD - Newport MKS
Specs
Fiber Mode Multimode
Core Size 100 µm (3.94 mils)
Wavelength 850 to 1300 nm (8500 to 13000 Å)
View Details
Fibre Optic Cable - 2846893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM2
View Details