L-com, Inc. 9/125, Single mode Plenum Fiber Cable FC / Dual FC, 5.0m SFODPFC-05

Description
L-com's 9/125 Duplex Singlemode fiber optic cables are constructed of the highest quality components and are covered by a one-year warranty. These fiber optic patch cables feature OFNP (Plenum rated) jackets along with FC style connectors. Our fiber optic cables are functionally tested to guarantee top performance upon delivery. By utilizing L-com's fiber optic patch cables, critical network uptime is assured. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features A/B Markers are included for each fiber which identify transmit and receive ports ensuring correct system connectorization Ceramic ferrules provide precise alignment OFNP (Plenum rated) jacket is suitable for installation into air Plenum spaces Used to connect patch panels and/or network devices that utilize FC style connectors and require 9/125 Single mode Plenum cabling Connectors utilize a PC polish Application 10 Gig Ethernet FTTX Network Backbones Server Farms WAN
Description
L-com's 9/125 Duplex Singlemode fiber optic cables are constructed of the highest quality components and are covered by a one-year warranty. These fiber optic patch cables feature OFNP (Plenum rated) jackets along with FC style connectors. Our fiber optic cables are functionally tested to guarantee top performance upon delivery. By utilizing L-com's fiber optic patch cables, critical network uptime is assured. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features A/B Markers are included for each fiber which identify transmit and receive ports ensuring correct system connectorization Ceramic ferrules provide precise alignment OFNP (Plenum rated) jacket is suitable for installation into air Plenum spaces Used to connect patch panels and/or network devices that utilize FC style connectors and require 9/125 Single mode Plenum cabling Connectors utilize a PC polish Application 10 Gig Ethernet FTTX Network Backbones Server Farms WAN

Suppliers

Company
Product
Description
Supplier Links
9/125, Single mode Plenum Fiber Cable FC / Dual FC, 5.0m - SFODPFC-05 - L-com, Inc.
North Andover, MA, United States
9/125, Single mode Plenum Fiber Cable FC / Dual FC, 5.0m
SFODPFC-05
9/125, Single mode Plenum Fiber Cable FC / Dual FC, 5.0m SFODPFC-05
L-com's 9/125 Duplex Singlemode fiber optic cables are constructed of the highest quality components and are covered by a one-year warranty. These fiber optic patch cables feature OFNP (Plenum rated) jackets along with FC style connectors. Our fiber optic cables are functionally tested to guarantee top performance upon delivery. By utilizing L-com's fiber optic patch cables, critical network uptime is assured. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features A/B Markers are included for each fiber which identify transmit and receive ports ensuring correct system connectorization Ceramic ferrules provide precise alignment OFNP (Plenum rated) jacket is suitable for installation into air Plenum spaces Used to connect patch panels and/or network devices that utilize FC style connectors and require 9/125 Single mode Plenum cabling Connectors utilize a PC polish Application 10 Gig Ethernet FTTX Network Backbones Server Farms WAN

L-com's 9/125 Duplex Singlemode fiber optic cables are constructed of the highest quality components and are covered by a one-year warranty. These fiber optic patch cables feature OFNP (Plenum rated) jackets along with FC style connectors. Our fiber optic cables are functionally tested to guarantee top performance upon delivery. By utilizing L-com's fiber optic patch cables, critical network uptime is assured. Custom lengths, connector combinations and polishes are available. Contact us today for details.

Features

  • A/B Markers are included for each fiber which identify transmit and receive ports ensuring correct system connectorization
  • Ceramic ferrules provide precise alignment
  • OFNP (Plenum rated) jacket is suitable for installation into air Plenum spaces
  • Used to connect patch panels and/or network devices that utilize FC style connectors and require 9/125 Single mode Plenum cabling
  • Connectors utilize a PC polish

Application

  • 10 Gig Ethernet
  • FTTX
  • Network Backbones
  • Server Farms
  • WAN
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number SFODPFC-05
Product Name 9/125, Single mode Plenum Fiber Cable FC / Dual FC, 5.0m
Cable Type Duplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 5367106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.5000 µm (0.0197 mils)
Connector Type LC; Lc
View Details
QSFP DD 200G AOC - FODDD43P00001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Patch Cord, Multimode, F-MFD-C, 850/1300 nm, 5.0 m, FC to FC. - F-MFD-C-5FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 62.5 µm (2.46 mils)
Connector Type FC; FC/UPC
View Details