L-com, Inc. 9/125, Single mode Uniboot Fiber Cable, Dual LC / Dual LC, 10.0m SFODLC-UNI-10

Description
L-com now offers the SFODLC-UNI series Uniboot LC assemblies which provide an integrated boot and clip design as well as a single 3.0mm jacket. These unique assemblies are available in either 9/125 styles and range from 1 to 10 meters in length. L-com's fiber optic cables are functionally tested to guarantee top performance upon delivery. By utilizing L-com's fiber optic patch cables, critical network uptime is assured. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Connectors utilize a PC polish OFNR (Riser rated) jacket complies with stringent building codes Used to connect patch panels and/or network devices that utilize duplex LC style connectors and require 9/125 Single mode cabling Ceramic ferrules provide precise alignment Integrated clip ensures correct A/B orientation Application Server Farms WAN 10 Gig Ethernet FTTX Network Backbones
Description
L-com now offers the SFODLC-UNI series Uniboot LC assemblies which provide an integrated boot and clip design as well as a single 3.0mm jacket. These unique assemblies are available in either 9/125 styles and range from 1 to 10 meters in length. L-com's fiber optic cables are functionally tested to guarantee top performance upon delivery. By utilizing L-com's fiber optic patch cables, critical network uptime is assured. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Connectors utilize a PC polish OFNR (Riser rated) jacket complies with stringent building codes Used to connect patch panels and/or network devices that utilize duplex LC style connectors and require 9/125 Single mode cabling Ceramic ferrules provide precise alignment Integrated clip ensures correct A/B orientation Application Server Farms WAN 10 Gig Ethernet FTTX Network Backbones

Suppliers

Company
Product
Description
Supplier Links
9/125, Single mode Uniboot Fiber Cable, Dual LC / Dual LC, 10.0m - SFODLC-UNI-10 - L-com, Inc.
North Andover, MA, United States
9/125, Single mode Uniboot Fiber Cable, Dual LC / Dual LC, 10.0m
SFODLC-UNI-10
9/125, Single mode Uniboot Fiber Cable, Dual LC / Dual LC, 10.0m SFODLC-UNI-10
L-com now offers the SFODLC-UNI series Uniboot LC assemblies which provide an integrated boot and clip design as well as a single 3.0mm jacket. These unique assemblies are available in either 9/125 styles and range from 1 to 10 meters in length. L-com's fiber optic cables are functionally tested to guarantee top performance upon delivery. By utilizing L-com's fiber optic patch cables, critical network uptime is assured. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Connectors utilize a PC polish OFNR (Riser rated) jacket complies with stringent building codes Used to connect patch panels and/or network devices that utilize duplex LC style connectors and require 9/125 Single mode cabling Ceramic ferrules provide precise alignment Integrated clip ensures correct A/B orientation Application Server Farms WAN 10 Gig Ethernet FTTX Network Backbones

L-com now offers the SFODLC-UNI series Uniboot LC assemblies which provide an integrated boot and clip design as well as a single 3.0mm jacket. These unique assemblies are available in either 9/125 styles and range from 1 to 10 meters in length. L-com's fiber optic cables are functionally tested to guarantee top performance upon delivery. By utilizing L-com's fiber optic patch cables, critical network uptime is assured. Custom lengths, connector combinations and polishes are available. Contact us today for details.

Features

  • Connectors utilize a PC polish
  • OFNR (Riser rated) jacket complies with stringent building codes
  • Used to connect patch panels and/or network devices that utilize duplex LC style connectors and require 9/125 Single mode cabling
  • Ceramic ferrules provide precise alignment
  • Integrated clip ensures correct A/B orientation

Application

  • Server Farms
  • WAN
  • 10 Gig Ethernet
  • FTTX
  • Network Backbones
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number SFODLC-UNI-10
Product Name 9/125, Single mode Uniboot Fiber Cable, Dual LC / Dual LC, 10.0m
Cable Type Duplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23L00020 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 1213926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 900 µm (35.43 mils)
Connector Type LC; SC; Sc
View Details