L-com, Inc. 9/125, IP67 Singlemode Fiber Cable, Dual LC / Dual LC, 5.0m SFODLC-IND-05

Description
L-com's IP66/67 rated Single mode Duplex LC cable assemblies are perfect for Industrial networks and harsh environments where protection from moisture, chemicals, corrosive gases and liquids is essential. These rugged Single mode assemblies feature robust outdoor rated cable, which stands up to hostile environments. Each assembly is 100% functionally tested and is covered by a 1-year manufacturer warranty. Accessories sold separately include a bulkhead style adapter where one side is designed for standard LC fiber cable connections and the other will accept the industrial LC connector. Additionally, caps for both the bulkhead adapter and plugs are available. Contact us today with your custom cable requirements. Features Designed to mate to the XLC-SM outlet for protection from moisture, dust and chemicals Don't see the connector combination or cable length you are looking for? Use L-com's Custom Cable Configurator to create your own lengths and connector options including LC IP67 fiber Used to connect equipment with duplex Singlemode LC connectors in harsh environments with specially designed strain relief withstands up to 56lbs of force IP66/67 rating ensures protection from moisture and dust with an operating Temp: -40 to +85 Celsius Use cap XPM-CAP2 to protect cables when not engaged in receptacle Application 13 Gig Ethernet Network Backbones Server Farms WAN FTTX
Description
L-com's IP66/67 rated Single mode Duplex LC cable assemblies are perfect for Industrial networks and harsh environments where protection from moisture, chemicals, corrosive gases and liquids is essential. These rugged Single mode assemblies feature robust outdoor rated cable, which stands up to hostile environments. Each assembly is 100% functionally tested and is covered by a 1-year manufacturer warranty. Accessories sold separately include a bulkhead style adapter where one side is designed for standard LC fiber cable connections and the other will accept the industrial LC connector. Additionally, caps for both the bulkhead adapter and plugs are available. Contact us today with your custom cable requirements. Features Designed to mate to the XLC-SM outlet for protection from moisture, dust and chemicals Don't see the connector combination or cable length you are looking for? Use L-com's Custom Cable Configurator to create your own lengths and connector options including LC IP67 fiber Used to connect equipment with duplex Singlemode LC connectors in harsh environments with specially designed strain relief withstands up to 56lbs of force IP66/67 rating ensures protection from moisture and dust with an operating Temp: -40 to +85 Celsius Use cap XPM-CAP2 to protect cables when not engaged in receptacle Application 13 Gig Ethernet Network Backbones Server Farms WAN FTTX

Suppliers

Company
Product
Description
Supplier Links
9/125, IP67 Singlemode Fiber Cable, Dual LC / Dual LC, 5.0m - SFODLC-IND-05 - L-com, Inc.
North Andover, MA, United States
9/125, IP67 Singlemode Fiber Cable, Dual LC / Dual LC, 5.0m
SFODLC-IND-05
9/125, IP67 Singlemode Fiber Cable, Dual LC / Dual LC, 5.0m SFODLC-IND-05
L-com's IP66/67 rated Single mode Duplex LC cable assemblies are perfect for Industrial networks and harsh environments where protection from moisture, chemicals, corrosive gases and liquids is essential. These rugged Single mode assemblies feature robust outdoor rated cable, which stands up to hostile environments. Each assembly is 100% functionally tested and is covered by a 1-year manufacturer warranty. Accessories sold separately include a bulkhead style adapter where one side is designed for standard LC fiber cable connections and the other will accept the industrial LC connector. Additionally, caps for both the bulkhead adapter and plugs are available. Contact us today with your custom cable requirements. Features Designed to mate to the XLC-SM outlet for protection from moisture, dust and chemicals Don't see the connector combination or cable length you are looking for? Use L-com's Custom Cable Configurator to create your own lengths and connector options including LC IP67 fiber Used to connect equipment with duplex Singlemode LC connectors in harsh environments with specially designed strain relief withstands up to 56lbs of force IP66/67 rating ensures protection from moisture and dust with an operating Temp: -40 to +85 Celsius Use cap XPM-CAP2 to protect cables when not engaged in receptacle Application 13 Gig Ethernet Network Backbones Server Farms WAN FTTX

L-com's IP66/67 rated Single mode Duplex LC cable assemblies are perfect for Industrial networks and harsh environments where protection from moisture, chemicals, corrosive gases and liquids is essential. These rugged Single mode assemblies feature robust outdoor rated cable, which stands up to hostile environments. Each assembly is 100% functionally tested and is covered by a 1-year manufacturer warranty. Accessories sold separately include a bulkhead style adapter where one side is designed for standard LC fiber cable connections and the other will accept the industrial LC connector. Additionally, caps for both the bulkhead adapter and plugs are available. Contact us today with your custom cable requirements.

Features

  • Designed to mate to the XLC-SM outlet for protection from moisture, dust and chemicals
  • Don't see the connector combination or cable length you are looking for? Use L-com's Custom Cable Configurator to create your own lengths and connector options including LC IP67 fiber
  • Used to connect equipment with duplex Singlemode LC connectors in harsh environments with specially designed strain relief withstands up to 56lbs of force
  • IP66/67 rating ensures protection from moisture and dust with an operating Temp: -40 to +85 Celsius
  • Use cap XPM-CAP2 to protect cables when not engaged in receptacle

Application

  • 13 Gig Ethernet
  • Network Backbones
  • Server Farms
  • WAN
  • FTTX
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number SFODLC-IND-05
Product Name 9/125, IP67 Singlemode Fiber Cable, Dual LC / Dual LC, 5.0m
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-DS-P-M4-1-R15 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Kinetix 20-20m Fiber Optic Cable - 2090-SCNP20-0 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Jacket Material nylon
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 1861645 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Duplex
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
View Details