L-com, Inc. 9/125, Single mode Simplex Bend Insensitive Fiber Cable, LC / LC, 1.0m SFOBILC-01

Description
Bend insensitive fiber cable offers greater flexibility in demanding environments than traditional fiber cable. Bend insensitive fiber is typically used in data centers or any space constrained area where tight bends and flexibility are required. Cable assemblies are offered with LC connectors on both ends in lengths of 1, 5, 10 and 50 meters. Custom cable assemblies will be made in 2-3 days with no minimum requirements. Features Used to connect patch panels and/or network devices that utilize LC style connectors and require 9/125 single mode cabling Bend insensitive fiber provides superior bend performance with negligible dB loss at very small bend radii Ideal for data centers or any space constrained environment Ceramic ferrules provide precise alignment Available in lengths of 1, 5, 10 & 50 meters. Custom lengths/configuratio ns made upon request Application 10 Gig Ethernet Server Farms Network Backbones FTTX WAN
Description
Bend insensitive fiber cable offers greater flexibility in demanding environments than traditional fiber cable. Bend insensitive fiber is typically used in data centers or any space constrained area where tight bends and flexibility are required. Cable assemblies are offered with LC connectors on both ends in lengths of 1, 5, 10 and 50 meters. Custom cable assemblies will be made in 2-3 days with no minimum requirements. Features Used to connect patch panels and/or network devices that utilize LC style connectors and require 9/125 single mode cabling Bend insensitive fiber provides superior bend performance with negligible dB loss at very small bend radii Ideal for data centers or any space constrained environment Ceramic ferrules provide precise alignment Available in lengths of 1, 5, 10 & 50 meters. Custom lengths/configuratio ns made upon request Application 10 Gig Ethernet Server Farms Network Backbones FTTX WAN

Suppliers

Company
Product
Description
Supplier Links
9/125, Single mode Simplex Bend Insensitive Fiber Cable, LC / LC, 1.0m - SFOBILC-01 - L-com, Inc.
North Andover, MA, United States
9/125, Single mode Simplex Bend Insensitive Fiber Cable, LC / LC, 1.0m
SFOBILC-01
9/125, Single mode Simplex Bend Insensitive Fiber Cable, LC / LC, 1.0m SFOBILC-01
Bend insensitive fiber cable offers greater flexibility in demanding environments than traditional fiber cable. Bend insensitive fiber is typically used in data centers or any space constrained area where tight bends and flexibility are required. Cable assemblies are offered with LC connectors on both ends in lengths of 1, 5, 10 and 50 meters. Custom cable assemblies will be made in 2-3 days with no minimum requirements. Features Used to connect patch panels and/or network devices that utilize LC style connectors and require 9/125 single mode cabling Bend insensitive fiber provides superior bend performance with negligible dB loss at very small bend radii Ideal for data centers or any space constrained environment Ceramic ferrules provide precise alignment Available in lengths of 1, 5, 10 & 50 meters. Custom lengths/configuratio ns made upon request Application 10 Gig Ethernet Server Farms Network Backbones FTTX WAN

Bend insensitive fiber cable offers greater flexibility in demanding environments than traditional fiber cable. Bend insensitive fiber is typically used in data centers or any space constrained area where tight bends and flexibility are required. Cable assemblies are offered with LC connectors on both ends in lengths of 1, 5, 10 and 50 meters. Custom cable assemblies will be made in 2-3 days with no minimum requirements.

Features

  • Used to connect patch panels and/or network devices that utilize LC style connectors and require 9/125 single mode cabling
  • Bend insensitive fiber provides superior bend performance with negligible dB loss at very small bend radii
  • Ideal for data centers or any space constrained environment
  • Ceramic ferrules provide precise alignment
  • Available in lengths of 1, 5, 10 & 50 meters. Custom lengths/configurations made upon request

Application

  • 10 Gig Ethernet
  • Server Farms
  • Network Backbones
  • FTTX
  • WAN
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number SFOBILC-01
Product Name 9/125, Single mode Simplex Bend Insensitive Fiber Cable, LC / LC, 1.0m
Cable Type Simplex
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-M4-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Fibre Optic Cable - 2846954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM3
View Details