L-com, Inc. Solder Cup D-Sub Connector, HD44 Female SDH44S

Description
These hard to find solder style HD44 connectors conform to commercial industry standards and will mate with any opposite gender HD44 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features Industry standard commercial HD44 female solder style connector UL94V-0 rated connector insulator satisfies flammability requirements Maximum wire size is 22 AWG Gold flash plating insures repeated mating cycles Also available in 15, 26, 62 and 78 position sizes Application Serial data transmission Data networks Instrument control Device management
Description
These hard to find solder style HD44 connectors conform to commercial industry standards and will mate with any opposite gender HD44 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features Industry standard commercial HD44 female solder style connector UL94V-0 rated connector insulator satisfies flammability requirements Maximum wire size is 22 AWG Gold flash plating insures repeated mating cycles Also available in 15, 26, 62 and 78 position sizes Application Serial data transmission Data networks Instrument control Device management

Suppliers

Company
Product
Description
Supplier Links
Solder Cup D-Sub Connector, HD44 Female - SDH44S - L-com, Inc.
North Andover, MA, United States
Solder Cup D-Sub Connector, HD44 Female
SDH44S
Solder Cup D-Sub Connector, HD44 Female SDH44S
These hard to find solder style HD44 connectors conform to commercial industry standards and will mate with any opposite gender HD44 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features Industry standard commercial HD44 female solder style connector UL94V-0 rated connector insulator satisfies flammability requirements Maximum wire size is 22 AWG Gold flash plating insures repeated mating cycles Also available in 15, 26, 62 and 78 position sizes Application Serial data transmission Data networks Instrument control Device management

These hard to find solder style HD44 connectors conform to commercial industry standards and will mate with any opposite gender HD44 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock.

Features

  • Industry standard commercial HD44 female solder style connector
  • UL94V-0 rated connector insulator satisfies flammability requirements
  • Maximum wire size is 22 AWG
  • Gold flash plating insures repeated mating cycles
  • Also available in 15, 26, 62 and 78 position sizes

Application

  • Serial data transmission
  • Data networks
  • Instrument control
  • Device management
Supplier's Site
Connector Hd44F Solder L-Com - 67J6802 - Newark, An Avnet Company
Chicago, IL, United States
Connector Hd44F Solder L-Com
67J6802
Connector Hd44F Solder L-Com 67J6802
CONNECTOR HD44F SOLDER

CONNECTOR HD44F SOLDER

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SDH44S 67J6802
Product Name Solder Cup D-Sub Connector, HD44 Female Connector Hd44F Solder L-Com
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Power Connectors - 1330 - Powell Electronics, Inc.
Anderson Power Products
View Details
6 suppliers