L-com, Inc. Solder Cup D-Sub Connector, DB9 Female SD9S

Description
Many "do it yourself" users prefer solder style D-sub connectors over crimp style. These DB9 connectors conform to commercial industry standards and will mate with any opposite gender DB9 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features Industry standard commercial DB9 (DE-9) female solder style connector UL94V-0 rated connector insulator satisfies flammability requirements Maximum wire size is 20 AWG Gold flash plating insures repeated mating cycles Also available in 15, 25, 37 and 50 position sizes Application Serial data transmission Data networks Instrument control Device management
Description
Many "do it yourself" users prefer solder style D-sub connectors over crimp style. These DB9 connectors conform to commercial industry standards and will mate with any opposite gender DB9 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features Industry standard commercial DB9 (DE-9) female solder style connector UL94V-0 rated connector insulator satisfies flammability requirements Maximum wire size is 20 AWG Gold flash plating insures repeated mating cycles Also available in 15, 25, 37 and 50 position sizes Application Serial data transmission Data networks Instrument control Device management

Suppliers

Company
Product
Description
Supplier Links
Solder Cup D-Sub Connector, DB9 Female - SD9S - L-com, Inc.
North Andover, MA, United States
Solder Cup D-Sub Connector, DB9 Female
SD9S
Solder Cup D-Sub Connector, DB9 Female SD9S
Many "do it yourself" users prefer solder style D-sub connectors over crimp style. These DB9 connectors conform to commercial industry standards and will mate with any opposite gender DB9 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features Industry standard commercial DB9 (DE-9) female solder style connector UL94V-0 rated connector insulator satisfies flammability requirements Maximum wire size is 20 AWG Gold flash plating insures repeated mating cycles Also available in 15, 25, 37 and 50 position sizes Application Serial data transmission Data networks Instrument control Device management

Many "do it yourself" users prefer solder style D-sub connectors over crimp style. These DB9 connectors conform to commercial industry standards and will mate with any opposite gender DB9 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock.

Features

  • Industry standard commercial DB9 (DE-9) female solder style connector
  • UL94V-0 rated connector insulator satisfies flammability requirements
  • Maximum wire size is 20 AWG
  • Gold flash plating insures repeated mating cycles
  • Also available in 15, 25, 37 and 50 position sizes

Application

  • Serial data transmission
  • Data networks
  • Instrument control
  • Device management
Supplier's Site
D Sub Connector, Standard, 9 Position, Socket; D Sub Connector Type L-Com - 10M8518 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 9 Position, Socket; D Sub Connector Type L-Com
10M8518
D Sub Connector, Standard, 9 Position, Socket; D Sub Connector Type L-Com 10M8518
D SUB CONNECTOR, STANDARD, 9 POSITION, SOCKET; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:-; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 9 POSITION, SOCKET; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:-; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site
female DB9 solder cup - 70126552 - Allied Electronics, Inc.
Fort Worth, TX, USA
female DB9 solder cup
70126552
female DB9 solder cup 70126552
female DB9 solder cup

female DB9 solder cup

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SD9S 10M8518 70126552
Product Name Solder Cup D-Sub Connector, DB9 Female D Sub Connector, Standard, 9 Position, Socket; D Sub Connector Type L-Com female DB9 solder cup
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A54200-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS - Anderson Power Products
Specs
Mounting Bus Bar Hardware
Current Rating 55.0 to 120.0 amps
Contact Size (AWG) 10 AWG
View Details
4 suppliers
M39029 Connectors, Size 8 Socket 75 ohm - 190741 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-717-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers