The M39029 Connectors, Size 8 Socket 75 ohm, part number 190741, from PIC Wire & Cable are designed for high-frequency applications with a nominal impedance of 75 ohms and a frequency range of 0 to 12 GHz. The connectors are constructed from beryllium copper for the body and center contact, ensuring durability and reliability. They have a voltage rating of 750 V(rms) and a dielectric withstanding voltage of 1300 V(rms). The insulation resistance is rated at 5000 megohms, making them suitable for demanding environments.
These connectors are RoHS compliant and feature gold plating on both the body and center contact, enhancing conductivity and corrosion resistance. Installation requires specific tooling, including the M22520 / 2 - 01 tool for the center contact and the M22520 / 5 - 01 tool for crimping the ferrule. The connectors are approved for use with specific mating 75 ohm interface contacts, ensuring compatibility in various applications. Weighing 0.21 ounces (5.90 grams) each, these connectors are lightweight yet robust, making them ideal for aerospace and military systems.
PIC Wire & Cable has an extensive line of high quality connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors. PIC also offers complete certified cable assemblies built to your requirements.
For over 40 years, PIC Wire & Cable has been a global provider of electronic cables, cable connectors, and cable assemblies for demanding military, corporate and commercial applications that include airplanes, helicopters, ground vehicles, rail transport and marine vessels. PIC cables, connectors and cable assemblies are widely specified for use in major aerospace and military systems throughout the world
| PIC Wire & Cable | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 190741 |
| Product Name | M39029 Connectors, Size 8 Socket 75 ohm |
| Gender | Male / Plug |