L-com, Inc. Right Angle D-sub PCB Connector, DB9 Female, Tray 10 SD9S-RA-PC

Description
Right angle PCB connectors are popular for many I/O applications. Board locks provide a secure PCB connection and easy soldering every time. Connectors are available in DB9, DB15, DB25, DB37 and HD15 sizes. Features Industry standard commercial D-sub female right angle PCB style connectors Board locks provide a secure PCB connection and easy soldering UL94V-0 rated connector insulator satisfies flammability requirements Gold flash plating insures repeated mating cycles Available in 9, 15, 25, 37 and high density 15 position sizes Application Serial data transmission Data networks Instrument control Device management
Description
Right angle PCB connectors are popular for many I/O applications. Board locks provide a secure PCB connection and easy soldering every time. Connectors are available in DB9, DB15, DB25, DB37 and HD15 sizes. Features Industry standard commercial D-sub female right angle PCB style connectors Board locks provide a secure PCB connection and easy soldering UL94V-0 rated connector insulator satisfies flammability requirements Gold flash plating insures repeated mating cycles Available in 9, 15, 25, 37 and high density 15 position sizes Application Serial data transmission Data networks Instrument control Device management

Suppliers

Company
Product
Description
Supplier Links
Right Angle D-sub PCB Connector, DB9 Female, Tray 10 - SD9S-RA-PC - L-com, Inc.
North Andover, MA, United States
Right Angle D-sub PCB Connector, DB9 Female, Tray 10
SD9S-RA-PC
Right Angle D-sub PCB Connector, DB9 Female, Tray 10 SD9S-RA-PC
Right angle PCB connectors are popular for many I/O applications. Board locks provide a secure PCB connection and easy soldering every time. Connectors are available in DB9, DB15, DB25, DB37 and HD15 sizes. Features Industry standard commercial D-sub female right angle PCB style connectors Board locks provide a secure PCB connection and easy soldering UL94V-0 rated connector insulator satisfies flammability requirements Gold flash plating insures repeated mating cycles Available in 9, 15, 25, 37 and high density 15 position sizes Application Serial data transmission Data networks Instrument control Device management

Right angle PCB connectors are popular for many I/O applications. Board locks provide a secure PCB connection and easy soldering every time. Connectors are available in DB9, DB15, DB25, DB37 and HD15 sizes.

Features

  • Industry standard commercial D-sub female right angle PCB style connectors
  • Board locks provide a secure PCB connection and easy soldering
  • UL94V-0 rated connector insulator satisfies flammability requirements
  • Gold flash plating insures repeated mating cycles
  • Available in 9, 15, 25, 37 and high density 15 position sizes

Application

  • Serial data transmission
  • Data networks
  • Instrument control
  • Device management
Supplier's Site
Conn Db9F 90Deg Pcb 10/pk L-Com - 52T2019 - Newark, An Avnet Company
Chicago, IL, United States
Conn Db9F 90Deg Pcb 10/pk L-Com
52T2019
Conn Db9F 90Deg Pcb 10/pk L-Com 52T2019
CONN DB9F 90DEG PCB 10/PK

CONN DB9F 90DEG PCB 10/PK

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SD9S-RA-PC 52T2019
Product Name Right Angle D-sub PCB Connector, DB9 Female, Tray 10 Conn Db9F 90Deg Pcb 10/pk L-Com
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29300-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×2 Short 14.5mm - 114555P6 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
RJ45 For 4 Pair Cables Shielded CAT 6, Plug w/ATUM Strain Relief (fits Amphenol (RJF) ruggedized backshell) - 110361 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details