The PIC 110361 is a shielded RJ45 plug connector designed for Cat 5e and Cat 6 cables with conductor ODs of 0.037 to 0.042 inches, compatible with Amphenol RJ-type ruggedized housings. It features a polycarbonate housing, phosphor bronze contacts at 0.012 inch thickness with gold plating, and a brass alloy 70/30 shield. The connector supports 1.5 amps at 30 VAC/42 VDC, has a maximum contact resistance of 10 milliohms, and operates from -40°C to +85°C. It withstands 1000 mating cycles, uses thermoplastic rubber UL 94-V0 strain relief, and is tin-plated for shielding. The unit weighs 0.10 ounces (2.835 grams) and complies with ANSI/TIA-1096-A and ANSI/TIA/EIA 568-C.2 standards. RoHS compliant. Requires crimp tool P/N 110288.
As are all PIC connectors, the RJ45 connectors for high-speed data communication cables are constructed to improve termination, installation, maintenance and reliability.PIC's special RJ45 connectors are designed to accept the larger diameter of foam-insulated conductors without special treatment, such as compressing or skinning, saving time and making more reliable connections.
| PIC Wire & Cable | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 110361 |
| Product Name | RJ45 For 4 Pair Cables Shielded CAT 6, Plug w/ATUM Strain Relief (fits Amphenol (RJF) ruggedized backshell) |
| Connector Type | Modular Connector and RJ Connector |