L-com, Inc. PC Termination D-Sub Connector, DB37 Male SD37P-PC

Description
These DB37 male connectors can be easily soldered into through hole PCB's or used in a variety of other applications. Solder posts follow a standard footprint while gold plated contacts insure long life. Will ship immediately if in stock. Features Industry standard commercial DB37 male PCB style connector UL94V-0 rated connector insulator satisfies flammability requirements Standard mounting holes for application flexibility Gold flash plating insures repeated mating cycles Also available in 9, 15, and 25 position sizes Application Serial data transmission Data networks Instrument control Device management
Description
These DB37 male connectors can be easily soldered into through hole PCB's or used in a variety of other applications. Solder posts follow a standard footprint while gold plated contacts insure long life. Will ship immediately if in stock. Features Industry standard commercial DB37 male PCB style connector UL94V-0 rated connector insulator satisfies flammability requirements Standard mounting holes for application flexibility Gold flash plating insures repeated mating cycles Also available in 9, 15, and 25 position sizes Application Serial data transmission Data networks Instrument control Device management
Datasheet
Datasheet Summary
Powered by GS/AI

The SD37P-PC is a DB37 male PCB connector designed for reliable electrical connections in various applications. It features a shell made from cold rolled steel with a tin plating, and the contacts are constructed from brass with gold plating on the contact surfaces to ensure durability and longevity. The insulator is made from thermoplastic PBT, rated UL94V-0 for flammability. This connector has a current rating of 5 amps and can withstand a dielectric voltage of 1000 VAC. It offers an insulation resistance of 1000 M,Ѷ per minute at 500 VDC, with a maximum contact resistance of 20 m,Ѷ. The operating temperature range is from -55°C to +105°C, making it suitable for a variety of environments. The product complies with the CE2011/65/EU RoHS directive, ensuring it meets environmental standards. Engineers looking for a robust and versatile connector for applications such as serial data transmission, data networks, instrument control, and device management may find this product suitable for their needs.

Datasheet Summary
Powered by GS/AI

The SD37P-PC is a DB37 male PCB connector designed for reliable electrical connections in various applications. It features a shell made from cold rolled steel with a tin plating, and the contacts are constructed from brass with gold plating on the contact surfaces to ensure durability and longevity. The insulator is made from thermoplastic PBT, rated UL94V-0 for flammability. This connector has a current rating of 5 amps and can withstand a dielectric voltage of 1000 VAC. It offers an insulation resistance of 1000 M,Ѷ per minute at 500 VDC, with a maximum contact resistance of 20 m,Ѷ. The operating temperature range is from -55°C to +105°C, making it suitable for a variety of environments. The product complies with the CE2011/65/EU RoHS directive, ensuring it meets environmental standards. Engineers looking for a robust and versatile connector for applications such as serial data transmission, data networks, instrument control, and device management may find this product suitable for their needs.

Suppliers

Company
Product
Description
Supplier Links
PC Termination D-Sub Connector, DB37 Male - SD37P-PC - L-com, Inc.
North Andover, MA, United States
PC Termination D-Sub Connector, DB37 Male
SD37P-PC
PC Termination D-Sub Connector, DB37 Male SD37P-PC
These DB37 male connectors can be easily soldered into through hole PCB's or used in a variety of other applications. Solder posts follow a standard footprint while gold plated contacts insure long life. Will ship immediately if in stock. Features Industry standard commercial DB37 male PCB style connector UL94V-0 rated connector insulator satisfies flammability requirements Standard mounting holes for application flexibility Gold flash plating insures repeated mating cycles Also available in 9, 15, and 25 position sizes Application Serial data transmission Data networks Instrument control Device management

These DB37 male connectors can be easily soldered into through hole PCB's or used in a variety of other applications. Solder posts follow a standard footprint while gold plated contacts insure long life. Will ship immediately if in stock.

Features

  • Industry standard commercial DB37 male PCB style connector
  • UL94V-0 rated connector insulator satisfies flammability requirements
  • Standard mounting holes for application flexibility
  • Gold flash plating insures repeated mating cycles
  • Also available in 9, 15, and 25 position sizes

Application

  • Serial data transmission
  • Data networks
  • Instrument control
  • Device management
Supplier's Site Datasheet
Connector Db37M Pcb L-Com - 90M1045 - Newark, An Avnet Company
Chicago, IL, United States
Connector Db37M Pcb L-Com
90M1045
Connector Db37M Pcb L-Com 90M1045
CONNECTOR DB37M PCB

CONNECTOR DB37M PCB

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SD37P-PC 90M1045
Product Name PC Termination D-Sub Connector, DB37 Male Connector Db37M Pcb L-Com
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASQS - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Plug socket - NTSD-WD-9 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 250 volts
View Details
2 suppliers