Many "do it yourself" users prefer solder style D-sub connectors over crimp style. These DB25 connectors conform to commercial industry standards and will mate with any opposite gender DB25 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock.
Features
Application
D SUB CONNECTOR, STANDARD, 25 POSITION, PLUG; No. of Contacts:25Contacts;
| L-com, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SD25P | 70126558 | 18M6618 |
| Product Name | Solder Cup D-Sub Connector, DB25 Male | CONNECTOR, DB25M SOLDER | D Sub Connector, Standard, 25 Position, Plug; No. Of Contacts L-Com |
| Connector Type | D-Sub Connector | D-Sub Connector |