L-com, Inc. RS232 to RS485/RS422 Interface Converter DB9 -M /DB9-F (Port Powered) SC-232-C

Description
L-com's SC-232-C RS-232 interface converter is port powered and features automatic Send Data Control (SDC). SDC automatically enables the RS-485 driver when data is present on the RS-232 side. Additional features include point to point 4-wire full duplex support as well as point to multi point/dual line half duplex operation. Includes DB9 female to screw terminal block adapter. Order online today! Features Used to convert RS-232 to RS-485/RS-422 Port protection: 600W surge protection, 15Kv static protection Port powered, no external power supply required Automatic Send Data Control, no software drivers needed Operating temp: -40C to +85C Application SCADA RS-232 RS-485 Industrial networking Serial communications
Description
L-com's SC-232-C RS-232 interface converter is port powered and features automatic Send Data Control (SDC). SDC automatically enables the RS-485 driver when data is present on the RS-232 side. Additional features include point to point 4-wire full duplex support as well as point to multi point/dual line half duplex operation. Includes DB9 female to screw terminal block adapter. Order online today! Features Used to convert RS-232 to RS-485/RS-422 Port protection: 600W surge protection, 15Kv static protection Port powered, no external power supply required Automatic Send Data Control, no software drivers needed Operating temp: -40C to +85C Application SCADA RS-232 RS-485 Industrial networking Serial communications

Suppliers

Company
Product
Description
Supplier Links
RS232 to RS485/RS422 Interface Converter DB9 -M /DB9-F (Port Powered) - SC-232-C - L-com, Inc.
North Andover, MA, United States
RS232 to RS485/RS422 Interface Converter DB9 -M /DB9-F (Port Powered)
SC-232-C
RS232 to RS485/RS422 Interface Converter DB9 -M /DB9-F (Port Powered) SC-232-C
L-com's SC-232-C RS-232 interface converter is port powered and features automatic Send Data Control (SDC). SDC automatically enables the RS-485 driver when data is present on the RS-232 side. Additional features include point to point 4-wire full duplex support as well as point to multi point/dual line half duplex operation. Includes DB9 female to screw terminal block adapter. Order online today! Features Used to convert RS-232 to RS-485/RS-422 Port protection: 600W surge protection, 15Kv static protection Port powered, no external power supply required Automatic Send Data Control, no software drivers needed Operating temp: -40C to +85C Application SCADA RS-232 RS-485 Industrial networking Serial communications

L-com's SC-232-C RS-232 interface converter is port powered and features automatic Send Data Control (SDC). SDC automatically enables the RS-485 driver when data is present on the RS-232 side. Additional features include point to point 4-wire full duplex support as well as point to multi point/dual line half duplex operation. Includes DB9 female to screw terminal block adapter. Order online today!

Features

  • Used to convert RS-232 to RS-485/RS-422
  • Port protection: 600W surge protection, 15Kv static protection
  • Port powered, no external power supply required
  • Automatic Send Data Control, no software drivers needed
  • Operating temp: -40C to +85C

Application

  • SCADA
  • RS-232
  • RS-485
  • Industrial networking
  • Serial communications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Media Converters
Product Number SC-232-C
Product Name RS232 to RS485/RS422 Interface Converter DB9 -M /DB9-F (Port Powered)
Network RS-232/422/485
Unlock Full Specs
to access all available technical data

Similar Products

Mini Hardened Media Converter, 100Mbps, Single-Strand 1550xmt, LFPT, 20km, SC - IMC-350I-SSR-B - Advantech
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Network Single Mode
Connector SC Type
View Details
2 suppliers
Signal Powered Fiber Optic Converter - LDM80-S-025 - Dataforth Corporation
Specs
Form Factor Module
Network RS-232/422/485
Connector ST
View Details
RS232 Optical Multidrop Bit-Driver® - 2109 - S.I. Tech, Inc.
Specs
Form Factor Module
Features LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Resistive coupler - resistive-coupler - BARTEC
Specs
Operating Temperature -40 to 15.56 C (-40 to 60 F)
View Details