L-com, Inc. L-com 18x18x5 DVR Security Enclosure (Lockbox) RP00026

Description
Your CCTV system is only as secure as your DVR. The L-com DVR Security Enclosure (Lockbox) comes fully assembled and is designed to secure any equipment video recording equipment or any other equipment requiring a secure lock box. that needs to be inaccessible to unauthorized personnel. This enclosure comes with a locking steel front door and rear mounted cooling fan. If mounting on a wall is required, Vertical and Horizontal wall mount brackets are sold as an option. Features 18x5x18 Inch Dimensions with Locking Front Door, Comes with Two Keys Removable Top for Easy Installation Cooling Fan Included Optional Wall Mount Brackets Available. Application Industrial Retail Security Mass Transit Educational Civil Municipalities
Datasheet
Description
Your CCTV system is only as secure as your DVR. The L-com DVR Security Enclosure (Lockbox) comes fully assembled and is designed to secure any equipment video recording equipment or any other equipment requiring a secure lock box. that needs to be inaccessible to unauthorized personnel. This enclosure comes with a locking steel front door and rear mounted cooling fan. If mounting on a wall is required, Vertical and Horizontal wall mount brackets are sold as an option. Features 18x5x18 Inch Dimensions with Locking Front Door, Comes with Two Keys Removable Top for Easy Installation Cooling Fan Included Optional Wall Mount Brackets Available. Application Industrial Retail Security Mass Transit Educational Civil Municipalities
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L-com 18x18x5 DVR Security Enclosure (Lockbox) - RP00026 - L-com, Inc.
North Andover, MA, United States
L-com 18x18x5 DVR Security Enclosure (Lockbox)
RP00026
L-com 18x18x5 DVR Security Enclosure (Lockbox) RP00026
Your CCTV system is only as secure as your DVR. The L-com DVR Security Enclosure (Lockbox) comes fully assembled and is designed to secure any equipment video recording equipment or any other equipment requiring a secure lock box. that needs to be inaccessible to unauthorized personnel. This enclosure comes with a locking steel front door and rear mounted cooling fan. If mounting on a wall is required, Vertical and Horizontal wall mount brackets are sold as an option. Features 18x5x18 Inch Dimensions with Locking Front Door, Comes with Two Keys Removable Top for Easy Installation Cooling Fan Included Optional Wall Mount Brackets Available. Application Industrial Retail Security Mass Transit Educational Civil Municipalities

Your CCTV system is only as secure as your DVR. The L-com DVR Security Enclosure (Lockbox) comes fully assembled and is designed to secure any equipment video recording equipment or any other equipment requiring a secure lock box. that needs to be inaccessible to unauthorized personnel. This enclosure comes with a locking steel front door and rear mounted cooling fan. If mounting on a wall is required, Vertical and Horizontal wall mount brackets are sold as an option.

Features

  • 18x5x18 Inch Dimensions with Locking Front Door, Comes with Two Keys
  • Removable Top for Easy Installation
  • Cooling Fan Included
  • Optional Wall Mount Brackets Available.

Application

  • Industrial
  • Retail Security
  • Mass Transit
  • Educational
  • Civil Municipalities
Supplier's Site Datasheet
Security Enclosure, Wall Mount, Steel; Enclosure Type L-Com - 29AH3181 - Newark, An Avnet Company
Chicago, IL, United States
Security Enclosure, Wall Mount, Steel; Enclosure Type L-Com
29AH3181
Security Enclosure, Wall Mount, Steel; Enclosure Type L-Com 29AH3181
SECURITY ENCLOSURE, WALL MOUNT, STEEL; Enclosure Type:Wall Mount; Enclosure Material:Steel; External Height - Metric:132.1mm; External Width - Metric:470mm; External Depth - Metric:451.9mm; IP Rating:-; Body Color:-; NEMA Rating:- RoHS Compliant: Yes

SECURITY ENCLOSURE, WALL MOUNT, STEEL; Enclosure Type:Wall Mount; Enclosure Material:Steel; External Height - Metric:132.1mm; External Width - Metric:470mm; External Depth - Metric:451.9mm; IP Rating:-; Body Color:-; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number RP00026 29AH3181
Product Name L-com 18x18x5 DVR Security Enclosure (Lockbox) Security Enclosure, Wall Mount, Steel; Enclosure Type L-Com
Length 5.2 inch (132 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411DU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers