L-com, Inc. Ruggedized LC IP68 Plug, Duplex, Single Mode APC Polish w/ Dust Cap RLRB121LP02E

Description
L-com's ruggedized LC fiber plugs combine the small form factor of a duplex LC fiber connector with the ruggedness of a harsh environment connector. When mated or capped, an IP68 rating protects your application from moisture, liquid and dust. A robust 400lb pull strength and 450lb crush resistance will survive even the most harsh and demanding environments with ease. Ruggedized LC fiber plugs are designed to integrate with other ruggedized LC jam-nuts, flange mounts and in-line receptacles. Parts are available in Multimode, Single Mode and Single Mode APC Polish. All plugs and receptacles come with dust caps. Bulk cable is sold separately. Contact our technical support today to discuss your application. Features IP68 rating when mated or capped for excellent protection against water and dust Temperature range of -40°C to 85°C 400lb cable retention and 450lb crush resistance Mates with L-com's RLRM In-line, RLRD flange mount, RLRK jam-nut, RLRJ D38999 jam-nut and RLRP daisy-chain style receptacles Designed to work with round cable OD's of up to 0.276" (7.0mm) Application Deployable mobile systems or Military applications CATV or LAN Industrial, Outdoor or Extreme environments Telecommunications Data Center and Processing Networks
Description
L-com's ruggedized LC fiber plugs combine the small form factor of a duplex LC fiber connector with the ruggedness of a harsh environment connector. When mated or capped, an IP68 rating protects your application from moisture, liquid and dust. A robust 400lb pull strength and 450lb crush resistance will survive even the most harsh and demanding environments with ease. Ruggedized LC fiber plugs are designed to integrate with other ruggedized LC jam-nuts, flange mounts and in-line receptacles. Parts are available in Multimode, Single Mode and Single Mode APC Polish. All plugs and receptacles come with dust caps. Bulk cable is sold separately. Contact our technical support today to discuss your application. Features IP68 rating when mated or capped for excellent protection against water and dust Temperature range of -40°C to 85°C 400lb cable retention and 450lb crush resistance Mates with L-com's RLRM In-line, RLRD flange mount, RLRK jam-nut, RLRJ D38999 jam-nut and RLRP daisy-chain style receptacles Designed to work with round cable OD's of up to 0.276" (7.0mm) Application Deployable mobile systems or Military applications CATV or LAN Industrial, Outdoor or Extreme environments Telecommunications Data Center and Processing Networks

Suppliers

Company
Product
Description
Supplier Links
Ruggedized LC IP68 Plug, Duplex, Single Mode APC Polish w/ Dust Cap - RLRB121LP02E - L-com, Inc.
North Andover, MA, United States
Ruggedized LC IP68 Plug, Duplex, Single Mode APC Polish w/ Dust Cap
RLRB121LP02E
Ruggedized LC IP68 Plug, Duplex, Single Mode APC Polish w/ Dust Cap RLRB121LP02E
L-com's ruggedized LC fiber plugs combine the small form factor of a duplex LC fiber connector with the ruggedness of a harsh environment connector. When mated or capped, an IP68 rating protects your application from moisture, liquid and dust. A robust 400lb pull strength and 450lb crush resistance will survive even the most harsh and demanding environments with ease. Ruggedized LC fiber plugs are designed to integrate with other ruggedized LC jam-nuts, flange mounts and in-line receptacles. Parts are available in Multimode, Single Mode and Single Mode APC Polish. All plugs and receptacles come with dust caps. Bulk cable is sold separately. Contact our technical support today to discuss your application. Features IP68 rating when mated or capped for excellent protection against water and dust Temperature range of -40°C to 85°C 400lb cable retention and 450lb crush resistance Mates with L-com's RLRM In-line, RLRD flange mount, RLRK jam-nut, RLRJ D38999 jam-nut and RLRP daisy-chain style receptacles Designed to work with round cable OD's of up to 0.276" (7.0mm) Application Deployable mobile systems or Military applications CATV or LAN Industrial, Outdoor or Extreme environments Telecommunications Data Center and Processing Networks

L-com's ruggedized LC fiber plugs combine the small form factor of a duplex LC fiber connector with the ruggedness of a harsh environment connector. When mated or capped, an IP68 rating protects your application from moisture, liquid and dust. A robust 400lb pull strength and 450lb crush resistance will survive even the most harsh and demanding environments with ease. Ruggedized LC fiber plugs are designed to integrate with other ruggedized LC jam-nuts, flange mounts and in-line receptacles. Parts are available in Multimode, Single Mode and Single Mode APC Polish. All plugs and receptacles come with dust caps. Bulk cable is sold separately. Contact our technical support today to discuss your application.

Features

  • IP68 rating when mated or capped for excellent protection against water and dust
  • Temperature range of -40°C to 85°C
  • 400lb cable retention and 450lb crush resistance
  • Mates with L-com's RLRM In-line, RLRD flange mount, RLRK jam-nut, RLRJ D38999 jam-nut and RLRP daisy-chain style receptacles
  • Designed to work with round cable OD's of up to 0.276" (7.0mm)

Application

  • Deployable mobile systems or Military applications
  • CATV or LAN
  • Industrial, Outdoor or Extreme environments
  • Telecommunications
  • Data Center and Processing Networks
Supplier's Site
Lc Ip68 Dplx Plug Sm Apc Dcap L-Com - 23AK8510 - Newark, An Avnet Company
Chicago, IL, United States
Lc Ip68 Dplx Plug Sm Apc Dcap L-Com
23AK8510
Lc Ip68 Dplx Plug Sm Apc Dcap L-Com 23AK8510
LC IP68 DPLX PLUG SM APC DCAP

LC IP68 DPLX PLUG SM APC DCAP

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RLRB121LP02E 23AK8510
Product Name Ruggedized LC IP68 Plug, Duplex, Single Mode APC Polish w/ Dust Cap Lc Ip68 Dplx Plug Sm Apc Dcap L-Com
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
MIL-DTL-5015 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
75 Ohm Connector, SMA Straight Plug - 190714 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details