L-com, Inc. Ruggedized LC IP68 Plug, Duplex, Single Mode w/ Dust Cap RLRB121LP02B

Description
L-com's ruggedized LC fiber plugs combine the small form factor of a duplex LC fiber connector with the ruggedness of a harsh environment connector. When mated or capped, an IP68 rating protects your application from moisture, liquid and dust. A robust 400lb pull strength and 450lb crush resistance will survive even the most harsh and demanding environments with ease. Ruggedized LC fiber plugs are designed to integrate with other ruggedized LC jam-nuts, flange mounts and in-line receptacles. Parts are available in Multimode, Single Mode and Single Mode APC Polish. All plugs and receptacles come with dust caps. Bulk cable is sold separately. Contact our technical support today to discuss your application. Features IP68 rating when mated or capped for excellent protection against water and dust Temperature range of -40°C to 85°C 400lb cable retention and 450lb crush resistance Mates with L-com's RLRM In-line, RLRD flange mount, RLRK jam-nut, RLRJ D38999 jam-nut and RLRP daisy-chain style receptacles Designed to work with round cable OD's of up to 0.276" (7.0mm) Application Deployable mobile systems or Military applications CATV or LAN Industrial, Outdoor or Extreme environments Telecommunications Data Center and Processing Networks
Description
L-com's ruggedized LC fiber plugs combine the small form factor of a duplex LC fiber connector with the ruggedness of a harsh environment connector. When mated or capped, an IP68 rating protects your application from moisture, liquid and dust. A robust 400lb pull strength and 450lb crush resistance will survive even the most harsh and demanding environments with ease. Ruggedized LC fiber plugs are designed to integrate with other ruggedized LC jam-nuts, flange mounts and in-line receptacles. Parts are available in Multimode, Single Mode and Single Mode APC Polish. All plugs and receptacles come with dust caps. Bulk cable is sold separately. Contact our technical support today to discuss your application. Features IP68 rating when mated or capped for excellent protection against water and dust Temperature range of -40°C to 85°C 400lb cable retention and 450lb crush resistance Mates with L-com's RLRM In-line, RLRD flange mount, RLRK jam-nut, RLRJ D38999 jam-nut and RLRP daisy-chain style receptacles Designed to work with round cable OD's of up to 0.276" (7.0mm) Application Deployable mobile systems or Military applications CATV or LAN Industrial, Outdoor or Extreme environments Telecommunications Data Center and Processing Networks

Suppliers

Company
Product
Description
Supplier Links
Ruggedized LC IP68 Plug, Duplex, Single Mode w/ Dust Cap - RLRB121LP02B - L-com, Inc.
North Andover, MA, United States
Ruggedized LC IP68 Plug, Duplex, Single Mode w/ Dust Cap
RLRB121LP02B
Ruggedized LC IP68 Plug, Duplex, Single Mode w/ Dust Cap RLRB121LP02B
L-com's ruggedized LC fiber plugs combine the small form factor of a duplex LC fiber connector with the ruggedness of a harsh environment connector. When mated or capped, an IP68 rating protects your application from moisture, liquid and dust. A robust 400lb pull strength and 450lb crush resistance will survive even the most harsh and demanding environments with ease. Ruggedized LC fiber plugs are designed to integrate with other ruggedized LC jam-nuts, flange mounts and in-line receptacles. Parts are available in Multimode, Single Mode and Single Mode APC Polish. All plugs and receptacles come with dust caps. Bulk cable is sold separately. Contact our technical support today to discuss your application. Features IP68 rating when mated or capped for excellent protection against water and dust Temperature range of -40°C to 85°C 400lb cable retention and 450lb crush resistance Mates with L-com's RLRM In-line, RLRD flange mount, RLRK jam-nut, RLRJ D38999 jam-nut and RLRP daisy-chain style receptacles Designed to work with round cable OD's of up to 0.276" (7.0mm) Application Deployable mobile systems or Military applications CATV or LAN Industrial, Outdoor or Extreme environments Telecommunications Data Center and Processing Networks

L-com's ruggedized LC fiber plugs combine the small form factor of a duplex LC fiber connector with the ruggedness of a harsh environment connector. When mated or capped, an IP68 rating protects your application from moisture, liquid and dust. A robust 400lb pull strength and 450lb crush resistance will survive even the most harsh and demanding environments with ease. Ruggedized LC fiber plugs are designed to integrate with other ruggedized LC jam-nuts, flange mounts and in-line receptacles. Parts are available in Multimode, Single Mode and Single Mode APC Polish. All plugs and receptacles come with dust caps. Bulk cable is sold separately. Contact our technical support today to discuss your application.

Features

  • IP68 rating when mated or capped for excellent protection against water and dust
  • Temperature range of -40°C to 85°C
  • 400lb cable retention and 450lb crush resistance
  • Mates with L-com's RLRM In-line, RLRD flange mount, RLRK jam-nut, RLRJ D38999 jam-nut and RLRP daisy-chain style receptacles
  • Designed to work with round cable OD's of up to 0.276" (7.0mm)

Application

  • Deployable mobile systems or Military applications
  • CATV or LAN
  • Industrial, Outdoor or Extreme environments
  • Telecommunications
  • Data Center and Processing Networks
Supplier's Site
Lc Ip68 Dplx Plug Sm Dcap L-Com - 23AK8509 - Newark, An Avnet Company
Chicago, IL, United States
Lc Ip68 Dplx Plug Sm Dcap L-Com
23AK8509
Lc Ip68 Dplx Plug Sm Dcap L-Com 23AK8509
LC IP68 DPLX PLUG SM DCAP

LC IP68 DPLX PLUG SM DCAP

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RLRB121LP02B 23AK8509
Product Name Ruggedized LC IP68 Plug, Duplex, Single Mode w/ Dust Cap Lc Ip68 Dplx Plug Sm Dcap L-Com
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products