L-com, Inc. Category 5E Keystone Jack RJ45 Tool-Less EIA568A/B Ivory RJTLC5E-IV

Description
L-com's Keystone Category 5E tool-less style connectors make for a simple installation without the need for a punch down tool. Each jack is color coded for both the EIA/TIA568 A and B standards making for a quick and painless installation. Each connector is gated to prevent unwanted and accidental disconnects. Large volume quotations are available for installers and contractors looking to save money. Available in Cat5e or Cat6 versions with your choice of White, Black or Ivory. Contact us today! Features RJ45 Keystone Category 5E jacks with Tool-less termination Tool free termination with no need for a punch tool making for fast installation Snap in keystone jack is fast and easy to install Category 5E rated for high-speed Ethernet applications Available in White, Ivory, or Black Application Premise wiring LAN Ethernet 10/100TX
Description
L-com's Keystone Category 5E tool-less style connectors make for a simple installation without the need for a punch down tool. Each jack is color coded for both the EIA/TIA568 A and B standards making for a quick and painless installation. Each connector is gated to prevent unwanted and accidental disconnects. Large volume quotations are available for installers and contractors looking to save money. Available in Cat5e or Cat6 versions with your choice of White, Black or Ivory. Contact us today! Features RJ45 Keystone Category 5E jacks with Tool-less termination Tool free termination with no need for a punch tool making for fast installation Snap in keystone jack is fast and easy to install Category 5E rated for high-speed Ethernet applications Available in White, Ivory, or Black Application Premise wiring LAN Ethernet 10/100TX

Suppliers

Company
Product
Description
Supplier Links
Category 5E Keystone Jack RJ45 Tool-Less EIA568A/B Ivory - RJTLC5E-IV - L-com, Inc.
North Andover, MA, United States
Category 5E Keystone Jack RJ45 Tool-Less EIA568A/B Ivory
RJTLC5E-IV
Category 5E Keystone Jack RJ45 Tool-Less EIA568A/B Ivory RJTLC5E-IV
L-com's Keystone Category 5E tool-less style connectors make for a simple installation without the need for a punch down tool. Each jack is color coded for both the EIA/TIA568 A and B standards making for a quick and painless installation. Each connector is gated to prevent unwanted and accidental disconnects. Large volume quotations are available for installers and contractors looking to save money. Available in Cat5e or Cat6 versions with your choice of White, Black or Ivory. Contact us today! Features RJ45 Keystone Category 5E jacks with Tool-less termination Tool free termination with no need for a punch tool making for fast installation Snap in keystone jack is fast and easy to install Category 5E rated for high-speed Ethernet applications Available in White, Ivory, or Black Application Premise wiring LAN Ethernet 10/100TX

L-com's Keystone Category 5E tool-less style connectors make for a simple installation without the need for a punch down tool. Each jack is color coded for both the EIA/TIA568 A and B standards making for a quick and painless installation. Each connector is gated to prevent unwanted and accidental disconnects. Large volume quotations are available for installers and contractors looking to save money. Available in Cat5e or Cat6 versions with your choice of White, Black or Ivory. Contact us today!

Features

  • RJ45 Keystone Category 5E jacks with Tool-less termination
  • Tool free termination with no need for a punch tool making for fast installation
  • Snap in keystone jack is fast and easy to install
  • Category 5E rated for high-speed Ethernet applications
  • Available in White, Ivory, or Black

Application

  • Premise wiring
  • LAN
  • Ethernet
  • 10/100TX
Supplier's Site
Jack Cat5E Rj45/toolless Ivory L-Com - 72T2616 - Newark, An Avnet Company
Chicago, IL, United States
Jack Cat5E Rj45/toolless Ivory L-Com
72T2616
Jack Cat5E Rj45/toolless Ivory L-Com 72T2616
JACK CAT5E RJ45/TOOLLESS IVORY

JACK CAT5E RJ45/TOOLLESS IVORY

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RJTLC5E-IV 72T2616
Product Name Category 5E Keystone Jack RJ45 Tool-Less EIA568A/B Ivory Jack Cat5E Rj45/toolless Ivory L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples, Long - 114555P13 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details