RS Components, Ltd. DisplayPort Cables 1828797

Description
15cm Mini Display Port M - DVI-D F Adapt
Request a Quote
Description
15cm Mini Display Port M - DVI-D F Adapt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DisplayPort Cables - 1828797 - RS Components, Ltd.
Corby, Northants, United Kingdom
DisplayPort Cables
1828797
DisplayPort Cables 1828797
15cm Mini Display Port M - DVI-D F Adapt

15cm Mini Display Port M - DVI-D F Adapt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1828797
Product Name DisplayPort Cables
Application Video
Product Type DisplayPort; DVI Cable
Cable Shielding Aluminium
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Video Converters - 1778829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 6 ft (18.29 dm)
Standards / Certifications RoHS
View Details
DisplayPort Cables - 1828787 - RS Components, Ltd.
Specs
Application Video
Product Type DisplayPort; DVI Cable
Cable Length 9.84 ft (30 dm)
View Details
DisplayPort Cables - 1924520 - RS Components, Ltd.
Specs
Application Video
Product Type DisplayPort
Cable Length 6.56 ft (20 dm)
View Details
VGA Cables - 1861666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Shielding Braid; Foil; Aluminum-mylar foil with braid
Cable Length 6.56 ft (20 dm)
View Details