L-com, Inc. 2.4 GHz 5 dBi Omni Blade Antenna - MC-Card Connector RE05ER-MC

Description
This versatile flat blade WiFi antenna delivers an impressive 5dBi gain for optimum range and coverage. This omnidirectional antenna is an ideal choice for connecting handhelds and notebooks to public Hot Spots, where the additional gain and optimized antenna placement provide longer range and a more robust link. It is compatible with IEEE 802.11b, 802.11g and 802.11n wireless LAN systems operating in the 2.4GHz ISM band. The RE05ER's rugged radome ensures this antenna can standup to abuse that other blade antennas cannot. Easy to use, the RE05ER can be mounted using hook-and-loop tape or with double-sided tape. This antenna features an integral 19" (482mm) low loss cable terminated with the appropriate radio connector, eliminating the need for a separate radio pigtail adapter. Custom connectors can be ordered. Contact Hyperlink sales for more information. Features 19" coax lead Rugged composite radome Compact size, 6.5" long Application 2.4 GHz ISM Band IEEE 802.11b, 802.11g Wireless LAN IEEE 802.11n (Pre-N, Draft-N, MIMO) Applications Bluetooth® & Public Wireless Hotspot WiFi & Wireless Video Systems
Description
This versatile flat blade WiFi antenna delivers an impressive 5dBi gain for optimum range and coverage. This omnidirectional antenna is an ideal choice for connecting handhelds and notebooks to public Hot Spots, where the additional gain and optimized antenna placement provide longer range and a more robust link. It is compatible with IEEE 802.11b, 802.11g and 802.11n wireless LAN systems operating in the 2.4GHz ISM band. The RE05ER's rugged radome ensures this antenna can standup to abuse that other blade antennas cannot. Easy to use, the RE05ER can be mounted using hook-and-loop tape or with double-sided tape. This antenna features an integral 19" (482mm) low loss cable terminated with the appropriate radio connector, eliminating the need for a separate radio pigtail adapter. Custom connectors can be ordered. Contact Hyperlink sales for more information. Features 19" coax lead Rugged composite radome Compact size, 6.5" long Application 2.4 GHz ISM Band IEEE 802.11b, 802.11g Wireless LAN IEEE 802.11n (Pre-N, Draft-N, MIMO) Applications Bluetooth® & Public Wireless Hotspot WiFi & Wireless Video Systems

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 5 dBi Omni Blade Antenna - MC-Card Connector - RE05ER-MC - L-com, Inc.
North Andover, MA, United States
2.4 GHz 5 dBi Omni Blade Antenna - MC-Card Connector
RE05ER-MC
2.4 GHz 5 dBi Omni Blade Antenna - MC-Card Connector RE05ER-MC
This versatile flat blade WiFi antenna delivers an impressive 5dBi gain for optimum range and coverage. This omnidirectional antenna is an ideal choice for connecting handhelds and notebooks to public Hot Spots, where the additional gain and optimized antenna placement provide longer range and a more robust link. It is compatible with IEEE 802.11b, 802.11g and 802.11n wireless LAN systems operating in the 2.4GHz ISM band. The RE05ER's rugged radome ensures this antenna can standup to abuse that other blade antennas cannot. Easy to use, the RE05ER can be mounted using hook-and-loop tape or with double-sided tape. This antenna features an integral 19" (482mm) low loss cable terminated with the appropriate radio connector, eliminating the need for a separate radio pigtail adapter. Custom connectors can be ordered. Contact Hyperlink sales for more information. Features 19" coax lead Rugged composite radome Compact size, 6.5" long Application 2.4 GHz ISM Band IEEE 802.11b, 802.11g Wireless LAN IEEE 802.11n (Pre-N, Draft-N, MIMO) Applications Bluetooth® & Public Wireless Hotspot WiFi & Wireless Video Systems

This versatile flat blade WiFi antenna delivers an impressive 5dBi gain for optimum range and coverage. This omnidirectional antenna is an ideal choice for connecting handhelds and notebooks to public Hot Spots, where the additional gain and optimized antenna placement provide longer range and a more robust link. It is compatible with IEEE 802.11b, 802.11g and 802.11n wireless LAN systems operating in the 2.4GHz ISM band.
The RE05ER's rugged radome ensures this antenna can standup to abuse that other blade antennas cannot. Easy to use, the RE05ER can be mounted using hook-and-loop tape or with double-sided tape.
This antenna features an integral 19" (482mm) low loss cable terminated with the appropriate radio connector, eliminating the need for a separate radio pigtail adapter.
Custom connectors can be ordered. Contact Hyperlink sales for more information.

Features

  • 19" coax lead
  • Rugged composite radome
  • Compact size, 6.5" long

Application

  • 2.4 GHz ISM Band
  • IEEE 802.11b, 802.11g Wireless LAN
  • IEEE 802.11n (Pre-N, Draft-N, MIMO) Applications
  • Bluetooth® & Public Wireless Hotspot
  • WiFi & Wireless Video Systems
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number RE05ER-MC
Product Name 2.4 GHz 5 dBi Omni Blade Antenna - MC-Card Connector
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
915MHz Fiberglass Antenna with N Female Bulkhead Connector (White) - ET-91512FG7-NFS-BH - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 915.0 MHz
View Details
Standard Gain Horn - ModelSAS-586 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details