L-com, Inc. Pressure Transmitter, 0-5kpsi, 4-20mA out, 11-28V, SS 316L, NPT1/2 M, DIN 43650, Plug, Sealed Gauge PT989-5kPV1E22B1C10S

Description
PT989-5kPV1E22B1C10S is a highly stable and reliable pressure transmitter with span and zero correction. PT989-5kPV1E22B1C10S pressure transmitter comes in a compact size, and is lightweight and stable. It can be used to measure pressure levels for many applications in metallurgy, mining, chemicals, water supply and waste management. Features Pressure range: 0-5000psi Isolated construction, enable to measure various media Short Protection Reverse polarity protection Long-term stability ±0.3%FS/year Application Industrial process control Gas, liquid pressure measurement Gasoline, petroleum and chemical industries Water management
Datasheet
Description
PT989-5kPV1E22B1C10S is a highly stable and reliable pressure transmitter with span and zero correction. PT989-5kPV1E22B1C10S pressure transmitter comes in a compact size, and is lightweight and stable. It can be used to measure pressure levels for many applications in metallurgy, mining, chemicals, water supply and waste management. Features Pressure range: 0-5000psi Isolated construction, enable to measure various media Short Protection Reverse polarity protection Long-term stability ±0.3%FS/year Application Industrial process control Gas, liquid pressure measurement Gasoline, petroleum and chemical industries Water management
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter, 0-5kpsi, 4-20mA out, 11-28V, SS 316L, NPT1/2 M, DIN 43650, Plug, Sealed Gauge - PT989-5kPV1E22B1C10S - L-com, Inc.
North Andover, MA, United States
Pressure Transmitter, 0-5kpsi, 4-20mA out, 11-28V, SS 316L, NPT1/2 M, DIN 43650, Plug, Sealed Gauge
PT989-5kPV1E22B1C10S
Pressure Transmitter, 0-5kpsi, 4-20mA out, 11-28V, SS 316L, NPT1/2 M, DIN 43650, Plug, Sealed Gauge PT989-5kPV1E22B1C10S
PT989-5kPV1E22B1C10S is a highly stable and reliable pressure transmitter with span and zero correction. PT989-5kPV1E22B1C10S pressure transmitter comes in a compact size, and is lightweight and stable. It can be used to measure pressure levels for many applications in metallurgy, mining, chemicals, water supply and waste management. Features Pressure range: 0-5000psi Isolated construction, enable to measure various media Short Protection Reverse polarity protection Long-term stability ±0.3%FS/year Application Industrial process control Gas, liquid pressure measurement Gasoline, petroleum and chemical industries Water management

PT989-5kPV1E22B1C10S is a highly stable and reliable pressure transmitter with span and zero correction. PT989-5kPV1E22B1C10S pressure transmitter comes in a compact size, and is lightweight and stable. It can be used to measure pressure levels for many applications in metallurgy, mining, chemicals, water supply and waste management.

Features

  • Pressure range: 0-5000psi
  • Isolated construction, enable to measure various media
  • Short Protection
  • Reverse polarity protection
  • Long-term stability ±0.3%FS/year

Application

  • Industrial process control
  • Gas, liquid pressure measurement
  • Gasoline, petroleum and chemical industries
  • Water management
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Pressure Transmitters
Product Number PT989-5kPV1E22B1C10S
Product Name Pressure Transmitter, 0-5kpsi, 4-20mA out, 11-28V, SS 316L, NPT1/2 M, DIN 43650, Plug, Sealed Gauge
Signal Output Analog Current
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transmitter - PCE-DMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Absolute; Gauge
Media Liquid; Gas; Handles Hazardous Materials
Accuracy 0.5000 ±% FS
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
MP Constant Current - MP402 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Micro-Controller-Based Vacuum Gauge Digital Transmitter - VacTest DTP 400 - Busch Vacuum Solutions
Specs
Signal Output Analog Voltage; RS232/485
Sensor Technology Pirani
Pressure Measurement Vacuum
View Details