L-com, Inc. Planet 10G RJ45 PCI Express Network Card PT-ENW-9803

Description
The Planet PT-ENW-9803 provides a fast and easy way to upgrade an existing system to be able to handle 10G speeds. The standard RJ45 interface will accept Cat6a or Cat7 cables, removing the need to bring fiber directly to the desktop. This card is also a great add-on for a network attached storage device (NAS), providing a fast 10G uplink to archive large blocks of data quickly. As an authorized Planet reseller, we can bid on RFQs for any Planet part numbers. Contact us to request a non obligatory quote! Features 16X jumbo frame size with IEEE 802.3x full-duplex flow control Backward compatible with 1000Base-T, 100Base-TX network Easy to install and use. As an authorized Planet reseller, we can bid on RFQ's for any Planet part numbers even if they are not found on our website. Contact your L-com Sales Representative to request a non-obligatory quote. Compatible with Microsoft and Linux platforms PCI Express rev. 2.0 specification x4 Interface Application Evolving network needs High speed home office requirements Terminal network uplinks
Description
The Planet PT-ENW-9803 provides a fast and easy way to upgrade an existing system to be able to handle 10G speeds. The standard RJ45 interface will accept Cat6a or Cat7 cables, removing the need to bring fiber directly to the desktop. This card is also a great add-on for a network attached storage device (NAS), providing a fast 10G uplink to archive large blocks of data quickly. As an authorized Planet reseller, we can bid on RFQs for any Planet part numbers. Contact us to request a non obligatory quote! Features 16X jumbo frame size with IEEE 802.3x full-duplex flow control Backward compatible with 1000Base-T, 100Base-TX network Easy to install and use. As an authorized Planet reseller, we can bid on RFQ's for any Planet part numbers even if they are not found on our website. Contact your L-com Sales Representative to request a non-obligatory quote. Compatible with Microsoft and Linux platforms PCI Express rev. 2.0 specification x4 Interface Application Evolving network needs High speed home office requirements Terminal network uplinks

Suppliers

Company
Product
Description
Supplier Links
Planet 10G RJ45 PCI Express Network Card - PT-ENW-9803 - L-com, Inc.
North Andover, MA, United States
Planet 10G RJ45 PCI Express Network Card
PT-ENW-9803
Planet 10G RJ45 PCI Express Network Card PT-ENW-9803
The Planet PT-ENW-9803 provides a fast and easy way to upgrade an existing system to be able to handle 10G speeds. The standard RJ45 interface will accept Cat6a or Cat7 cables, removing the need to bring fiber directly to the desktop. This card is also a great add-on for a network attached storage device (NAS), providing a fast 10G uplink to archive large blocks of data quickly. As an authorized Planet reseller, we can bid on RFQs for any Planet part numbers. Contact us to request a non obligatory quote! Features 16X jumbo frame size with IEEE 802.3x full-duplex flow control Backward compatible with 1000Base-T, 100Base-TX network Easy to install and use. As an authorized Planet reseller, we can bid on RFQ's for any Planet part numbers even if they are not found on our website. Contact your L-com Sales Representative to request a non-obligatory quote. Compatible with Microsoft and Linux platforms PCI Express rev. 2.0 specification x4 Interface Application Evolving network needs High speed home office requirements Terminal network uplinks

The Planet PT-ENW-9803 provides a fast and easy way to upgrade an existing system to be able to handle 10G speeds. The standard RJ45 interface will accept Cat6a or Cat7 cables, removing the need to bring fiber directly to the desktop. This card is also a great add-on for a network attached storage device (NAS), providing a fast 10G uplink to archive large blocks of data quickly. As an authorized Planet reseller, we can bid on RFQs for any Planet part numbers. Contact us to request a non obligatory quote!

Features

  • 16X jumbo frame size with IEEE 802.3x full-duplex flow control
  • Backward compatible with 1000Base-T, 100Base-TX network
  • Easy to install and use. As an authorized Planet reseller, we can bid on RFQ's for any Planet part numbers even if they are not found on our website. Contact your L-com Sales Representative to request a non-obligatory quote.
  • Compatible with Microsoft and Linux platforms
  • PCI Express rev. 2.0 specification x4 Interface

Application

  • Evolving network needs
  • High speed home office requirements
  • Terminal network uplinks
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Media Converters
Product Number PT-ENW-9803
Product Name Planet 10G RJ45 PCI Express Network Card
Form Factor Board
Unlock Full Specs
to access all available technical data

Similar Products

Mini Hardened Media Converter, 1000Mbps, Single-Strand 1550XMT, LFPT, 10km, SC - IMC-370I-SSR-C - Advantech
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Network Single Mode
Connector SC Type
View Details
2 suppliers
Fully Isolated DIN Rail RS-232/485 Converter/Line Driver - DCP485-P - Dataforth Corporation
Specs
Form Factor Module; DIN Rail Mounted
Features Duplex; LED Indicator
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
RS-485 Optical Bit-Driver® Pt-Pt - 2345 - S.I. Tech, Inc.
Specs
Form Factor Board
Features Rack Mount; LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Ethernet / LWL P-P-Coupler - ethernet-lwl-p-p-coupler - BARTEC
Specs
Operating Temperature -31.67 to 15.56 C (-25 to 60 F)
View Details