L-com, Inc. Planet 10G SFP+ PCI Express Network Card PT-ENW-9801

Description
The PT-ENW-9801 is a PCI Express 10Gbps Ethernet Adapter designed to meet high-performance system application requirements. With the innovative PCI Express Bus Architecture, the PT-ENW-9801 provides superior performance over 32/64bit PCI architecture network cards. It provides the best solution to one of the largest issues of Server Farm Networks -- communication speed. Ten times faster than the existing 1000Base-SX/LX fiber solutions, the PLANET PT-ENW-9801 is designed to connect your servers and workstations, guaranteeing extremely high throughput and excellent signal quality. Moreover, the PT-ENW-9801 supports IEEE 802.1Q VLAN which allows it to operate in a flexible and secure network environment. With 16K Jumbo Frame ability and IEEE 802.3 Flow Control support, it further optimizes throughput and wire-speed packet transfer performance without risk of packet loss. The high data throughput of the device makes it ideal for most 10 Gigabit Ethernet environments. As an authorized Planet reseller, we can bid on RFQ's for any Planet part numbers even if they are not found on our website. Contact your L-com Sales Representative to request a non-obligatory quote. Features 16X jumbo frame size with IEEE 802.3x full-duplex flow control Compatible with Windows Server 2008 64bit, 2012 64 bit, 7 32 and 64 bit, 8 32 and 64 bit and Linux 2.6x - 3.8.0 Easy to install and use. As an authorized Planet reseller, we can bid on RFQ's for any Planet part numbers even if they are not found on our website. Contact your L-com Sales Representative to request a non-obligatory quote. PCI Express rev. 2.0 specification x4 interface Simple to swap out SFP+ 10G modules as distance/mode needs change Application Evolving network needs High speed home office requirements Terminal network uplinks
Description
The PT-ENW-9801 is a PCI Express 10Gbps Ethernet Adapter designed to meet high-performance system application requirements. With the innovative PCI Express Bus Architecture, the PT-ENW-9801 provides superior performance over 32/64bit PCI architecture network cards. It provides the best solution to one of the largest issues of Server Farm Networks -- communication speed. Ten times faster than the existing 1000Base-SX/LX fiber solutions, the PLANET PT-ENW-9801 is designed to connect your servers and workstations, guaranteeing extremely high throughput and excellent signal quality. Moreover, the PT-ENW-9801 supports IEEE 802.1Q VLAN which allows it to operate in a flexible and secure network environment. With 16K Jumbo Frame ability and IEEE 802.3 Flow Control support, it further optimizes throughput and wire-speed packet transfer performance without risk of packet loss. The high data throughput of the device makes it ideal for most 10 Gigabit Ethernet environments. As an authorized Planet reseller, we can bid on RFQ's for any Planet part numbers even if they are not found on our website. Contact your L-com Sales Representative to request a non-obligatory quote. Features 16X jumbo frame size with IEEE 802.3x full-duplex flow control Compatible with Windows Server 2008 64bit, 2012 64 bit, 7 32 and 64 bit, 8 32 and 64 bit and Linux 2.6x - 3.8.0 Easy to install and use. As an authorized Planet reseller, we can bid on RFQ's for any Planet part numbers even if they are not found on our website. Contact your L-com Sales Representative to request a non-obligatory quote. PCI Express rev. 2.0 specification x4 interface Simple to swap out SFP+ 10G modules as distance/mode needs change Application Evolving network needs High speed home office requirements Terminal network uplinks

Suppliers

Company
Product
Description
Supplier Links
Planet 10G SFP+ PCI Express Network Card - PT-ENW-9801 - L-com, Inc.
North Andover, MA, United States
Planet 10G SFP+ PCI Express Network Card
PT-ENW-9801
Planet 10G SFP+ PCI Express Network Card PT-ENW-9801
The PT-ENW-9801 is a PCI Express 10Gbps Ethernet Adapter designed to meet high-performance system application requirements. With the innovative PCI Express Bus Architecture, the PT-ENW-9801 provides superior performance over 32/64bit PCI architecture network cards. It provides the best solution to one of the largest issues of Server Farm Networks -- communication speed. Ten times faster than the existing 1000Base-SX/LX fiber solutions, the PLANET PT-ENW-9801 is designed to connect your servers and workstations, guaranteeing extremely high throughput and excellent signal quality. Moreover, the PT-ENW-9801 supports IEEE 802.1Q VLAN which allows it to operate in a flexible and secure network environment. With 16K Jumbo Frame ability and IEEE 802.3 Flow Control support, it further optimizes throughput and wire-speed packet transfer performance without risk of packet loss. The high data throughput of the device makes it ideal for most 10 Gigabit Ethernet environments. As an authorized Planet reseller, we can bid on RFQ's for any Planet part numbers even if they are not found on our website. Contact your L-com Sales Representative to request a non-obligatory quote. Features 16X jumbo frame size with IEEE 802.3x full-duplex flow control Compatible with Windows Server 2008 64bit, 2012 64 bit, 7 32 and 64 bit, 8 32 and 64 bit and Linux 2.6x - 3.8.0 Easy to install and use. As an authorized Planet reseller, we can bid on RFQ's for any Planet part numbers even if they are not found on our website. Contact your L-com Sales Representative to request a non-obligatory quote. PCI Express rev. 2.0 specification x4 interface Simple to swap out SFP+ 10G modules as distance/mode needs change Application Evolving network needs High speed home office requirements Terminal network uplinks

The PT-ENW-9801 is a PCI Express 10Gbps Ethernet Adapter designed to meet high-performance system application requirements. With the innovative PCI Express Bus Architecture, the PT-ENW-9801 provides superior performance over 32/64bit PCI architecture network cards. It provides the best solution to one of the largest issues of Server Farm Networks -- communication speed. Ten times faster than the existing 1000Base-SX/LX fiber solutions, the PLANET PT-ENW-9801 is designed to connect your servers and workstations, guaranteeing extremely high throughput and excellent signal quality. Moreover, the PT-ENW-9801 supports IEEE 802.1Q VLAN which allows it to operate in a flexible and secure network environment. With 16K Jumbo Frame ability and IEEE 802.3 Flow Control support, it further optimizes throughput and wire-speed packet transfer performance without risk of packet loss. The high data throughput of the device makes it ideal for most 10 Gigabit Ethernet environments. As an authorized Planet reseller, we can bid on RFQ's for any Planet part numbers even if they are not found on our website. Contact your L-com Sales Representative to request a non-obligatory quote.

Features

  • 16X jumbo frame size with IEEE 802.3x full-duplex flow control
  • Compatible with Windows Server 2008 64bit, 2012 64 bit, 7 32 and 64 bit, 8 32 and 64 bit and Linux 2.6x - 3.8.0
  • Easy to install and use. As an authorized Planet reseller, we can bid on RFQ's for any Planet part numbers even if they are not found on our website. Contact your L-com Sales Representative to request a non-obligatory quote.
  • PCI Express rev. 2.0 specification x4 interface
  • Simple to swap out SFP+ 10G modules as distance/mode needs change

Application

  • Evolving network needs
  • High speed home office requirements
  • Terminal network uplinks
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Media Converters
Product Number PT-ENW-9801
Product Name Planet 10G SFP+ PCI Express Network Card
Form Factor Board
Unlock Full Specs
to access all available technical data

Similar Products

Media Converter, 1000Mbps, Multimode 850nm, SC - EKI-2741SX-BE - Advantech
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Connector SC
Cable Length 2000 m (2187 yd)
View Details
2 suppliers
Fully Isolated DIN Rail RS-232/485 Converter/Line Driver - DCP485-S - Dataforth Corporation
Specs
Form Factor Module; DIN Rail Mounted
Features Duplex; LED Indicator
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
Asynchronous Optical Bit-Driver® - 2005 - S.I. Tech, Inc.
Specs
Form Factor Module
Features Duplex; LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Resistive coupler - resistive-coupler - BARTEC
Specs
Operating Temperature -40 to 15.56 C (-40 to 60 F)
View Details