L-com, Inc. Pressure Sensor, 0-700kPa, Gauge, 3.3VDC, I2C signal PS8808-700k3CBNG

Description
PS8808-700k3CBNG Digital Output Pressure Transducer is a piezoresistive pressure sensor with 316L stainless steel corrugated diaphragm and isolated oil-filling construction. The sensing package utilizes silicone oil to transfer pressure from the 316L stainless steel diaphragm to the sensing die. The pressure is transformed to an analog electrical signal. With an integrated circuit for temperature compensation and nonlinear correction, it provides output data conforming to I²C interface protocol. It is widely used for various liquid pressure measurements compatible with stainless steel and viton. Features Constant Current/Constant Voltage power supply Pressure range: 0-700kPa Isolated Construction, enable to measure various liquids and gases Long-term stability ±0.3%FS/Year Output in I2C interface and protocol Application Cooling equipment and air conditioning system Aviation and navigation inspection Gas and liquid pressure measurements Industrial process control Level Measurements
Description
PS8808-700k3CBNG Digital Output Pressure Transducer is a piezoresistive pressure sensor with 316L stainless steel corrugated diaphragm and isolated oil-filling construction. The sensing package utilizes silicone oil to transfer pressure from the 316L stainless steel diaphragm to the sensing die. The pressure is transformed to an analog electrical signal. With an integrated circuit for temperature compensation and nonlinear correction, it provides output data conforming to I²C interface protocol. It is widely used for various liquid pressure measurements compatible with stainless steel and viton. Features Constant Current/Constant Voltage power supply Pressure range: 0-700kPa Isolated Construction, enable to measure various liquids and gases Long-term stability ±0.3%FS/Year Output in I2C interface and protocol Application Cooling equipment and air conditioning system Aviation and navigation inspection Gas and liquid pressure measurements Industrial process control Level Measurements
Datasheet
Datasheet Summary
Powered by GS/AI

The PS8808-700k3CBNG is a digital output pressure transducer designed for gauge pressure measurement within a range of 0-700 kPa. It operates on a 3.3 VDC power supply and communicates via an I2C interface. The sensor features a piezoresistive design with a 316L stainless steel diaphragm and an isolated oil-filling construction, which allows it to measure various liquids and gases effectively. This pressure sensor offers an accuracy of ±0.5% full scale for pressure and ±1.5°C for temperature, with long-term stability rated at ±0.3% full scale per year. It can withstand overpressure conditions up to 1.5 times the full scale. The operating temperature range is from -10°C to 80°C, while storage temperatures can reach up to 125°C. The sensor is suitable for applications in industrial process control, gas and liquid pressure measurement, and cooling equipment systems.

Datasheet Summary
Powered by GS/AI

The PS8808-700k3CBNG is a digital output pressure transducer designed for gauge pressure measurement within a range of 0-700 kPa. It operates on a 3.3 VDC power supply and communicates via an I2C interface. The sensor features a piezoresistive design with a 316L stainless steel diaphragm and an isolated oil-filling construction, which allows it to measure various liquids and gases effectively. This pressure sensor offers an accuracy of ±0.5% full scale for pressure and ±1.5°C for temperature, with long-term stability rated at ±0.3% full scale per year. It can withstand overpressure conditions up to 1.5 times the full scale. The operating temperature range is from -10°C to 80°C, while storage temperatures can reach up to 125°C. The sensor is suitable for applications in industrial process control, gas and liquid pressure measurement, and cooling equipment systems.

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 0-700kPa, Gauge, 3.3VDC, I2C signal - PS8808-700k3CBNG - L-com, Inc.
North Andover, MA, United States
Pressure Sensor, 0-700kPa, Gauge, 3.3VDC, I2C signal
PS8808-700k3CBNG
Pressure Sensor, 0-700kPa, Gauge, 3.3VDC, I2C signal PS8808-700k3CBNG
PS8808-700k3CBNG Digital Output Pressure Transducer is a piezoresistive pressure sensor with 316L stainless steel corrugated diaphragm and isolated oil-filling construction. The sensing package utilizes silicone oil to transfer pressure from the 316L stainless steel diaphragm to the sensing die. The pressure is transformed to an analog electrical signal. With an integrated circuit for temperature compensation and nonlinear correction, it provides output data conforming to I²C interface protocol. It is widely used for various liquid pressure measurements compatible with stainless steel and viton. Features Constant Current/Constant Voltage power supply Pressure range: 0-700kPa Isolated Construction, enable to measure various liquids and gases Long-term stability ±0.3%FS/Year Output in I2C interface and protocol Application Cooling equipment and air conditioning system Aviation and navigation inspection Gas and liquid pressure measurements Industrial process control Level Measurements

PS8808-700k3CBNG Digital Output Pressure Transducer is a piezoresistive pressure sensor with 316L stainless steel corrugated diaphragm and isolated oil-filling construction. The sensing package utilizes silicone oil to transfer pressure from the 316L stainless steel diaphragm to the sensing die. The pressure is transformed to an analog electrical signal. With an integrated circuit for temperature compensation and nonlinear correction, it provides output data conforming to I²C interface protocol. It is widely used for various liquid pressure measurements compatible with stainless steel and viton.

Features

  • Constant Current/Constant Voltage power supply
  • Pressure range: 0-700kPa
  • Isolated Construction, enable to measure various liquids and gases
  • Long-term stability ±0.3%FS/Year
  • Output in I2C interface and protocol

Application

  • Cooling equipment and air conditioning system
  • Aviation and navigation inspection
  • Gas and liquid pressure measurements
  • Industrial process control
  • Level Measurements
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Pressure Sensors
Product Number PS8808-700k3CBNG
Product Name Pressure Sensor, 0-700kPa, Gauge, 3.3VDC, I2C signal
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10220213-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 7500 psi (5278 m H2O)
View Details
Pressure sensor - SDE3-D2Z-B-FQ4-2P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
MP Constant Voltage - MP40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
View Details