L-com, Inc. Pressure Sensor, 0-200kPa, Gauge, 3.3VDC, I2C signal PS8808-200k3CBNG

Description
PS8808-200k3CBNG Digital Output Pressure Transducer is a piezoresistive pressure sensor with 316L stainless steel corrugated diaphragm and isolated oil-filling construction. The sensing package utilizes silicone oil to transfer pressure from the 316L stainless steel diaphragm to the sensing die. The pressure is transformed to an analog electrical signal. With an integrated circuit for temperature compensation and nonlinear correction, it provides output data conforming to I²C interface protocol. It is widely used for various liquid pressure measurements compatible with stainless steel and viton. Features Pressure range: 0-200kPa Constant Current/Constant Voltage power supply Isolated Construction, enable to measure various liquids and gases Output in I2C interface and protocol Long-term stability ±0.3%FS/Year Application Industrial process control Level Measurements Gas and liquid pressure measurements Cooling equipment and air conditioning system Aviation and navigation inspection
Datasheet
Description
PS8808-200k3CBNG Digital Output Pressure Transducer is a piezoresistive pressure sensor with 316L stainless steel corrugated diaphragm and isolated oil-filling construction. The sensing package utilizes silicone oil to transfer pressure from the 316L stainless steel diaphragm to the sensing die. The pressure is transformed to an analog electrical signal. With an integrated circuit for temperature compensation and nonlinear correction, it provides output data conforming to I²C interface protocol. It is widely used for various liquid pressure measurements compatible with stainless steel and viton. Features Pressure range: 0-200kPa Constant Current/Constant Voltage power supply Isolated Construction, enable to measure various liquids and gases Output in I2C interface and protocol Long-term stability ±0.3%FS/Year Application Industrial process control Level Measurements Gas and liquid pressure measurements Cooling equipment and air conditioning system Aviation and navigation inspection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 0-200kPa, Gauge, 3.3VDC, I2C signal - PS8808-200k3CBNG - L-com, Inc.
North Andover, MA, United States
Pressure Sensor, 0-200kPa, Gauge, 3.3VDC, I2C signal
PS8808-200k3CBNG
Pressure Sensor, 0-200kPa, Gauge, 3.3VDC, I2C signal PS8808-200k3CBNG
PS8808-200k3CBNG Digital Output Pressure Transducer is a piezoresistive pressure sensor with 316L stainless steel corrugated diaphragm and isolated oil-filling construction. The sensing package utilizes silicone oil to transfer pressure from the 316L stainless steel diaphragm to the sensing die. The pressure is transformed to an analog electrical signal. With an integrated circuit for temperature compensation and nonlinear correction, it provides output data conforming to I²C interface protocol. It is widely used for various liquid pressure measurements compatible with stainless steel and viton. Features Pressure range: 0-200kPa Constant Current/Constant Voltage power supply Isolated Construction, enable to measure various liquids and gases Output in I2C interface and protocol Long-term stability ±0.3%FS/Year Application Industrial process control Level Measurements Gas and liquid pressure measurements Cooling equipment and air conditioning system Aviation and navigation inspection

PS8808-200k3CBNG Digital Output Pressure Transducer is a piezoresistive pressure sensor with 316L stainless steel corrugated diaphragm and isolated oil-filling construction. The sensing package utilizes silicone oil to transfer pressure from the 316L stainless steel diaphragm to the sensing die. The pressure is transformed to an analog electrical signal. With an integrated circuit for temperature compensation and nonlinear correction, it provides output data conforming to I²C interface protocol. It is widely used for various liquid pressure measurements compatible with stainless steel and viton.

Features

  • Pressure range: 0-200kPa
  • Constant Current/Constant Voltage power supply
  • Isolated Construction, enable to measure various liquids and gases
  • Output in I2C interface and protocol
  • Long-term stability ±0.3%FS/Year

Application

  • Industrial process control
  • Level Measurements
  • Gas and liquid pressure measurements
  • Cooling equipment and air conditioning system
  • Aviation and navigation inspection
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Pressure Sensors
Product Number PS8808-200k3CBNG
Product Name Pressure Sensor, 0-200kPa, Gauge, 3.3VDC, I2C signal
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Sensor - USD70 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Media Isolated Pressure Sensors - 1007167-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Working Pressure Range 10.15 psi (7.14 m H2O)
View Details
Pressure transducer P3MB/3000bar - 1-P3MB/3000BAR - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute
View Details