L-com, Inc. Pressure Sensor, 0-100kPa, Gauge, 3.3VDC, I2C signal PS8808-100k3CBNG

Description
PS8808-100k3CBNG Digital Output Pressure Transducer is a piezoresistive pressure sensor with 316L stainless steel corrugated diaphragm and isolated oil-filling construction. The sensing package utilizes silicone oil to transfer pressure from the 316L stainless steel diaphragm to the sensing die. The pressure is transformed to an analog electrical signal. With an integrated circuit for temperature compensation and nonlinear correction, it provides output data conforming to I²C interface protocol. It is widely used for various liquid pressure measurements compatible with stainless steel and viton. Features Long-term stability ±0.3%FS/Year Output in I2C interface and protocol Constant Current/Constant Voltage power supply Isolated Construction, enable to measure various liquids and gases Pressure range: 0-100kPa Application Aviation and navigation inspection Gas and liquid pressure measurements Cooling equipment and air conditioning system Industrial process control Level Measurements
Datasheet
Description
PS8808-100k3CBNG Digital Output Pressure Transducer is a piezoresistive pressure sensor with 316L stainless steel corrugated diaphragm and isolated oil-filling construction. The sensing package utilizes silicone oil to transfer pressure from the 316L stainless steel diaphragm to the sensing die. The pressure is transformed to an analog electrical signal. With an integrated circuit for temperature compensation and nonlinear correction, it provides output data conforming to I²C interface protocol. It is widely used for various liquid pressure measurements compatible with stainless steel and viton. Features Long-term stability ±0.3%FS/Year Output in I2C interface and protocol Constant Current/Constant Voltage power supply Isolated Construction, enable to measure various liquids and gases Pressure range: 0-100kPa Application Aviation and navigation inspection Gas and liquid pressure measurements Cooling equipment and air conditioning system Industrial process control Level Measurements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 0-100kPa, Gauge, 3.3VDC, I2C signal - PS8808-100k3CBNG - L-com, Inc.
North Andover, MA, United States
Pressure Sensor, 0-100kPa, Gauge, 3.3VDC, I2C signal
PS8808-100k3CBNG
Pressure Sensor, 0-100kPa, Gauge, 3.3VDC, I2C signal PS8808-100k3CBNG
PS8808-100k3CBNG Digital Output Pressure Transducer is a piezoresistive pressure sensor with 316L stainless steel corrugated diaphragm and isolated oil-filling construction. The sensing package utilizes silicone oil to transfer pressure from the 316L stainless steel diaphragm to the sensing die. The pressure is transformed to an analog electrical signal. With an integrated circuit for temperature compensation and nonlinear correction, it provides output data conforming to I²C interface protocol. It is widely used for various liquid pressure measurements compatible with stainless steel and viton. Features Long-term stability ±0.3%FS/Year Output in I2C interface and protocol Constant Current/Constant Voltage power supply Isolated Construction, enable to measure various liquids and gases Pressure range: 0-100kPa Application Aviation and navigation inspection Gas and liquid pressure measurements Cooling equipment and air conditioning system Industrial process control Level Measurements

PS8808-100k3CBNG Digital Output Pressure Transducer is a piezoresistive pressure sensor with 316L stainless steel corrugated diaphragm and isolated oil-filling construction. The sensing package utilizes silicone oil to transfer pressure from the 316L stainless steel diaphragm to the sensing die. The pressure is transformed to an analog electrical signal. With an integrated circuit for temperature compensation and nonlinear correction, it provides output data conforming to I²C interface protocol. It is widely used for various liquid pressure measurements compatible with stainless steel and viton.

Features

  • Long-term stability ±0.3%FS/Year
  • Output in I2C interface and protocol
  • Constant Current/Constant Voltage power supply
  • Isolated Construction, enable to measure various liquids and gases
  • Pressure range: 0-100kPa

Application

  • Aviation and navigation inspection
  • Gas and liquid pressure measurements
  • Cooling equipment and air conditioning system
  • Industrial process control
  • Level Measurements
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Pressure Sensors
Product Number PS8808-100k3CBNG
Product Name Pressure Sensor, 0-100kPa, Gauge, 3.3VDC, I2C signal
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensor - SDE3-V1Z-H-HQ4-2P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential; Vacuum
View Details
2 suppliers
Standard Solid-State Pressure Sensor - 836P-D2NMAB30PP-D4 - Allen-Bradley / Rockwell Automation
Specs
Device Category Sensor
Measurement Type Absolute; Gauge
Working Pressure Range 0.0 to 300 psi (0.0 to 211 m H2O)
View Details
Pressure Transducers - 10217959-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 100 psi (70.38 m H2O)
View Details
Pressure sensors & Load sensors - Pressure sensors - AG2 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Analog Voltage; Analogue
View Details