L-com, Inc. Universal CPU Power Cord - Nema 5-15P to C13 - 15 Amp - 3 FT - Blue PPA00011BL-03F

Description
The L-com PPA00011BL-03F is a Nema 5-15p to C13 power cord with a blue jacket. These cords are common for connecting PCs to a power source. The various color options we offer at L-com are popular in high cord density applications where the user needs to know which cord goes where through color coding. The PPA00011BL-03F is rated for max 15 amps and max 125 volts with SJT jacket. Features 15 Amp 125 Volt Rating 14 AWG Conductors Nema 5-15p Inlet to IEC C13 Outlet Blue Jacket Application PC/Server Powered Devices Switch/Router Power
Description
The L-com PPA00011BL-03F is a Nema 5-15p to C13 power cord with a blue jacket. These cords are common for connecting PCs to a power source. The various color options we offer at L-com are popular in high cord density applications where the user needs to know which cord goes where through color coding. The PPA00011BL-03F is rated for max 15 amps and max 125 volts with SJT jacket. Features 15 Amp 125 Volt Rating 14 AWG Conductors Nema 5-15p Inlet to IEC C13 Outlet Blue Jacket Application PC/Server Powered Devices Switch/Router Power

Suppliers

Company
Product
Description
Supplier Links
Universal CPU Power Cord - Nema 5-15P to C13 - 15 Amp - 3 FT - Blue - PPA00011BL-03F - L-com, Inc.
North Andover, MA, United States
Universal CPU Power Cord - Nema 5-15P to C13 - 15 Amp - 3 FT - Blue
PPA00011BL-03F
Universal CPU Power Cord - Nema 5-15P to C13 - 15 Amp - 3 FT - Blue PPA00011BL-03F
The L-com PPA00011BL-03F is a Nema 5-15p to C13 power cord with a blue jacket. These cords are common for connecting PCs to a power source. The various color options we offer at L-com are popular in high cord density applications where the user needs to know which cord goes where through color coding. The PPA00011BL-03F is rated for max 15 amps and max 125 volts with SJT jacket. Features 15 Amp 125 Volt Rating 14 AWG Conductors Nema 5-15p Inlet to IEC C13 Outlet Blue Jacket Application PC/Server Powered Devices Switch/Router Power

The L-com PPA00011BL-03F is a Nema 5-15p to C13 power cord with a blue jacket. These cords are common for connecting PCs to a power source. The various color options we offer at L-com are popular in high cord density applications where the user needs to know which cord goes where through color coding. The PPA00011BL-03F is rated for max 15 amps and max 125 volts with SJT jacket.

Features

  • 15 Amp 125 Volt Rating
  • 14 AWG Conductors
  • Nema 5-15p Inlet to IEC C13 Outlet
  • Blue Jacket

Application

  • PC/Server
  • Powered Devices
  • Switch/Router
  • Power
Supplier's Site
Universal Cpu Power Cord Nema 5-15P To C13 15 L-Com - 23AK8312 - Newark, An Avnet Company
Chicago, IL, United States
Universal Cpu Power Cord Nema 5-15P To C13 15 L-Com
23AK8312
Universal Cpu Power Cord Nema 5-15P To C13 15 L-Com 23AK8312
UNIVERSAL CPU POWER CORD - NEMA 5-15P TO C13 - 15

UNIVERSAL CPU POWER CORD - NEMA 5-15P TO C13 - 15

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number PPA00011BL-03F 23AK8312
Product Name Universal CPU Power Cord - Nema 5-15P to C13 - 15 Amp - 3 FT - Blue Universal Cpu Power Cord Nema 5-15P To C13 15 L-Com
Male End Type NEMA 5-15P
Female End Type IEC-320-C13
Cord Length 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2384616 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
Japanese Cord Set with Angled C13 Connector - 86277030 - Interpower
Specs
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 60C, 79 inches, Shielded - 312029-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details