L-com, Inc. PC/PDU Power Cord - C20 to C13 - 15 Amp - 2 FT - White PPA00007WH-02F

Description
The L-com PPA00007WH-02F is a C20 to C13 that is common in connecting PCs to power distribution units (PDUs). This cord has a white jacket and is popular for color coding in high cord density applications. The cable is built with 14 gauge wires and are rated for a maximum of 15 amps and maximum 250 volts. All cords are in stock and ready to ship at a moments notice. Features 15 Amp 250 Volt Rating 14 AWG Conductors IEC C20 Inlet to IEC C13 Outlet White Jacket Application PC/Server Powered Devices Switch/Router Power
Description
The L-com PPA00007WH-02F is a C20 to C13 that is common in connecting PCs to power distribution units (PDUs). This cord has a white jacket and is popular for color coding in high cord density applications. The cable is built with 14 gauge wires and are rated for a maximum of 15 amps and maximum 250 volts. All cords are in stock and ready to ship at a moments notice. Features 15 Amp 250 Volt Rating 14 AWG Conductors IEC C20 Inlet to IEC C13 Outlet White Jacket Application PC/Server Powered Devices Switch/Router Power

Suppliers

Company
Product
Description
Supplier Links
PC/PDU Power Cord - C20 to C13 - 15 Amp - 2 FT - White - PPA00007WH-02F - L-com, Inc.
North Andover, MA, United States
PC/PDU Power Cord - C20 to C13 - 15 Amp - 2 FT - White
PPA00007WH-02F
PC/PDU Power Cord - C20 to C13 - 15 Amp - 2 FT - White PPA00007WH-02F
The L-com PPA00007WH-02F is a C20 to C13 that is common in connecting PCs to power distribution units (PDUs). This cord has a white jacket and is popular for color coding in high cord density applications. The cable is built with 14 gauge wires and are rated for a maximum of 15 amps and maximum 250 volts. All cords are in stock and ready to ship at a moments notice. Features 15 Amp 250 Volt Rating 14 AWG Conductors IEC C20 Inlet to IEC C13 Outlet White Jacket Application PC/Server Powered Devices Switch/Router Power

The L-com PPA00007WH-02F is a C20 to C13 that is common in connecting PCs to power distribution units (PDUs). This cord has a white jacket and is popular for color coding in high cord density applications. The cable is built with 14 gauge wires and are rated for a maximum of 15 amps and maximum 250 volts. All cords are in stock and ready to ship at a moments notice.

Features

  • 15 Amp 250 Volt Rating
  • 14 AWG Conductors
  • IEC C20 Inlet to IEC C13 Outlet
  • White Jacket

Application

  • PC/Server
  • Powered Devices
  • Switch/Router
  • Power
Supplier's Site
Pc/pdu Power Cord C20 To C13 15 Amp 2 Ft W L-Com - 23AK8306 - Newark, An Avnet Company
Chicago, IL, United States
Pc/pdu Power Cord C20 To C13 15 Amp 2 Ft W L-Com
23AK8306
Pc/pdu Power Cord C20 To C13 15 Amp 2 Ft W L-Com 23AK8306
PC/PDU POWER CORD - C20 TO C13 - 15 AMP - 2 FT - W

PC/PDU POWER CORD - C20 TO C13 - 15 AMP - 2 FT - W

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number PPA00007WH-02F 23AK8306
Product Name PC/PDU Power Cord - C20 to C13 - 15 Amp - 2 FT - White Pc/pdu Power Cord C20 To C13 15 Amp 2 Ft W L-Com
Male End Type EN 60320 C20
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 1860351 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M12-m12
Cord Length 39.37 inch (1000 mm)
View Details
12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
North American 3x16 SJT Cable - 86060020 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details