L-com, Inc. High Temperature Power Cord - C14 to C15 - 15 Amp - 3 FT - White PPA00005WH-03F

Description
The L-com PPA00005WH-03F is a C15 to C14 power cord that is commonly used on high temperature kitchen appliances like electric kettles. The C15 connector can fit in any port that a C13 can, however it is rated for higher temperatures. The C15 is rated for 221 degrees as compared to 158 degrees on standard C13 connectors. This cord has a white jacket, which is popular for color coding multiple cables. All cords at L-com are in stock and ready to ship today. Features 15 Amp 250 Volt Rating 14 AWG Conductors IEC C14 Inlet to IEC C15 Outlet White Jacket Application PC/Server Powered Devices Commercial Kitchen Appliances Switch/Router Power
Description
The L-com PPA00005WH-03F is a C15 to C14 power cord that is commonly used on high temperature kitchen appliances like electric kettles. The C15 connector can fit in any port that a C13 can, however it is rated for higher temperatures. The C15 is rated for 221 degrees as compared to 158 degrees on standard C13 connectors. This cord has a white jacket, which is popular for color coding multiple cables. All cords at L-com are in stock and ready to ship today. Features 15 Amp 250 Volt Rating 14 AWG Conductors IEC C14 Inlet to IEC C15 Outlet White Jacket Application PC/Server Powered Devices Commercial Kitchen Appliances Switch/Router Power

Suppliers

Company
Product
Description
Supplier Links
High Temperature Power Cord - C14 to C15 - 15 Amp - 3 FT - White - PPA00005WH-03F - L-com, Inc.
North Andover, MA, United States
High Temperature Power Cord - C14 to C15 - 15 Amp - 3 FT - White
PPA00005WH-03F
High Temperature Power Cord - C14 to C15 - 15 Amp - 3 FT - White PPA00005WH-03F
The L-com PPA00005WH-03F is a C15 to C14 power cord that is commonly used on high temperature kitchen appliances like electric kettles. The C15 connector can fit in any port that a C13 can, however it is rated for higher temperatures. The C15 is rated for 221 degrees as compared to 158 degrees on standard C13 connectors. This cord has a white jacket, which is popular for color coding multiple cables. All cords at L-com are in stock and ready to ship today. Features 15 Amp 250 Volt Rating 14 AWG Conductors IEC C14 Inlet to IEC C15 Outlet White Jacket Application PC/Server Powered Devices Commercial Kitchen Appliances Switch/Router Power

The L-com PPA00005WH-03F is a C15 to C14 power cord that is commonly used on high temperature kitchen appliances like electric kettles. The C15 connector can fit in any port that a C13 can, however it is rated for higher temperatures. The C15 is rated for 221 degrees as compared to 158 degrees on standard C13 connectors. This cord has a white jacket, which is popular for color coding multiple cables. All cords at L-com are in stock and ready to ship today.

Features

  • 15 Amp 250 Volt Rating
  • 14 AWG Conductors
  • IEC C14 Inlet to IEC C15 Outlet
  • White Jacket

Application

  • PC/Server
  • Powered Devices
  • Commercial Kitchen Appliances
  • Switch/Router
  • Power
Supplier's Site
High Temperature Power Cord C14 To C15 15 Amp L-Com - 23AK8292 - Newark, An Avnet Company
Chicago, IL, United States
High Temperature Power Cord C14 To C15 15 Amp L-Com
23AK8292
High Temperature Power Cord C14 To C15 15 Amp L-Com 23AK8292
HIGH TEMPERATURE POWER CORD - C14 TO C15 - 15 AMP

HIGH TEMPERATURE POWER CORD - C14 TO C15 - 15 AMP

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number PPA00005WH-03F 23AK8292
Product Name High Temperature Power Cord - C14 to C15 - 15 Amp - 3 FT - White High Temperature Power Cord C14 To C15 15 Amp L-Com
Male End Type EN 60320-C14
Female End Type EN 60320 C15
Cord Length 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 1345795 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type Straight m12
Female End Type Unterminated
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
VAC17KS, Japan, V-Lock cord retaining, 2.0 m, Connector C17, VCTF 2x1.25, black - 3-146-746 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; METI
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details