L-com, Inc. High Temperature Power Cord - C14 to C15 - 15 Amp - 3 FT - Green PPA00005GN-03F

Description
The L-com PPA00005GN-03F is a C15 to C14 power cord that is commonly used on high temperature kitchen appliances like electric kettles. The C15 connector can fit in any port that a C13 can, however it is rated for higher temperatures. The C15 is rated for 221 degrees as compared to 158 degrees on standard C13 connectors. This cord has a green jacket, which is popular for color coding multiple cables. All cords at L-com are in stock and ready to ship today. Features 15 Amp 250 Volt Rating 14 AWG Conductors IEC C14 Inlet to IEC C15 Outlet Green Jacket Application PC/Server Powered Devices Commercial Kitchen Appliances Switch/Router Power
Description
The L-com PPA00005GN-03F is a C15 to C14 power cord that is commonly used on high temperature kitchen appliances like electric kettles. The C15 connector can fit in any port that a C13 can, however it is rated for higher temperatures. The C15 is rated for 221 degrees as compared to 158 degrees on standard C13 connectors. This cord has a green jacket, which is popular for color coding multiple cables. All cords at L-com are in stock and ready to ship today. Features 15 Amp 250 Volt Rating 14 AWG Conductors IEC C14 Inlet to IEC C15 Outlet Green Jacket Application PC/Server Powered Devices Commercial Kitchen Appliances Switch/Router Power

Suppliers

Company
Product
Description
Supplier Links
High Temperature Power Cord - C14 to C15 - 15 Amp - 3 FT - Green - PPA00005GN-03F - L-com, Inc.
North Andover, MA, United States
High Temperature Power Cord - C14 to C15 - 15 Amp - 3 FT - Green
PPA00005GN-03F
High Temperature Power Cord - C14 to C15 - 15 Amp - 3 FT - Green PPA00005GN-03F
The L-com PPA00005GN-03F is a C15 to C14 power cord that is commonly used on high temperature kitchen appliances like electric kettles. The C15 connector can fit in any port that a C13 can, however it is rated for higher temperatures. The C15 is rated for 221 degrees as compared to 158 degrees on standard C13 connectors. This cord has a green jacket, which is popular for color coding multiple cables. All cords at L-com are in stock and ready to ship today. Features 15 Amp 250 Volt Rating 14 AWG Conductors IEC C14 Inlet to IEC C15 Outlet Green Jacket Application PC/Server Powered Devices Commercial Kitchen Appliances Switch/Router Power

The L-com PPA00005GN-03F is a C15 to C14 power cord that is commonly used on high temperature kitchen appliances like electric kettles. The C15 connector can fit in any port that a C13 can, however it is rated for higher temperatures. The C15 is rated for 221 degrees as compared to 158 degrees on standard C13 connectors. This cord has a green jacket, which is popular for color coding multiple cables. All cords at L-com are in stock and ready to ship today.

Features

  • 15 Amp 250 Volt Rating
  • 14 AWG Conductors
  • IEC C14 Inlet to IEC C15 Outlet
  • Green Jacket

Application

  • PC/Server
  • Powered Devices
  • Commercial Kitchen Appliances
  • Switch/Router
  • Power
Supplier's Site
High Temperature Power Cord C14 To C15 15 Amp L-Com - 23AK8283 - Newark, An Avnet Company
Chicago, IL, United States
High Temperature Power Cord C14 To C15 15 Amp L-Com
23AK8283
High Temperature Power Cord C14 To C15 15 Amp L-Com 23AK8283
HIGH TEMPERATURE POWER CORD - C14 TO C15 - 15 AMP

HIGH TEMPERATURE POWER CORD - C14 TO C15 - 15 AMP

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number PPA00005GN-03F 23AK8283
Product Name High Temperature Power Cord - C14 to C15 - 15 Amp - 3 FT - Green High Temperature Power Cord C14 To C15 15 Amp L-Com
Male End Type EN 60320-C14
Female End Type EN 60320 C15
Cord Length 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Sensor & Actuator Cables - 2384526 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
View Details
ROJ 2
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details